- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ETQ-P4M1R5KVC Panasonic Electronic Components | 464 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DCR MEASURED AT 10%TOLERANCE | -55°C~155°C | Tape & Reel (TR) | 2016 | PCC-M1040M | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 17.4A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 1.5μH | 0.1MHz | 5.39mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 25A | - | - | 17.4A | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ELJ-RF10NJF Panasonic Electronic Components | 4460000 | - | Datasheet | - | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 2.8GHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 1997 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | 320mA | TR, Embossed, 7 Inch | NO | 1 | - | Chip | - | - | - | - | - | - | - | - | 10nH | 100MHz | 410mOhm Max | - | - | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | 0.32A | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | Non-RoHS Compliant | - | - | ||
![]() ETQ-P3M2R2KVN Panasonic Electronic Components | 10000 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | Metal Composite | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PCC-M0630M-LP | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 7.9A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 2.2μH | - | 15.95mOhm Max | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 12.8A | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ELJ-RE22NJFA Panasonic Electronic Components | 50000 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | 2GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 800μm | Chip | - | 300mA | Not | 1608 | 0603 | - | - | - | 22nH | 100MHz | 500mOhm Max | 250mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | - | 5% | 300mA | - | - | - | - | 787.4μm | 0.031 0.80mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ELJ-NCR33JF Panasonic Electronic Components | 800 | - | Datasheet | - | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | RECTANGULAR PACKAGE | - | 200MHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 135mA | TR | Unshielded | 1 | - | Chip | - | - | - | - | - | - | - | - | 330nH | 25.2MHz | 1.37Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 10 @ 25.2MHz | - | 10 | - | - | - | - | 0.135A | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | - | - | ||
![]() ELL-4LG6R2NA Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | Ferrite | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | - | G | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 85°C | -40°C | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 4mm | - | - | 1.1A | Not | - | - | - | - | - | 6.2μH | 100kHz | 140mOhm | - | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 930mA | - | 1515 | - | - | 1.1A | - | - | - | - | 1.8mm | 0.071 1.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() ELL-5PR6R8N Panasonic Electronic Components | 1630 | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | R | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 85mOhm | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 5.2mm | - | - | 1.4A | - | 3225 | 1210 | 1.8mm | - | - | 6.8μH | 100kHz | 85mOhm | 1.4A | 1.7A | - | - | - | - | - | - | - | - | - | - | 30% | - | 1.25A | 85mOhm | - | - | 1.85mm | 0.079 2.00mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() ELL-6PG3R3N Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | L BEND | 2 | - | FERRITE | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2008 | G | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 44mOhm | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.3mm | - | - | 2A | Not | - | - | - | - | - | 3.3μH | 100kHz | 44mOhm | - | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.7A | - | - | - | 30% | 2A | 2A | - | 100kHz | - | 2mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELL-CTV1R2N Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 2008 | V | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4.6mOhm | Tin (Sn) | 105°C | -40°C | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 12.5mm | Rectangular | - | 6.5A | Not | - | - | - | - | - | 1.2μH | 100kHz | 4.6mOhm | 2.3A | 6.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | 30% | 6.5A | - | - | 100kHz | - | 4.5mm | 0.177 4.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-10D331E Panasonic Electronic Components | 5 |
| Datasheet | 15 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | - | - | Bulk | 2006 | 10D | 0.512Dia 13.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 320mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.5mm | - | - | 900mA | Not | - | - | 5mm | - | 800 μm | 330μH | 10kHz | 320mOhm | 500mA | 900mA | - | - | - | Radial | - | - | - | - | - | - | 10% | 900mA | 900mA | - | - | 13mm | 15mm | 0.591 15.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-12E151L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 12E | 0.531Dia 13.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 1.1A | Not | - | - | 7mm | 3.5mm | - | 150μH | 10kHz | 180mOhm | 640mA | 1.1A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | 1.1A | 1.1A | - | - | - | 18.4912mm | 0.768 19.50mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-18E681L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 18E-L | 0.748Dia 19.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 1.2A | - | - | - | 11.3mm | 3.5mm | 0.8 mm | 680μH | 10kHz | 190mOhm | 6.2A | 1.2A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | - | 1.2A | - | - | - | 25.0952mm | 0.988 25.10mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELJ-SA150KF Panasonic Electronic Components | 42660 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | RECTANGULAR PACKAGE | Ferrite | 25MHz | - | - | - | Q MEASURED AT 200 MHZ | - | Tape & Reel (TR) | 2011 | SA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Copper (Sn/Cu) | 85°C | -20°C | 8504.50.80.00 | - | TR | YES | 1 | 2.7mm | Magnetic Shield | - | 15mA | Not | 3225 | 1210 | - | - | - | 15μH | 1MHz | 2.2Ohm Max | 9mA | 15mA | RF INDUCTOR | DUAL ENDED | 40 @ 5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 15mA | - | - | - | - | 2.1844mm | 0.094 2.40mm | No | - | RoHS Compliant | Contains Lead | - | ||
![]() ELJ-PC4R7MF Panasonic Electronic Components | 2000 | - | Datasheet | - | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | RECTANGULAR PACKAGE | CERAMIC | 43MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 285mA | TR | Unshielded | 1 | - | Molded Chip | - | - | - | - | - | - | - | - | 4.7μH | 1MHz | 1.2Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | - | - | - | - | - | 0.61A | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | - | - | ||
![]() ELJ-NDR22JF Panasonic Electronic Components | 28000 | - | Datasheet | - | - | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR PACKAGE | - | 500MHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 170mA | TR | NO | 1 | - | Chip | compliant | - | - | - | - | - | - | - | 220nH | 25.2MHz | 1.84Ohm Max | - | - | - | - | 10 @ 25.2MHz | - | 10 | - | - | - | - | 0.17A | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | RoHS Compliant | - | - | ||
![]() ELJ-FC680JF Panasonic Electronic Components | 26000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | Ferrite | 15MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 2.2mm | Molded Chip | - | 70mA | Not | 2520 | 1008 | - | - | - | 68μH | 2.52MHz | 16.6Ohm Max | 145mA | 70mA | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | - | - | - | - | - | 70mA | - | - | - | - | 1.6mm | 0.071 1.80mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELJ-ND33NKF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | RECTANGULAR PACKAGE | - | 2.05GHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.55mm | Chip | - | 395mA | Not | 2012 | 0805 | - | - | - | 33nH | 100MHz | 390mOhm Max | 535mA | 395mA | - | - | 15 @ 100MHz | - | 15 | - | - | 15 | - | - | - | 395mA | - | - | - | - | 1.2446mm | 0.057 1.45mm | No | - | RoHS Compliant | - | - | ||
![]() ELJ-PB150KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | RECTANGULAR PACKAGE | Ferrite | 15MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.4mm | Molded Chip | - | 320mA | Not | 4532 | 1812 | 2.6mm | - | - | 15μH | 2.52MHz | 800mOhm Max | - | 320mA | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | - | 10 | - | - | 10% | 320mA | - | - | - | - | 3.2mm | 0.134 3.40mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() ELC-12E102L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 12E | 0.531Dia 13.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 430mA | Not | - | - | 7mm | 3.5mm | - | 1mH | 10kHz | 1.1Ohm | 240mA | 430mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | 430mA | 430mA | - | - | - | 18.4912mm | 0.768 19.50mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-NC33NKF Panasonic Electronic Components | 42660 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | 1GHz | Non-Magnetic | - | - | - | -20°C~85°C | Cut Tape (CT) | 2011 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.2mm | - | - | 220mA | Not | 3225 | 1210 | - | - | - | 33nH | 100MHz | 510mOhm Max | 165mA | 220mA | - | - | 15 @ 100MHz | - | - | - | - | 10 | - | - | - | 220mA | - | - | - | - | 1.5748mm | 0.071 1.80mm | No | - | RoHS Compliant | - | - |