- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ETQ-P3M100KVN Panasonic Electronic Components | 4000 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | Metal Composite | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PCC-M0630M-LP | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 3.6A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | 78.1mOhm Max | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 6.1A | - | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ELC08D332E Panasonic | In Stock | - | Datasheet | - | - | Radial | - | - | - | - | 2 | - | - | - | - | Ferrite | - | - | - | Cut Tape | - | - | - | 10% | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | 8.5mm | - | - | - | Not | - | - | 5mm | 4mm | 1 mm | 3.3 mH | 10kHz | - | - | 160mA | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4.4Ohm | - | 10% | 160mA | 160mA | - | - | - | 13mm | - | 10mm | No | No SVHC | RoHS Compliant | - | - | ||
![]() ELL-VEG150M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | G | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 710mOhm | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 3.2mm | - | - | 430mA | Not | - | - | - | - | - | 15μH | 100kHz | 710mOhm | 750mA | 490mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | 490mA | 490mA | 710mOhm | 100kHz | - | 1mm | 0.039 1.00mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELJ-FC5R6KF Panasonic Electronic Components | 1965 | - | Datasheet | - | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | - | RECTANGULAR PACKAGE | - | 50MHz | - | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 120mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | 5.6μH | 7.96MHz | 1.75Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | 25 | - | - | - | - | - | 0.12A | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | RoHS Compliant | - | - | ||
![]() ELC-16B270L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | - | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 34mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 4.3A | Not | - | - | 7.5mm | 4.5mm | 1 mm | 27μH | 10kHz | 34mOhm | 2.6A | 4.3A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | 4.3A | 4.3A | 34mOhm | 10kHz | - | 23mm | 0.906 23.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELC11D390F Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | Bulk | 2009 | ELC11D | 0.453Dia 11.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 57mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 2.5A | Not | - | - | 5mm | - | - | 39μH | 10kHz | 57mOhm | - | 2.5A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | 2.5A | 2.5A | 57mOhm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ELJ-QE6N8ZFA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | QE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 140mOhm | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | unknown | 540mA | - | 1608 | 0603 | 1mm | - | - | 6.8nH | 100MHz | 140mOhm Max | 450mA | 540mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | - | 15 | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ELC-18B680L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 46mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 18mm | Cylindrical | - | 4A | Not | - | - | 7.5mm | - | 1 mm | 68μH | 10kHz | 46mOhm | 2.4A | 4A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | 4A | 4A | 46mOhm | 10kHz | 18mm | 27mm | 1.063 27.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELC11D680F Panasonic Electronic Components | 5 |
| Datasheet | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | Bulk | 2006 | ELC11D | 0.453Dia 11.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 82mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 2A | Not | - | - | 5mm | - | - | 68μH | 10kHz | 82mOhm | - | 2A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | 2A | - | 82mOhm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | - | RoHS Compliant | - | - | ||
![]() ETQ-P3H0R8BFA Panasonic Electronic Components | 1900 |
| Datasheet | 17 Weeks | Copper, Tin | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | INDUCTANCE IS MEASURED AT 16A DC CURRENT | - | Tape & Reel (TR) | 2006 | PCC-D124H (NX1) | 0.512Lx0.508W 13.00mmx12.90mm | ±20% | e3/e2 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | TIN/TIN COPPER | 150°C | -40°C | 8504.50.80.00 | - | TR | NO | 1 | 13.4mm | Choke Coil | - | 16A | Not | - | - | - | - | - | 800nH | 100kHz | 2.33mOhm Max | 23A | 16A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | - | - | 131239M | - | - | - | 16A | - | - | - | - | 3.9mm | 0.154 3.90mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELL-6UH221M Panasonic Electronic Components | 1850 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Composite, Metal | - | - | - | - | - | Tape & Reel (TR) | 2005 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 840mOhm | Tin (Sn) | 105°C | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 410mA | Not | - | - | - | - | - | 220μH | 100kHz | 840mOhm | 200mA | 410mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | 410mA | 410mA | 840mOhm | 100kHz | - | 5mm | 0.197 5.00mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-RE10NGF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | 2.8GHz | Non-Magnetic | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | 400mA | - | Unshielded | - | - | - | unknown | - | - | - | - | - | - | - | 10nH | - | 320mOhm Max | - | - | - | - | 10 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ELJ-SC560KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | Ferrite | 13MHz | - | - | - | - | Tape & Reel (TR) | 2011 | SC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 85°C | -20°C | 8504.50.80.00 | - | - | Shielded | - | 2.2mm | - | - | 10mA | - | 2520 | 1008 | - | - | - | 56μH | 2.52MHz | 7.1Ohm Max | 7mA | 10mA | - | - | 40 @ 2.52MHz | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ELT-5KN134C Panasonic Electronic Components | 3230 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | CYLINDRICAL PACKAGE | - | - | - | - | DCR IS MEASURED AT 15% TOLERANCE | - | Tape & Reel (TR) | 2008 | 5KN | 0.205Lx0.205W 5.20mmx5.20mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 5.4mm | Chip | - | 55mA | - | - | - | - | - | - | 1mH | - | 11.5Ohm | 35mA | 55mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | 2620 | - | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | No | - | RoHS Compliant | - | - | ||
![]() ETQ-P4M220KVK Panasonic Electronic Components | 627 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | Metal Composite | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PCC-M0840M | 0.335Lx0.315W 8.50mmx8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 3.8A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 22μH | - | 83.93mOhm Max | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 6.7A | - | - | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ELC-16B272L Panasonic Electronic Components | 22 |
| Datasheet | 17 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | - | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.57Ohm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 540mA | Not | - | - | 7.5mm | 4.5mm | 1 mm | 2.7mH | 10kHz | 1.57Ohm | 280mA | 540mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | 540mA | 540mA | 1.57Ohm | 10kHz | - | 23mm | 0.906 23.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELC11D8R2F Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | Bulk | 2006 | ELC11D | 0.453Dia 11.50mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 24mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 3.9A | Not | - | - | 5mm | - | - | 8.2μH | 10kHz | 24mOhm | - | 3.9A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 20% | 3.9A | 3.9A | 24mOhm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ELJ-RF56NJF Panasonic Electronic Components | 150000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 793.786648μg | RECTANGULAR PACKAGE | - | 1.5GHz | Non-Magnetic | - | - | -20°C~85°C | Tape & Reel (TR) | 1997 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | - | 130mA | - | 1005 | 0402 | - | - | - | 56nH | 100MHz | 2.5Ohm Max | 400mA | 130mA | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ELT-5KT470LB Panasonic Electronic Components | 650 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | FLAT | - | - | RECTANGULAR PACKAGE | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2008 | 5KT | 0.228Lx0.205W 5.80mmx5.20mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 6mm | Chip | - | 300mA | - | - | - | - | - | - | 47μH | 100kHz | 1.7Ohm | - | 300mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | 2623 | - | - | - | - | - | - | - | - | 1.1mm | 0.047 1.20mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELJ-NCR18JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | - | RECTANGULAR PACKAGE | - | 300MHz | Non-Magnetic | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 155mA | TR | NO | 1 | - | Chip | unknown | - | - | - | - | - | - | - | 180nH | 25.2MHz | 1.05Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 10 @ 25.2MHz | - | 10 | - | - | - | - | - | 0.155A | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | RoHS Compliant | - | - |