- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | DC Resistance-Max | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Rated Current | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Output Impedance | Insulation Resistance-Min | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-ND82NJF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | - | RECTANGULAR PACKAGE | - | - | 1.1GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | 330mA | TR | NO | 1 | - | Chip | compliant | - | - | - | - | - | - | - | - | 82nH | 100MHz | 630mOhm Max | - | - | - | - | 15 @ 100MHz | - | 15 | - | - | - | - | - | - | 0.33A | - | - | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ELJ-FC6R8KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | - | 45MHz | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.2mm | - | - | 115mA | - | 2520 | 1008 | - | - | - | - | 6.8μH | 7.96MHz | 1.95Ohm Max | 330mA | 115mA | - | - | 25 @ 7.96MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2098mm | 0.071 1.80mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() EXCELSA35T Panasonic | In Stock | - | - | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | 0.01 Ω | - | PANASONIC CORP | Panasonic Electronic Components | EXCELSA35T | - | - | 85 °C | -25 °C | Obsolete | 5.81 | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | AXIAL TYPE | 8504.50.80.00 | - | BOX | - | 1 | - | - | unknown | - | - | - | - | - | D3.8XH5.3 (mm)/D0.15XH0.209 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FERRITE BEAD | - | 7 A | - | - | - | - | - | - | 50 OHM Ω | 10 MΩ | 3.8 mm | 5.3 mm | - | - | - | - | - | - | - | - | ||
![]() ELJ-PC120KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | Ferrite | - | 25MHz | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Molded Chip | - | 195mA | Not | 2520 | 1008 | - | - | - | - | 12μH | 2.52MHz | 2.7Ohm Max | 190mA | 195mA | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | - | 20 | - | - | - | - | 10% | 195mA | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ETQ-P1H0R6BFA Panasonic Electronic Components | 20933 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | PCC-D126H (NX3) | 0.512Lx0.508W 13.00mmx12.90mm | ±25% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -40°C | - | - | - | 26A | - | Shielded | - | 13.4mm | - | - | 26A | Not | - | - | - | - | - | - | 600nH | 100kHz | 0.9mOhm Max | 4.5A | 26A | - | - | - | - | - | - | - | - | - | - | - | - | - | 26A | - | - | - | - | - | - | 6mm | 0.236 6.00mm | 13.0048mm | 12.9032mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELC11D562F Panasonic Electronic Components | In Stock | - | Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | Ferrite | 105°C | - | - | - | - | - | - | - | Bulk | 2009 | ELC11D | 0.453Dia 11.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 6.9Ohm | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 230mA | Not | - | - | 5mm | - | - | - | 5.6mH | 10kHz | 6.9Ohm | - | 230mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 10% | 230mA | 230mA | 6.9Ohm | 10kHz | - | - | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ELJ-FA5R6KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | - | RECTANGULAR PACKAGE | - | - | 50MHz | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | 160mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 5.6μH | 7.96MHz | 1.6Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | - | - | - | - | 0.16A | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ELC-16B682L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | - | - | 105°C | - | - | - | - | - | - | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 4.2Ohm | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 320mA | Not | - | - | 7.5mm | - | 4.5mm | 1 mm | 6.8mH | 10kHz | 4.2Ohm | - | 320mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 10% | 320mA | 320mA | 4.2Ohm | 10kHz | - | - | - | 23mm | 0.906 23.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELT-3KN124B Panasonic Electronic Components | 2098 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | FLAT STRAIGHT | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | 3KN | 0.130Lx0.130W 3.30mmx3.30mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 15mA | - | - | - | - | - | - | - | 4mH | 1kHz | 85Ohm | 40mA | 15mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0066mm | 0.087 2.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELT-3KN118B Panasonic Electronic Components | 2169 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | FLAT | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | DCR IS MEASURED AT 15% TOLERANCE | -20°C~85°C | Tape & Reel (TR) | 2006 | 3KN | 0.130Lx0.130W 3.30mmx3.30mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 3.5mm | Chip | - | 20mA | - | - | - | - | - | - | - | 2.5mH | 1kHz | 64Ohm | 1.9A | 20mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | - | 2213 | - | - | - | - | - | - | - | - | - | - | 2.0066mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ELJ-NDR12JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | - | RECTANGULAR PACKAGE | - | - | 600MHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2006 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | 275mA | TR | NO | 1 | - | Chip | compliant | - | - | - | - | - | - | - | - | 120nH | 25.2MHz | 990mOhm Max | - | - | - | - | 8 @ 25.2MHz | - | 8 | - | - | - | - | - | - | 0.275A | - | - | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ELJ-NCR22JF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | J BEND | 2 | 15.989131mg | RECTANGULAR PACKAGE | - | - | 260MHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | - | 145mA | Not | 2520 | 1008 | 1.5mm | - | - | - | 220nH | 25.2MHz | 1.15Ohm Max | 120mA | 145mA | RF INDUCTOR | DUAL ENDED | 10 @ 25.2MHz | - | 10 | - | - | 10 | - | - | - | - | 5% | 145mA | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ELJ-SA220KF Panasonic Electronic Components | 44600 | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | Ferrite | - | 20MHz | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 200 MHZ | - | Tape & Reel (TR) | 2011 | SA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Copper (Sn/Cu) | 85°C | -20°C | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.7mm | Magnetic Shield | - | 12mA | Not | 3225 | 1210 | - | - | - | - | 22μH | 1MHz | 2.8Ohm Max | 6mA | 12mA | RF INDUCTOR | DUAL ENDED | 40 @ 5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 12mA | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ETQ-P3MR68KVN Panasonic Electronic Components | 50 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PCC-M0630M-LP | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 5.2mOhm | - | - | - | - | - | 8504.50.80.00 | 13.2A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 680nH | - | 5.72mOhm Max | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 20.2A | - | - | - | - | - | 20% | - | 10.8A | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | Unknown | RoHS Compliant | - | AEC-Q200 | ||
![]() ELJ-SA330KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | Ferrite | - | 17MHz | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | SA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 85°C | -20°C | - | - | 8504.50.80.00 | - | - | Shielded | - | 2.7mm | - | - | 10mA | Not | 3225 | 1210 | - | - | - | - | 33μH | 1MHz | 3.5Ohm Max | 5mA | 10mA | - | - | 40 @ 5MHz | - | - | - | - | 40 | - | - | - | - | - | 10mA | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ELC-10D821E Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 10D | 0.512Dia 13.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | 550mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | - | 820μH | 0.01MHz | 800mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.55A | - | - | - | - | - | - | - | - | - | 0.591 15.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELC11D392F Panasonic Electronic Components | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | Ferrite | 105°C | - | - | - | - | - | - | - | Bulk | 2009 | ELC11D | 0.453Dia 11.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 4.5Ohm | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 290mA | Not | - | - | 5mm | - | - | - | 3.9mH | 10kHz | 4.5Ohm | - | 290mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 10% | 290mA | 290mA | 4.5Ohm | 10kHz | - | - | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() ELL-6PG270M Panasonic Electronic Components | 24 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | G | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 260mOhm | - | - | - | Wirewound | - | - | 800mA | - | Shielded | - | 6.3mm | - | - | 800mA | Not | - | - | - | - | - | - | 27μH | 100kHz | 260mOhm | - | 730mA | - | - | - | - | - | - | 730mA | - | - | - | - | - | 20% | 800mA | - | - | 100kHz | - | - | - | 2mm | 0.079 2.00mm | 6mm | 6mm | No | - | ROHS3 Compliant | - | - | ||
![]() ELJ-FA470JFD Panasonic Electronic Components | 4560 | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | 12MHz | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2009 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.7mm | Molded Chip | - | 100mA | - | 3225 | 1210 | - | - | - | - | 47μH | 2.52MHz | 6.7Ohm Max | 60mA | 100mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | - | - | 5% | - | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() ELJ-NAR39KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 2 | 15.989131mg | - | - | - | 200MHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | NA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 85°C | -20°C | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.7mm | - | - | 180mA | - | 3225 | 1210 | 2mm | - | - | - | 390nH | 25.2MHz | 1.2Ohm Max | 220mA | 180mA | - | - | 10 @ 25.2MHz | - | - | - | - | 10 | - | - | - | - | 10% | - | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | Unknown | RoHS Compliant | Contains Lead | - |