- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-NCR68JF Panasonic Electronic Components | 10 |
| Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | J BEND | 2 | RECTANGULAR PACKAGE | - | 130MHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | - | 110mA | - | 2520 | 1008 | 1.5mm | - | - | 680nH | 25.2MHz | 1.85Ohm Max | 70mA | 110mA | RF INDUCTOR | DUAL ENDED | 10 @ 25.2MHz | - | 10 | - | - | 10 | - | - | 5% | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() ELJ-SA151KF Panasonic Electronic Components | 42200 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | RECTANGULAR PACKAGE | Ferrite | 5MHz | - | - | - | Q MEASURED AT 1.5 MHZ | - | Tape & Reel (TR) | 2011 | SA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Copper (Sn/Cu) | 85°C | -20°C | - | 8504.50.80.00 | - | TR | YES | 1 | 2.7mm | Magnetic Shield | - | 5mA | Not | 2520 | 1008 | - | - | - | 150μH | 100kHz | 9Ohm Max | 10mA | 5mA | RF INDUCTOR | DUAL ENDED | 40 @ 1.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 5mA | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | No | - | RoHS Compliant | Contains Lead | ||
![]() ELJ-SA470KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | Ferrite | 14MHz | - | - | - | - | - | Tape & Reel (TR) | 2011 | SA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 85°C | -20°C | - | 8504.50.80.00 | - | - | Shielded | - | 2.7mm | - | - | 8mA | Not | 3225 | 1210 | - | - | - | 47μH | 1MHz | 4Ohm Max | 5mA | 8mA | - | - | 40 @ 5MHz | - | - | - | - | 40 | - | - | - | - | 8mA | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | No | - | RoHS Compliant | - | ||
![]() ELL-VGG1R6N Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | G | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 73mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 3.2mm | - | - | 1.8A | Not | - | - | - | - | - | 1.6μH | 100kHz | 73mOhm | 1A | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 30% | - | 1.55A | 1.55A | 73mOhm | 100kHz | - | 1.5mm | 0.059 1.50mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELL-VEG4R7N Panasonic Electronic Components | 350000 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | G | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 240mOhm | - | - | - | - | 8504.50.80.00 | 770mA | TR, Embossed | YES | 1 | 3.2mm | - | - | 750mA | Not | - | - | - | - | - | 4.7μH | 100kHz | 240mOhm | 330mA | 750mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | - | - | 30% | - | 770mA | - | 240mOhm | 100kHz | - | 1mm | 0.039 1.00mm | - | No | - | ROHS3 Compliant | - | ||
![]() ELJ-PE10NKF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 2.8GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PE | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 1.4A | - | 1608 | 0603 | - | - | - | 10nH | 100MHz | 65mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELL-4GG6R8N Panasonic Electronic Components | 2000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | FERRITE | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2008 | G | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 200mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 4mm | - | - | 1.05A | Not | - | - | - | - | - | 6.8μH | 100kHz | 200mOhm | 900mA | 1.05A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1515 | - | 30% | - | 930mA | 930mA | - | 100kHz | - | 1.4mm | 0.055 1.40mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELJ-RE1N5ZF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 6GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | 500mA | - | Unshielded | - | - | - | unknown | - | - | - | - | - | - | - | 1.5nH | - | 70mOhm Max | - | - | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ELJ-FA8R2KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | Ferrite | 40MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.7mm | - | - | 140mA | Not | 3225 | 1210 | - | - | - | 8.2μH | 7.96MHz | 2Ohm Max | 105mA | 140mA | - | - | 30 @ 7.96MHz | - | - | - | - | - | - | - | - | - | 140mA | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | No | - | RoHS Compliant | - | ||
![]() ELC11D470F Panasonic Electronic Components | 415 | - | Datasheet | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | - | Bulk | 2006 | ELC11D | 0.453Dia 11.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 63mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 2.3A | Not | - | - | 5mm | - | - | 47μH | 10kHz | 63mOhm | - | 2.3A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | - | 2.3A | 2.3A | 63mOhm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() ELJ-FCR82MF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | J BEND | - | RECTANGULAR PACKAGE | - | 125MHz | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e2 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Molded Chip | - | 130mA | - | 2520 | 1008 | - | - | - | 820nH | 25.2MHz | 1.4Ohm Max | 185mA | 130mA | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | - | 25 | - | - | 25 | - | - | - | - | - | - | - | - | - | 2.2098mm | 0.071 1.80mm | - | No | - | RoHS Compliant | - | ||
![]() ELL-5PS2R7N Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | S | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 40mOhm | - | - | - | - | 8504.50.80.00 | 2.05A | - | Shielded | 1 | 6mm | - | - | 2A | Not | - | - | - | - | - | 2.7μH | 100kHz | 40mOhm | 450mA | 2A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | - | - | 30% | - | 2.05A | 2A | 40mOhm | 100kHz | - | 2mm | 0.079 2.00mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() ELL-6RH121M Panasonic Electronic Components | 33 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2011 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 280mA | Not | - | - | 4mm | - | - | 120μH | 100kHz | 1.5Ohm | - | 280mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 280mA | 280mA | 1.5Ohm | - | - | 2.8mm | 0.110 2.80mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ETQ-PAF7R2HFA Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | 2 | - | Ferrite | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | PCC-F179F (S1) | 0.677Lx0.661W 17.20mmx16.80mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 3.31mOhm | - | 150°C | -40°C | Wirewound | 8504.50.80.00 | - | - | Shielded | - | 16.8mm | - | - | 12A | Not | - | - | - | - | - | 7.2μH | 100kHz | 3.31mOhm Max | - | 12A | - | - | - | - | - | - | 8.6A | - | - | - | 30% | - | 12A | - | - | - | - | 9mm | 0.354 9.00mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ELJ-FCR39MF Panasonic Electronic Components | 200 |
| Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | J BEND | - | RECTANGULAR PACKAGE | - | 175MHz | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e2 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Molded Chip | - | 160mA | - | 2520 | 1008 | - | - | - | 390nH | 25.2MHz | 950mOhm Max | 160mA | 160mA | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | - | 25 | - | - | 25 | - | - | - | - | - | - | - | - | - | 2.2098mm | 0.071 1.80mm | - | No | - | Non-RoHS Compliant | - | ||
![]() ELC08D6R8E Panasonic | In Stock | - | - | - | Copper, Tin | Radial | - | - | WIRE | 2 | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | - | - | Cut Tape | - | - | - | 20% | e2 | - | - | - | 2 | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 8.5mm | - | - | - | Not | - | - | 5mm | - | - | 6.8 μH | 10kHz | - | - | 3.8A | POWER INDUCTOR | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 17mOhm | 20% | 6.8 µH | 3.8A | 3.8A | - | - | - | 13mm | - | 10mm | No | No SVHC | RoHS Compliant | - | ||
![]() ELC-12E100L Panasonic Electronic Components | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | - | - | Bulk | 2012 | 12E | 0.531Dia 13.50mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 2 | Through Hole | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 3.5A | - | - | - | 7mm | 3.5mm | 700 μm | 10μH | 10kHz | 23mOhm | 2.4A | 3.5A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 20% | - | - | 3.5A | - | - | - | 18.5mm | 0.768 19.50mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-18E330L Panasonic Electronic Components | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 18E-L | 0.748Dia 19.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 4.6A | - | - | - | 11.3mm | 3.5mm | 0.8 mm | 33μH | 10kHz | 26mOhm | 4.1A | 4.6A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | - | - | 4.6A | - | - | - | 25.0952mm | 0.988 25.10mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELC-18E120 Panasonic Electronic Components | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2002 | 18E | 0.748Dia 19.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 5.6A | - | - | - | - | 3.5mm | 0.8 mm | 12μH | 10kHz | 16mOhm | 4.5A | 5.6A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.0952mm | 0.984 25.00mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELC-08D100E Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Copper, Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | - | Ferrite | - | - | - | - | Bulk | 1998 | 08D | 0.315Dia 8.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 8.5mm | - | - | 2.8A | Not | - | - | 5mm | - | 600 μm | 10μH | 10kHz | 22mOhm | - | 2.8A | - | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 20% | - | 2.8A | 2.8A | - | - | 8mm | 13mm | 0.512 13.00mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |