- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Termination Style | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Product | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 478A Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELT3KN041C Panasonic | In Stock | - | - | Production (Last Updated: 2 years ago) | - | - | YES | FLAT | CYLINDRICAL PACKAGE | 2 | - | - | 125 Ω | PANASONIC CORP | - | Panasonic Electronic Components | ELT3KN041C | - | - | - | - | - | - | - | - | 1812 | - | 1.4 mm | 4.5 mm | SMT | 3.1 mm | Active | 5.31 | Compliant | Yes | - | DCR IS MEASURED AT 10% TOLERANCE | - | - | - | - | 40 % | e2 | - | - | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | Tape, Embossed | - | 1 | 3.3 mm | Chip | compliant | - | - | - | - | 14 mH | - | - | 1.7 mA | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 1812 | NO | 0.0017 A | 14000 µH | - | 1.4 mm | - | 4.7 mm | - | - | ||
![]() ETQP5M820YGC Panasonic | 846 |
| - | - | - | 10.7 mm x 10 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | 213.4 mOhms | + 150 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ETQ-P | - | - | - | - | - | Standard | - | Power Choke Coil | - | Automotive | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | - | 82 uH | 100 kHz | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inuctors | 5 mm | - | 10.7 mm | 10 mm | - | ||
![]() ELL5RS220MA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | SPECIAL | RECTANGULAR PACKAGE | 2 | - | - | 0.2 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | 2622 | - | 2.85 mm | 6.5 mm | SMT | 5.5 mm | Obsolete | - | - | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | - | - | - | - | 20% | e3 | - | - | - | EAR99 | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | - | 1 | - | Magnetic Shielded | compliant | - | - | - | - | - | 0.1 MHz | - | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2622 | NO | 0.9 A | 22 µH | - | - | - | - | - | - | ||
![]() ELL6PG120M Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | L BEND | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.14 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | 105 °C | -40 °C | 2424 | - | 2 mm | 6 mm | SMT | 6 mm | Obsolete | - | - | Yes | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | - | - | 20% | e3 | - | - | - | EAR99 | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed | - | 1 | - | Rectangular | compliant | - | - | - | - | - | 0.1 MHz | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2424 | YES | 1.2 A | 12 µH | - | - | - | - | - | - | ||
![]() ELC11D682DF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | NO | WIRE | CYLINDRICAL PACKAGE | 2 | FERRITE | - | 7.8 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | 105 °C | -20 °C | - | 11.5 mm | - | 13.9 mm | Radial | - | Obsolete | - | - | Yes | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | - | - | 10% | e2 | - | - | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR | - | 1 | - | Cylindrical | compliant | - | 3.5 mm | 5 mm | 0.6 mm | - | 0.01 MHz | - | - | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | - | NO | 0.21 A | 6800 μH | - | - | - | - | - | - | ||
![]() ELL5RS470MA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | SPECIAL | RECTANGULAR PACKAGE | 2 | - | - | 0.44 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | 2622 | - | 2.85 mm | 6.5 mm | SMT | 5.5 mm | Obsolete | - | - | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | - | - | - | - | 20% | e3 | - | - | - | EAR99 | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | - | 1 | - | Magnetic Shielded | compliant | - | - | - | - | - | 0.1 MHz | - | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2622 | NO | 0.61 A | 47 µH | - | - | - | - | - | - | ||
![]() ELC11D822DF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | NO | WIRE | CYLINDRICAL PACKAGE | 2 | FERRITE | - | 10.6 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | 105 °C | -20 °C | - | 11.5 mm | - | 13.9 mm | Radial | - | Obsolete | - | - | Yes | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | - | - | 10% | e2 | - | - | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR | - | 1 | - | Cylindrical | compliant | - | 3.5 mm | 5 mm | 0.6 mm | - | 0.01 MHz | - | - | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | - | NO | 0.18 A | 8200 μH | - | - | - | - | - | - | ||
![]() SP4P24ULCSAJ Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELL6RH331M Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | - | - | - | - | Obsolete | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | - | - | - | 20% | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | 0.1 MHz | - | - | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | NO | - | 330 μH | - | - | - | - | - | - | ||
![]() ELC11D181DF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | NO | WIRE | CYLINDRICAL PACKAGE | 2 | FERRITE | - | 0.2 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | 105 °C | -20 °C | - | 11.5 mm | - | 13.9 mm | Radial | - | Obsolete | - | - | Yes | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | - | - | 10% | e2 | - | - | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR | - | 1 | - | Cylindrical | compliant | - | 3.5 mm | 5 mm | 0.6 mm | - | 0.01 MHz | - | - | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | - | NO | 1.3 A | 180 µH | - | - | - | - | - | - | ||
![]() ELJRE36NJFA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | NON-MAGNETIC | - | 0.7 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | 1800 MHz | - | - | - | - | - | 5% | e3 | Yes | - | - | EAR99 | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | 100 MHz | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | NO | 0.3 A | 0.036 µH | - | - | - | - | - | - | ||
![]() ELJFA3R3MF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | J BEND | RECTANGULAR PACKAGE | 2 | - | - | 1.2 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | 65 MHz | Q MEASURED AT 7.96 MHZ | - | - | - | - | 20% | e2 | Yes | - | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | 1 MHz | - | - | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | - | - | NO | 0.18 A | 3.3 µH | - | - | - | - | - | - | ||
![]() ELJRF2N0DFB Panasonic Electronic Components | 1000000 | - | Datasheet | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | NON-MAGNETIC | - | 0.08 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | 85 °C | -20 °C | 0402 | - | 0.5 mm | 1 mm | SMT | 0.5 mm | Obsolete | - | - | Yes | 6000 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | - | - | 15% | e3 | Yes | - | - | EAR99 | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | 1 | - | Chip | compliant | - | - | - | - | - | 100 MHz | - | - | RF INDUCTOR | DUAL ENDED | 8 | GENERAL PURPOSE INDUCTOR | - | 0402 | NO | 0.4 A | 0.002 µH | - | - | - | - | - | - | ||
![]() ELC11D820DF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | NO | WIRE | CYLINDRICAL PACKAGE | 2 | FERRITE | - | 0.09 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | 105 °C | -20 °C | - | 11.5 mm | - | 13.9 mm | Radial | - | Obsolete | - | - | Yes | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | - | - | 10% | e2 | - | - | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | TR | - | 1 | - | Cylindrical | compliant | - | 3.5 mm | 5 mm | 0.6 mm | - | 0.01 MHz | - | - | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | - | NO | 1.9 A | 82 µH | - | - | - | - | - | - | ||
![]() ELL5RS100MA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | SPECIAL | RECTANGULAR PACKAGE | 2 | - | - | 0.12 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | 2622 | - | 2.85 mm | 6.5 mm | SMT | 5.5 mm | Obsolete | - | - | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | - | - | - | - | 20% | e3 | - | - | - | EAR99 | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | - | 1 | - | Magnetic Shielded | compliant | - | - | - | - | - | 0.1 MHz | - | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2622 | NO | 1.28 A | 10 µH | - | - | - | - | - | - | ||
![]() ELJRF6N8DFB Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELJRE24NJFA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | NON-MAGNETIC | - | 0.53 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | Yes | 2000 MHz | - | - | - | - | - | 5% | e3 | Yes | - | - | EAR99 | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | 1 | - | - | unknown | - | - | - | - | - | 100 MHz | - | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | NO | 0.3 A | 0.024 µH | - | - | - | - | - | - | ||
![]() ELL5RS4R7NA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | SPECIAL | RECTANGULAR PACKAGE | 2 | - | - | 0.061 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | 2622 | - | 2.85 mm | 6.5 mm | SMT | 5.5 mm | Obsolete | - | - | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | - | - | - | - | 30% | e3 | - | - | - | EAR99 | - | Tin (Sn) | - | 8504.50.80.00 | - | TR | - | 1 | - | Magnetic Shielded | compliant | - | - | - | - | - | 0.1 MHz | - | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2622 | NO | 1.75 A | 4.7 μH | - | - | - | - | - | - | ||
![]() ETQ-P5M220YSC Panasonic Electronic Components | 845 | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 7.9A | - | - | 100 kHz | - | - | Metal Composite | - | - | Panasonic Electronic Components | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCC-M1056MS | 0.429" L x 0.394" W (10.90mm x 10.00mm) | ±20% | - | - | Active | - | - | Molded | - | - | - | 6.2 A | - | Shielded | - | - | - | - | - | - | - | - | 20 µH | - | 50.05mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.213" (5.40mm) | - | - | AEC-Q200 |