- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Core Material | Base/Housing Material | Body Orientation | Contact Materials | Current - Saturation (Isat) | DC Resistance | Ihs Manufacturer | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Termination Method | Wire Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Type | Terminal Finish | Applications | Gender | HTS Code | Current Rating (Amps) | Pitch | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Termination Style | Housing Color | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Product | Product Length | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ETQP4M330KFM Panasonic | 842 | - | - | - | - | 1206 (3216M) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4A | 126.5 mOhms | + 150 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ETQ-P | - | - | - | - | - | Standard | - | Power Choke Coil | - | Automotive | - | - | - | - | - | Shielded | - | 4.8mm | - | - | SMD/SMT | - | - | - | - | 33 μH | 100 kHz | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inductors | - | 4.8 mm | - | 7.4mm | 7 mm | - | ||
![]() ETQP4M220KFN Panasonic | 353 | - | - | - | - | 6.4 mm x 6 mm x 4.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 124.3 mOhms | + 35 C | - | - 5 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ETQ-P | - | - | - | - | - | Standard | - | Power Choke Coil | - | Automotive | - | - | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | - | - | 22 uH | 100 kHz | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inductors | - | 4.8 mm | - | 6.4 mm | 6 mm | - | ||
![]() ETQP4M150KFM Panasonic | 1008 | - | - | - | - | 7.4 mm x 7 mm x 4.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66.77 mOhms | + 35 C | - | - 5 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ETQ-P | - | 20 % | - | - | - | Standard | - | Power Choke Coil | - | Automotive | - | - | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | - | - | 15 uH | 100 kHz | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inductors | - | 4.8 mm | - | 7.4 mm | 7 mm | - | ||
![]() ETQP5M100GAK Panasonic | 13004 | - | - | - | - | 8.,5 mm x 8 mm x 5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.65 mOhms | + 35 C | - | - 5 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ETQ-P | - | 20 % | - | - | - | Standard | - | Power Choke Coil | - | Automotive | - | - | - | - | - | Shielded | - | - | - | - | SMD/SMT | - | - | - | - | 10 uH | 100 kHz | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | Power Inuctors | - | 5 mm | - | 8.5 mm | 8 mm | - | ||
![]() ELL6RH271M Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | - | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | - | - | - | - | Obsolete | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | - | - | - | - | - | 20% | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | 0.1 MHz | - | RF INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | - | NO | - | 270 μH | - | - | - | - | - | - | - | ||
![]() ELT5KN117C Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | CYLINDRICAL PACKAGE | 2 | - | - | - | - | - | 5.5 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | 2620 | - | 2 mm | 6.5 mm | SMT | 5.2 mm | Obsolete | Yes | - | DCR IS MEASURED AT 15% TOLERANCE | - | - | - | - | - | - | 10% | e2 | Yes | - | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Chip | compliant | - | - | - | - | - | - | - | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2620 | NO | 0.065 A | 470 µH | - | - | - | - | - | - | - | ||
![]() ELJFA2R2MF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | J BEND | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | 0.95 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Yes | 80 MHz | Q MEASURED AT 7.96 MHZ | - | - | - | - | - | - | 20% | e2 | Yes | - | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | 1 MHz | - | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | - | - | NO | 0.19 A | 2.2 µH | - | - | - | - | - | - | - | ||
![]() ELL5RS101MA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | SPECIAL | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | 0.86 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | 2622 | - | 2.85 mm | 6.5 mm | SMT | 5.5 mm | Obsolete | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | - | - | - | - | - | - | 20% | e3 | - | - | - | EAR99 | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Magnetic Shielded | compliant | - | - | - | - | - | - | 0.1 MHz | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2622 | NO | 0.44 A | 100 µH | - | - | - | - | - | - | - | ||
![]() ELL5RS330MA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | SPECIAL | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | 0.27 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | 2622 | - | 2.85 mm | 6.5 mm | SMT | 5.5 mm | Obsolete | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | - | - | - | - | - | - | 20% | e3 | - | - | - | EAR99 | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Magnetic Shielded | compliant | - | - | - | - | - | - | 0.1 MHz | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2622 | NO | 0.82 A | 33 µH | - | - | - | - | - | - | - | ||
![]() ETQ-P4LR36AFC/BKN Panasonic | In Stock | - | - | Tin | - | - | - | - | - | - | - | Polyamide | Straight | Brass/Steel | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | 22 to 12, 22 AWG | -35 to 100 °C | - | - | - | - | - | - | - | - | - | Europa Terminal Blocks | - | - | Receptacle | - | - | 8.0000 mm | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 mm | - | - | - | - | - | ||
![]() 153703 Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELJRE7N5JFA Panasonic Electronic Components | 4000 | - | Datasheet | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | NON-MAGNETIC | - | - | - | - | 0.24 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Yes | 3500 MHz | - | - | - | - | - | - | - | 5% | e3 | Yes | - | - | EAR99 | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | 100 MHz | - | RF INDUCTOR | DUAL ENDED | 9 | GENERAL PURPOSE INDUCTOR | - | - | NO | 0.43 A | 0.0075 µH | - | - | - | - | - | - | - | ||
![]() ELJSC470JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | J BEND | RECTANGULAR PACKAGE | 2 | FERRITE | - | - | - | - | 6.6 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | 85 °C | -20 °C | 1008 | - | 1.6 mm | 2.5 mm | SMT | 2 mm | Obsolete | Yes | 14 MHz | - | - | - | - | - | - | - | 5% | e2 | Yes | - | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Magnetic Shield | unknown | - | - | - | - | - | - | 2.52 MHz | - | RF INDUCTOR | DUAL ENDED | 40 | GENERAL PURPOSE INDUCTOR | - | 1008 | YES | 0.012 A | 47 µH | - | - | - | - | - | - | - | ||
![]() ELJRE30NJFA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | NON-MAGNETIC | - | - | - | - | 0.58 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Yes | 1900 MHz | - | - | - | - | - | - | - | 5% | e3 | Yes | - | - | EAR99 | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | - | - | 1 | - | - | unknown | - | - | - | - | - | - | 100 MHz | - | RF INDUCTOR | DUAL ENDED | 10 | GENERAL PURPOSE INDUCTOR | - | - | NO | 0.3 A | 0.03 µH | - | - | - | - | - | - | - | ||
![]() ELL5RS3R3NA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | SPECIAL | RECTANGULAR PACKAGE | 2 | - | - | - | - | - | 0.05 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | - | - | 2622 | - | 2.85 mm | 6.5 mm | SMT | 5.5 mm | Obsolete | Yes | - | DCR IS MEASURED AT 20% TOLERANCE | - | - | - | - | - | - | 30% | e3 | - | - | - | EAR99 | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Magnetic Shielded | compliant | - | - | - | - | - | - | 0.1 MHz | - | DC-DC CONVERTER | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | 2622 | NO | 1.95 A | 3.3 µH | - | - | - | - | - | - | - | ||
![]() ETQ-P5M470YSC Panasonic Electronic Components | 20000 | - | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 5.7A | - | - | 100 kHz | Metal Composite | - | - | - | Panasonic Electronic Components | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCC-M1054MS | 0.429" L x 0.394" W (10.90mm x 10.00mm) | ±20% | - | - | Active | - | - | Molded | - | - | - | - | 4.1 A | - | - | Shielded | - | - | - | - | - | - | - | - | - | 44 µH | - | 112.2mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.213" (5.40mm) | - | - | AEC-Q200 | ||
![]() ELC11D471DF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | NO | WIRE | CYLINDRICAL PACKAGE | 2 | FERRITE | - | - | - | - | 0.49 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | 105 °C | -20 °C | - | 11.5 mm | - | 13.9 mm | Radial | - | Obsolete | Yes | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | - | - | - | - | 10% | e2 | - | - | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Cylindrical | compliant | - | - | 3.5 mm | 5 mm | 0.6 mm | - | 0.01 MHz | - | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | - | NO | 0.82 A | 470 µH | - | - | - | - | - | - | - | ||
![]() ELC11D3R9DF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | NO | WIRE | CYLINDRICAL PACKAGE | 2 | FERRITE | - | - | - | - | 0.016 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | 105 °C | -20 °C | - | 11.5 mm | - | 13.9 mm | Radial | - | Obsolete | Yes | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | - | - | - | - | 20% | e2 | - | - | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | TR | - | 1 | - | Cylindrical | compliant | - | - | 3.5 mm | 5 mm | 0.6 mm | - | 0.01 MHz | - | POWER INDUCTOR | RADIAL | - | GENERAL PURPOSE INDUCTOR | - | - | NO | 4.8 A | 3.9 µH | - | - | - | - | - | - | - | ||
![]() ELC09D331E Panasonic Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ELESN390KA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | NO | WIRE | CYLINDRICAL PACKAGE | 2 | - | - | - | - | - | 1.99 Ω | PANASONIC CORP | - | - | - | - | - | - | - | - | - | 80 °C | -20 °C | 2216 | - | 8.5 mm | 5.6 mm | Radial | 4 mm | Obsolete | No | 9 MHz | - | - | - | - | - | - | - | 10% | - | - | - | - | EAR99 | - | - | - | - | 8504.50.80.00 | - | - | Tape | - | 1 | - | Disc | unknown | - | - | - | 5 mm | 0.5 mm | - | 2.52 MHz | - | RF INDUCTOR | RADIAL | 40 | GENERAL PURPOSE INDUCTOR | - | 2216 | NO | 0.223 A | 39 µH | - | - | - | - | - | - | - |