- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-FCR22MF Panasonic Electronic Components | 1817 |
| Datasheet | - | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | - | RECTANGULAR PACKAGE | - | 230MHz | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e2 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 190mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | 220nH | 25.2MHz | 700mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | - | 25 | - | - | - | - | - | 0.19A | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | Non-RoHS Compliant | - | ||
![]() ELC-15E101L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 3A | - | - | - | - | 4.5mm | - | 700 μm | 100μH | 10kHz | 53mOhm | - | 3A | POWER INDUCTOR | - | - | Pin | - | - | - | - | - | - | - | 10% | - | - | 3A | - | - | 16mm | 23mm | 0.906 23.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELJ-SA100KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | - | RECTANGULAR PACKAGE | FERRITE | 30MHz | - | 85°C | -20°C | Q MEASURED AT 200 MHZ | - | Tape & Reel (TR) | 2011 | SA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 18mA | TR | YES | 1 | - | Magnetic Shield | unknown | - | - | - | - | - | - | - | - | 10μH | 1MHz | 1.8Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 40 @ 5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.018A | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | RoHS Compliant | - | ||
![]() ELC-18E390L Panasonic Electronic Components | In Stock | - | - | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 18E-L | 0.748Dia 19.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 4.5A | - | - | - | 11.3mm | 3.5mm | - | 0.8 mm | 39μH | 10kHz | 28mOhm | 3.8A | 4.5A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | - | - | 4.5A | - | - | - | 25.0952mm | 0.988 25.10mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELC-15E330L Panasonic | In Stock | - | Datasheet | 17 Weeks | - | - | - | Radial | NO | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Cut Tape | - | - | - | 10% | e2 | - | - | - | 3 | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | Cylindrical | - | - | - | - | - | - | 4.5mm | - | 700 μm | 33 μH | 10kHz | - | - | 4A | POWER INDUCTOR | - | - | Pin | - | GENERAL PURPOSE INDUCTOR | - | - | - | 32mOhm | - | 10% | 33 µH | - | 4A | - | - | - | 23mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() ELC-18E332 Panasonic Electronic Components | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | - | - | Bulk | 2002 | 18E | 0.748Dia 19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 600mA | - | - | - | - | - | - | - | 3.3mH | 10kHz | 1Ohm | 330mA | 600mA | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.0952mm | 0.984 25.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELC-10E561L Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 10E | 0.394Dia 10.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 410mA | - | - | - | 5mm | - | 7mm | 0.7 mm | 560μH | 10kHz | 1.1Ohm | 230mA | 410mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | - | - | 410mA | - | - | - | 13.0048mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELL-ATV180M Panasonic Electronic Components | 5000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2011 | V | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | - | Rectangular | - | 2.5A | - | - | - | - | - | - | - | 18μH | 100kHz | 38mOhm | - | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3939 | - | - | - | - | - | - | - | - | - | 4.2mm | 0.177 4.50mm | - | - | ROHS3 Compliant | - | ||
![]() ELJ-SA221KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | Ferrite | 4MHz | - | - | - | - | - | Tape & Reel (TR) | 2011 | SA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 85°C | -20°C | 8504.50.80.00 | - | - | Shielded | - | 2.7mm | - | - | 5mA | Not | 2520 | 1008 | - | - | - | - | 220μH | 100kHz | 12Ohm Max | 10mA | 5mA | - | - | 40 @ 1.5MHz | - | - | - | - | - | - | - | - | - | - | 5mA | - | - | - | - | 2.1844mm | 0.094 2.40mm | No | - | RoHS Compliant | Lead Free | ||
![]() ELJ-FCR68MF Panasonic Electronic Components | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | - | 135MHz | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e2 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Molded Chip | - | 140mA | - | 2520 | 1008 | - | - | - | - | 680nH | 25.2MHz | 1.25Ohm Max | 130mA | 140mA | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | - | 25 | - | - | 25 | - | - | - | - | - | - | - | - | - | - | 2.2098mm | 0.071 1.80mm | No | - | RoHS Compliant | - | ||
![]() ETQ-P4LR24AFM Panasonic Electronic Components | 20000 |
| - | 16 Weeks | Copper, Tin | Surface Mount, Through Hole | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | METAL COMPOSITE | - | - | 130°C | -40°C | DCR IS MEASURED AT 7% TOLERANCE | - | Tape & Reel (TR) | 2010 | PCC-M074L (MC) | 0.343Lx0.276W 8.70mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 15 INCH | YES | 1 | 7.3mm | Rectangular | - | 24A | - | - | - | 3.6mm | - | - | - | 240nH | 100kHz | 1mOhm | 6.7A | 24A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | 20% | - | - | - | 1mOhm | - | - | 3.9878mm | 0.157 4.00mm | No | - | ROHS3 Compliant | - | ||
![]() ELC-6GN4R7N Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | N | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 1.65A | - | - | - | - | - | - | - | 4.7μH | 100kHz | 94mOhm | - | 1.3A | - | - | - | - | - | - | - | - | 2424 | - | - | - | - | - | - | - | - | - | - | 0.063 1.60mm | - | - | RoHS Compliant | - | ||
![]() ELL-6GG100M Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | L BEND | 2 | - | - | FERRITE | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2002 | G | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 170mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.3mm | - | - | 1A | Not | - | - | - | - | - | - | 10μH | 100kHz | 170mOhm | - | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 900mA | - | - | - | - | 20% | - | 1A | 1A | - | 100kHz | - | 1.6mm | 0.063 1.60mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELL-ATV101M Panasonic Electronic Components | 13500 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | - | - | Tape & Reel (TR) | 2006 | V | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 18mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 10.5mm | Rectangular | - | 1A | Not | - | - | - | - | - | - | 100μH | 100kHz | 180mOhm | 840mA | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3939 | - | - | 20% | - | 1A | 1A | - | - | - | 4.4958mm | 0.177 4.50mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELL-6UH271M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | 400.011771mg | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2006 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.2Ohm | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 370mA | Not | - | - | - | - | - | - | 270μH | 100kHz | 1.2Ohm | 1.7A | 370mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 370mA | 370mA | 1.2Ohm | 100kHz | - | 5mm | 0.197 5.00mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ELJ-FA150JF Panasonic Electronic Components | 15830 | - | Datasheet | - | - | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | - | RECTANGULAR PACKAGE | - | 30MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 120mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 15μH | 2.52MHz | 2.8Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | - | - | - | 0.12A | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | RoHS Compliant | - | ||
![]() ELL-CTV150M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 2006 | V | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 105°C | -40°C | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 12.5mm | Rectangular | - | 3.1A | Not | - | - | - | - | - | - | 15μH | 100kHz | 25mOhm | 1.6A | 3.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | - | 20% | - | 3.1A | 3.1A | - | 100kHz | - | 4.5mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-09D821F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.6Ohm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 300mA | Not | - | - | 5mm | 4mm | - | - | 820μH | 10kHz | 1.6Ohm | 160mA | 300mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 300mA | - | 1.6Ohm | - | 9.5mm | 8.9mm | 0.350 8.90mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELC-09D562F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 12.6Ohm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 110mA | Not | - | - | 5mm | 4mm | - | - | 5.6mH | 10kHz | 12.6Ohm | - | 110mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 110mA | - | 12.6Ohm | - | 9.5mm | 8.9mm | 0.350 8.90mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELL-ATV2R2N Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2011 | V | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 10.5mm | Rectangular | - | 6.2A | Not | 3225 | 1210 | - | - | - | - | 2.2μH | 100kHz | 6.3mOhm | 170mA | 6.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3939 | - | - | - | - | 6.2A | - | - | - | - | 4.4958mm | 0.177 4.50mm | No | - | ROHS3 Compliant | Lead Free |