- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELL-ATV2R2N Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2011 | V | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 10.5mm | Rectangular | - | 6.2A | Not | 3225 | 1210 | - | - | - | 2.2μH | 100kHz | 6.3mOhm | 170mA | 6.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3939 | - | - | 6.2A | - | - | - | - | 4.4958mm | 0.177 4.50mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELJ-FC1R8KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | - | RECTANGULAR PACKAGE | - | 85MHz | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 160mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | 1.8μH | 7.96MHz | 950mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | 25 | - | - | - | - | 0.16A | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | - | ||
![]() ELL-8TP470MB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | Ferrite | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2015 | P | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 8.5mm | Rectangular | - | 1.5A | Not | - | - | - | - | - | 47μH | 100kHz | 100mOhm | - | 1.5A | - | DUAL ENDED | - | - | - | - | 1.4A | - | 3131 | - | 20% | 1.5A | 1.5A | 100mOhm | - | - | 5mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELL-ATV390M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2011 | V | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 10.5mm | Rectangular | - | 1.6A | Not | - | - | - | - | - | 39μH | 100kHz | 74mOhm | 3.3A | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3939 | - | - | 1.6A | - | - | - | - | 4.4958mm | 0.177 4.50mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELL-6SH180M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2006 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 1A | Not | - | - | - | - | - | 18μH | 100kHz | 130mOhm | 180mA | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 1A | 1A | 130mOhm | 100kHz | - | 3.3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELL-6UH100M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | DCR IS MEASURED AT 20 % TOLERANCE | - | Tape & Reel (TR) | 2008 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | 1.8A | TR, Embossed | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 10μH | - | 63mOhm | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2424 | 1.8A | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-18B3R3L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 10mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 18mm | Cylindrical | - | 8.5A | Not | - | - | 7.5mm | - | 1 mm | 3.3μH | 10kHz | 10mOhm | 6.5A | 8.5A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 20% | 8.5A | 8.5A | 10mOhm | 10kHz | 18mm | 27mm | 1.063 27.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-18B4R7L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 12mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 18mm | Cylindrical | - | 7.8A | Not | - | - | 7.5mm | - | 1 mm | 4.7μH | 10kHz | 12mOhm | 5.9A | 7.8A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 20% | 7.8A | 7.8A | 12mOhm | 10kHz | 18mm | 27mm | 1.063 27.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELL-6RH221M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | DCR IS MEASURED AT 20 % TOLERANCE | - | Tape & Reel (TR) | 2006 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 200mA | TR, Embossed | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 220μH | - | 2.3Ohm | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 2424 | 0.2A | - | - | - | - | - | - | - | 0.110 2.80mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-16B3R3L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | - | DC RESISTANCE IS MEASURED AT 30% TOLERANCE | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±25% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 12mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 8.5A | Not | - | - | 7.5mm | 4.5mm | 1 mm | 3.3μH | 10kHz | 12mOhm | 5.6A | 8.5A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 25% | 8.5A | - | 12mOhm | 10kHz | - | 23mm | 0.906 23.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELC-16B392L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | - | - | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.4Ohm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 420mA | Not | - | - | 7.5mm | 4.5mm | 1 mm | 3.9mH | 10kHz | 2.4Ohm | - | 420mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | 420mA | 420mA | 2.4Ohm | 10kHz | - | 23mm | 0.906 23.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELL-6SH270M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2006 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 260mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 800mA | Not | - | - | - | - | - | 27μH | 100kHz | 160mOhm | - | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 800mA | 800mA | 160mOhm | - | - | 3.3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ELJ-PE5N6KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4.6GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PE | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 2.1A | - | 1608 | 0603 | - | - | - | 5.6nH | 100MHz | 55mOhm Max | - | 2.1A | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELC-09D5R6F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 19mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 2.9A | Not | - | - | 5mm | 4mm | 600 μm | 5.6μH | 10kHz | 19mOhm | 2A | 2.9A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 2.9A | - | 19mOhm | - | 9.5mm | 8.9mm | 0.350 8.90mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELL-6UH560M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2005 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 210mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 800mA | Not | - | - | - | - | - | 56μH | 100kHz | 210mOhm | 650mA | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 800mA | - | 210mOhm | 100kHz | - | 5mm | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELJ-EA221KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | Ferrite | 5MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | EA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.7mm | Magnetic Shield | - | 35mA | Not | 3225 | 1210 | - | - | - | 220μH | 796kHz | 5.5Ohm Max | 45mA | 35mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | - | 35mA | - | - | - | - | 2.1844mm | 0.094 2.40mm | No | - | RoHS Compliant | - | ||
![]() ELC-06D8R2E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | Bulk | 2006 | 06D | 0.264Dia 6.70mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 1.8A | - | - | - | 4mm | - | - | 8.2μH | 10kHz | 48mOhm | 950mA | 1.8A | - | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | 10.5mm | 0.394 10.00mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELL-4GG1R8N Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | 47.995743mg | - | FERRITE | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2008 | G | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 71mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 4mm | - | - | 1.55A | - | - | - | - | - | - | 1.8μH | 100kHz | 71mOhm | - | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1515 | - | 30% | - | 1.55A | - | 100kHz | - | 1.4mm | 0.055 1.40mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELL-CTV270M Panasonic Electronic Components | 500 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 2008 | V | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 43mOhm | Tin (Sn) | 105°C | -40°C | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 12.5mm | Rectangular | - | 2.3A | Not | - | - | - | - | - | 27μH | 100kHz | 43mOhm | 1.1A | 2.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | 20% | 2.3A | 2.3A | - | 100kHz | - | 4.5mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELJ-PC1R0MF Panasonic Electronic Components | 1040 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | J BEND | 2 | - | RECTANGULAR PACKAGE | Ferrite | 95MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2006 | PC | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Molded Chip | - | 475mA | Not | 2520 | 1008 | - | - | - | 1μH | 7.96MHz | 450mOhm Max | 175mA | 475mA | RF INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | - | - | 10 | - | - | 20% | 475mA | 475mA | - | - | - | 1.5748mm | 0.071 1.80mm | No | No SVHC | RoHS Compliant | Lead Free |