- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-NC68NJF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | - | - | RECTANGULAR PACKAGE | - | 590MHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 190mA | TR | NO | 1 | - | Chip | unknown | - | - | - | - | - | - | - | 68nH | 100MHz | 680mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | - | - | - | 0.19A | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ELC-10D5R6E Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | - | - | Bulk | 2006 | 10D | 0.512Dia 13.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | Through Hole | EAR99 | Wirewound | 21mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.5mm | - | - | 4.3A | - | - | - | 5mm | - | 800 μm | 5.6μH | 10kHz | 21mOhm | 3.4A | 4.3A | - | - | - | Radial | - | - | - | - | - | - | 20% | - | 4.3A | - | - | 10mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-15E103L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 300mA | - | - | - | - | 4.5mm | 700 μm | 10mH | 10kHz | 4.6Ohm | 1.1A | 300mA | POWER INDUCTOR | - | - | Pin | - | - | - | - | - | - | 10% | - | 300mA | - | - | - | 23mm | 0.906 23.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELJ-FB151JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 2 | - | - | - | Ferrite | 5.5MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 3.4mm | - | - | 95mA | Not | 4532 | 1812 | - | - | - | 150μH | 100kHz | 11Ohm Max | 580mA | 95mA | - | - | 40 @ 1.5MHz | - | - | - | - | 40 | - | - | 5% | 95mA | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() ELL-6RH7R5M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2011 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 1.25A | Not | - | - | 4mm | - | - | 7.5μH | 100kHz | 80mOhm | - | 1.25A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 1.25A | 1.25A | 80mOhm | - | - | 2.8mm | 0.110 2.80mm | - | - | - | No SVHC | Non-RoHS Compliant | - | ||
![]() ELG-TEA3R3NA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | 50MHz | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | ELGTEA | 0.079Lx0.049W 2.00mmx1.25mm | ±30% | - | - | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, PUNCHED, 7 INCH | YES | 1 | 1.25mm | Rectangular | - | 800mA | - | 2012 | 0805 | - | - | - | 3.3μH | 1MHz | 250mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 30% | - | - | - | - | - | 1mm | 0.039 1.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELJ-FC180KF Panasonic Electronic Components | 1619 |
| Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 15.989131mg | - | - | 25MHz | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.2mm | - | - | 65mA | Not | 2520 | 1008 | - | - | - | 18μH | 2.52MHz | 5.4Ohm Max | 285mA | 65mA | - | - | 25 @ 2.52MHz | - | - | - | - | 25 | - | - | - | 65mA | - | - | - | - | 2.2098mm | 0.071 1.80mm | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() ELJ-FAR82MF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | Ferrite | 125MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.7mm | - | - | 245mA | Not | 3225 | 1210 | - | - | - | 820nH | 25.2MHz | 610mOhm Max | 170mA | 245mA | - | - | 25 @ 25.2MHz | - | - | - | - | 25 | - | - | - | 245mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ELJ-SA181KF Panasonic Electronic Components | 42440 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | - | RECTANGULAR PACKAGE | Ceramic, Ferrite | 5MHz | - | - | - | Q MEASURED AT 1.5 MHZ | - | Tape & Reel (TR) | 2011 | SA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Copper (Sn/Cu) | 85°C | -20°C | 8504.50.80.00 | - | TR | YES | 1 | 2.7mm | Magnetic Shield | - | 5mA | Not | 1608 | 0603 | - | - | - | 180μH | 100kHz | 11Ohm Max | 970mA | 5mA | RF INDUCTOR | DUAL ENDED | 40 @ 1.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | 5mA | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | RoHS Compliant | - | ||
![]() ELJ-SC820KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | 1008 (2520 Metric) | - | - | - | 13MHz | - | - | - | - | - | Tape & Reel (TR) | 2011 | SC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 85°C | -20°C | - | 14mA | - | Shielded | - | - | - | - | 14mA | - | 2520 | 1008 | - | - | - | 82μH | 2.52MHz | 7.4Ohm Max | 17mA | 14mA | - | - | 25 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | 2.4892mm | 2.0066mm | - | - | Non-RoHS Compliant | - | ||
![]() ELC-15E472L Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 430mA | - | - | - | - | 4.5mm | 700 μm | 4.7mH | 10kHz | 2.4Ohm | 390mA | 430mA | POWER INDUCTOR | - | - | Pin | - | - | - | - | - | - | 10% | - | 430mA | - | - | 16mm | 23mm | 0.906 23.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ELL-6PG680M Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | L BEND | 2 | - | - | - | FERRITE | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | - | G | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 700mOhm | Tin (Sn) | - | - | 8504.50.80.00 | 500mA | TR, Embossed | YES | 1 | 6.3mm | - | - | 420mA | Not | - | - | - | - | - | 68μH | 100kHz | 700mOhm | 1.6A | 420mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 500mA | - | - | 100kHz | - | 2mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ELJ-FB181JF Panasonic Electronic Components | 7081 |
| Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | - | 15.989131mg | - | Ferrite | 5.1MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 3.4mm | - | - | 85mA | Not | 4532 | 1812 | - | - | - | 180μH | 100kHz | 13Ohm Max | 110mA | 85mA | - | - | 40 @ 1.5MHz | - | - | - | - | 40 | - | - | - | 85mA | - | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | No | - | RoHS Compliant | - | ||
![]() ELL-ATV221M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | - | - | Tape & Reel (TR) | 2006 | V | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 36mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 10.5mm | Rectangular | - | 700mA | Not | - | - | - | - | - | 220μH | 100kHz | 360mOhm | 1.2A | 700mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3939 | - | 20% | 700mA | - | - | - | - | 4.5mm | 0.177 4.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ETQ-P6F2R9LFA Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 2006 | PCC-F126F (N6) | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e3/e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN COPPER | 150°C | -40°C | 8504.50.80.00 | - | TR | NO | 1 | 12.8mm | Choke Coil | - | 9.3A | Not | - | - | - | - | - | 2.9μH | 100kHz | 6.48mOhm Max | 10.8A | 9.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 12A | - | 1212-57M | - | - | 9.3A | - | - | - | - | 5.7mm | 0.224 5.70mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ELJ-PE8N2KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 3.5GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PE | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | 1.7A | TR | Unshielded | 1 | - | Chip | - | - | - | - | - | - | - | - | 8.2nH | 100MHz | 60mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | - | 9 | - | - | - | - | 1.7A | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ELC11D331F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Copper, Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | - | Bulk | 2006 | ELC11D | 0.453Dia 11.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 350mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 1A | Not | - | - | 5mm | 4mm | 600 μm | 330μH | 10kHz | 350mOhm | - | 1A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | 1A | 1A | 350mOhm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() ELL-6PG101M Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | L BEND | 2 | - | - | - | FERRITE | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2008 | G | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1Ohm | - | - | - | 8504.50.80.00 | 400mA | TR, Embossed | YES | 1 | 6.3mm | - | - | 380mA | Not | - | - | - | - | - | 100μH | 100kHz | 1Ohm | 1.5A | 380mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 400mA | - | - | 100kHz | - | 2mm | 0.079 2.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ELJ-QF1N0DF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 793.786648μg | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | - | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 400mA | - | 1005 | 0402 | - | - | - | 1nH | 100MHz | 50mOhm Max | 400mA | 400mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | - | - | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ELC11D181F Panasonic Electronic Components | 5 |
| Datasheet | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | - | Bulk | 2006 | ELC11D | 0.453Dia 11.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 200mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 1.3A | Not | - | - | 5mm | - | - | 180μH | 10kHz | 200mOhm | - | 1.3A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | 1.3A | 1.3A | 200mOhm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | No | No SVHC | RoHS Compliant | - |