- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | Brand | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Q Minimum | Risk Rank | RoHS | Rohs Code | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Core Type | Product | Saturation Current | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELT-3KN004B Panasonic | 1000 | - | - | 10 Weeks | - | - | - | - | YES | FLAT | - | - | CYLINDRICAL PACKAGE | 2 | - | Panasonic | 125 Ω | 1000 | - | PANASONIC CORP | Panasonic | ELT3KN004B | - | 1.7 mA | 125 Ohms | + 85 C | - 20 C | PCB Mount | - | - | 2213 | 1.5 mm | 5.5 mm | SMT | 3.3 mm | Active | - | 5.29 | Details | Yes | DCR IS MEASURED AT 10% TOLERANCE | 0.007055 oz | - | MouseReel | - | ELT-3KN | - | 40 % | e2 | - | - | - | - | Standard | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | Power | 8504.50.80.00 | Inductors, Chokes & Coils | - | TR, Embossed, 7 Inch | Unshielded | 1 | - | Chip | compliant | - | - | SMD/SMT | - | - | - | - | - | - | 14 mH | 100 kHz | - | - | - | DC-DC CONVERTER | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | Fixed Inductors | 2213 | NO | 0.0017 A | 40 | 14000 µH | - | 1.7 mA | - | - | Wirewound | Power Inductors | - | Power Inductors - SMD | 5.7 | 3.5 mm | - | 1.5 mm | - | 5.5 mm | 3.3 mm | - | - | - | - | ||
![]() ELL-ATP330MB Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | 2A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 33μH | - | 59mOhm | - | - | - | - | - | - | - | - | 1.8A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELC-06D2R2E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Copper, Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | FERRITE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 06D | 0.264Dia 6.70mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | Through Hole | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | - | NO | 1 | - | - | - | 3.4A | Not | - | - | - | 4mm | - | - | 650 μm | 2.2μH | 10kHz | 26mOhm | 2A | 3.4A | - | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | 3.4A | - | - | - | - | - | - | - | - | - | 6.7mm | 10.5mm | 0.394 10.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELJ-RF5N6ZFB Panasonic Electronic Components | 437200 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 793.786648μg | RECTANGULAR PACKAGE | - | - | - | - | - | 4.6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | TR, Embossed, 7 Inch | NO | 1 | 550μm | Chip | - | 340mA | Not | - | 1005 | 0402 | - | - | - | - | 5.6nH | 100MHz | 190mOhm Max | 320mA | 340mA | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | 8 | - | - | - | - | - | - | 340mA | - | - | - | - | - | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ELC-18E101L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | 105°C | -20°C | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | Bulk | - | 18E-L | 0.748Dia 19.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Cylindrical | - | 3A | Not | - | - | - | 11.3mm | 3.5mm | - | 0.8 mm | 100μH | 10kHz | 44mOhm | 5.4A | 3A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 10% | - | 3A | 3A | - | - | - | - | - | - | - | - | - | 25.0952mm | 0.988 25.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELC-10D390E Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 10D | 0.512Dia 13.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 54mOhm | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | - | NO | 1 | 10.5mm | - | - | 2.7A | - | - | - | - | 5mm | - | - | 800 μm | 39μH | 10kHz | 54mOhm | 1.6A | 2.7A | - | - | - | Radial | - | - | - | - | - | - | - | - | 10% | - | - | 2.7A | - | - | - | - | - | - | - | - | 13mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-09D561F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -20°C | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.1Ohm | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Cylindrical | - | 360mA | Not | - | - | - | 5mm | 4mm | - | - | 560μH | 10kHz | 1.1Ohm | 190mA | 360mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 360mA | - | 1.1Ohm | - | - | - | - | - | - | - | 9.5mm | 8.9mm | 0.350 8.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELC11D2R7F Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | ELC11D | 0.453Dia 11.50mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 14mOhm | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Cylindrical | - | 5.1A | Not | - | - | - | 5mm | - | - | - | 2.7μH | 10kHz | 14mOhm | - | 5.1A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 20% | - | 5.1A | 5.1A | 14mOhm | 10kHz | - | - | - | - | - | - | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ELL-4LG151MA Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | Tape & Reel (TR) | 2012 | G | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | TR, Embossed | YES | 1 | 4mm | - | - | 220mA | Not | - | - | - | - | - | - | - | 150μH | 100kHz | 3Ohm | - | 220mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 1515 | - | - | - | - | 220mA | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ELC-12E150L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 12E | 0.531Dia 13.50mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Cylindrical | - | 3.2A | - | - | - | - | 7mm | 3.5mm | - | - | 15μH | 10kHz | 28mOhm | 2A | 3.2A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 20% | - | - | 3.2A | - | - | - | - | - | - | - | - | - | 18.4912mm | 0.768 19.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-10E331L Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -20°C | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | Bulk | - | 10E | 0.394Dia 10.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Cylindrical | - | 520mA | - | - | - | - | 5mm | - | 7mm | 0.7 mm | 330μH | 10kHz | 660mOhm | 310mA | 520mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 10% | - | - | 520mA | - | - | - | - | - | - | - | - | - | 13.0048mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELL-4LG1R5NA Panasonic Electronic Components | 2950 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | Tape & Reel (TR) | - | G | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | TR, Embossed | YES | 1 | 4mm | - | - | 1.8A | - | - | - | - | - | - | - | - | 1.5μH | 100kHz | 48mOhm | - | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.7A | - | - | 1515 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ELJ-NC82NKF Panasonic Electronic Components | 1632 |
| Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | - | - | - | - | 520MHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2005 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | 2.2mm | - | - | 185mA | - | - | 3225 | 1210 | - | - | - | - | 82nH | 100MHz | 730mOhm Max | 110mA | 185mA | - | - | 15 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | - | No | - | RoHS Compliant | - | ||
![]() ELL-5PRR47N Panasonic Electronic Components | 30000 | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | R | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 12mOhm | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 5.2mm | - | - | 3.9A | Not | - | - | - | 1.8mm | - | - | - | 470nH | 100kHz | 12mOhm | 3A | 5.5A | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | 3.9A | 3.9A | 12mOhm | - | - | - | - | - | - | - | - | 1.85mm | 0.079 2.00mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() ELJ-ND1R0KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 80MHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | TR | NO | 1 | 1.55mm | Chip | - | 120mA | - | - | 2012 | 0805 | - | - | - | - | 1μH | 7.96MHz | 3.88Ohm Max | 275mA | 120mA | - | - | 8 @ 7.96MHz | - | 8 | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2446mm | 0.057 1.45mm | - | - | No | - | RoHS Compliant | - | ||
![]() ELC-15E181L Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | 105°C | -20°C | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Cylindrical | - | 2.3A | - | - | - | - | - | 4.5mm | - | 700 μm | 180μH | 10kHz | 100mOhm | 2A | 2.3A | POWER INDUCTOR | - | - | Pin | - | - | - | - | - | - | - | - | 10% | - | - | 2.3A | - | - | - | - | - | - | - | - | 16mm | 23mm | 0.906 23.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELJ-ND82NKF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | 1.1GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | 330mA | TR | NO | 1 | - | Chip | compliant | - | - | - | - | - | - | - | - | - | 82nH | 100MHz | 630mOhm Max | - | - | - | - | 15 @ 100MHz | - | 15 | - | - | - | - | - | - | 0.33A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.057 1.45mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELC-10E820L Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -20°C | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | Bulk | - | 10E | 0.394Dia 10.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Cylindrical | - | 1A | - | - | - | - | 5mm | - | 7mm | 0.7 mm | 82μH | 10kHz | 190mOhm | 540mA | 1A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 10% | - | - | 1A | - | - | - | - | - | - | - | - | - | 13.0048mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-12E221L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -20°C | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | Bulk | - | 12E | 0.531Dia 13.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Cylindrical | - | 910mA | - | - | - | - | 7mm | 3.5mm | - | 700 μm | 220μH | 10kHz | 220mOhm | 520mA | 910mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 10% | - | - | 910mA | - | - | - | - | - | - | - | - | 13mm | 18.5mm | 0.768 19.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-12E332L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | -20°C | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | - | Bulk | - | 12E | 0.531Dia 13.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | 8504.50.80.00 | - | - | - | YES | 1 | - | Cylindrical | - | 240mA | - | - | - | - | 7mm | 3.5mm | - | - | 3.3mH | 10kHz | 3.9Ohm | 130mA | 240mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 10% | - | - | 240mA | - | - | - | - | - | - | - | - | - | 18.4912mm | 0.768 19.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |