- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Saturation Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELC-18E680L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | Ferrite | 105°C | -20°C | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 18E-L | 0.748Dia 19.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 3.6A | - | - | - | 11.3mm | 3.5mm | - | 0.8 mm | 68μH | 10kHz | 36mOhm | 350mA | 3.6A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | - | - | 3.6A | - | - | - | - | 25.0952mm | 0.988 25.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELJFA1R2JF Panasonic | 28000 | - | - | 52 Weeks, 2 Days | - | - | - | - | YES | WRAPAROUND | - | 15.989131 mg | RECTANGULAR PACKAGE | 2 | Ferrite | 0.75 Ω | - | PANASONIC CORP | Panasonic Electronic Components | ELJFA1R2JF | FA | - | - | - | Obsolete | 5.57 | Compliant | Yes | 100 MHz | - | - | Tape & Reel | - | - | - | 5 % | e2 | Yes | - | - | - | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | - | 1 | 2.7 mm | - | unknown | - | - | - | - | - | - | - | - | 1.2 µH | 7.96 MHz | 40 mΩ | - | 215 mA | RF INDUCTOR | DUAL ENDED | - | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | - | NO | 0.215 A | - | 1.2 µH | - | - | - | - | - | - | 2.2 mm | - | 3.2 mm | 2.5 mm | No | - | - | - | - | ||
![]() ELJ-PA3R3MF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | - | - | - | 42MHz | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2013 | PA2 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded Chip | unknown | 750mA | - | 3225 | 1210 | - | - | - | - | 3.3μH | 1MHz | 190mOhm | - | 400mA | RF INDUCTOR | DUAL ENDED | - | - | - | - | 690mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ELL-6GG1R5N Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | L BEND | 2 | - | - | - | FERRITE | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | G | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 36mOhm | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.3mm | - | - | 2.25A | - | - | - | - | - | - | - | 1.5μH | 100kHz | 36mOhm | - | 2.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 30% | - | - | 2.25A | - | 100kHz | - | - | 1.6mm | 0.063 1.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELJ-NCR15JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | J BEND | 2 | - | RECTANGULAR PACKAGE | - | - | - | 340MHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | - | 160mA | Not | 2520 | 1008 | 1.5mm | - | - | - | 150nH | 25.2MHz | 980mOhm Max | 125mA | 160mA | RF INDUCTOR | DUAL ENDED | 10 @ 25.2MHz | - | 10 | - | - | 10 | - | - | - | 5% | - | 160mA | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ETQ-P2H1R8BFA Panasonic Electronic Components | 20000 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | PCC-D125H (NX2) | 0.512Lx0.508W 13.00mmx12.90mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 150°C | -40°C | - | 8504.50.80.00 | - | - | Shielded | - | 13.4mm | - | - | 14A | Not | - | - | - | - | - | - | 1.83μH | 100kHz | 3.48mOhm Max | 16A | 14A | - | - | - | - | - | - | - | - | - | - | - | - | - | 14A | - | - | - | - | - | 4.9mm | 0.193 4.90mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELL-6UH150M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 79mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 1.6A | Not | - | - | - | - | - | - | 15μH | 100kHz | 79mOhm | 800mA | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 1.6A | 1.6A | 79mOhm | 100kHz | - | - | 5mm | 0.197 5.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-18B120L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | Ferrite | 105°C | - | - | - | - | - | - | - | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 18mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 18mm | Cylindrical | - | 6A | Not | - | - | 7.5mm | - | - | 1 mm | 12μH | 10kHz | 18mOhm | 4.3A | 6A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 20% | - | 6A | 6A | 18mOhm | 10kHz | - | 16mm | 27mm | 1.063 27.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-SA680KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | 15.989131mg | RECTANGULAR PACKAGE | - | Ferrite | - | 12MHz | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 1.5 MHZ | - | Tape & Reel (TR) | 2011 | SA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Copper (Sn/Cu) | 85°C | -20°C | - | 8504.50.80.00 | - | TR | YES | 1 | 2.7mm | Magnetic Shield | - | 6mA | Not | 3225 | 1210 | - | - | - | - | 68μH | 1MHz | 5Ohm Max | 13mA | 6mA | RF INDUCTOR | DUAL ENDED | 40 @ 1.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | - | 6mA | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ELC-18B270L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | Ferrite | 105°C | - | - | - | - | - | - | - | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 28mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 18mm | Cylindrical | - | 4.8A | Not | - | - | 7.5mm | - | - | 1 mm | 27μH | 10kHz | 28mOhm | 3.2A | 4.8A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | - | 4.8A | 4.8A | 28mOhm | 10kHz | - | 18mm | 27mm | 1.063 27.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELL-6PG330M Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | L BEND | 2 | - | - | - | FERRITE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | G | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 300mOhm | Tin (Sn) | 85°C | -40°C | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.3mm | - | - | 700mA | Not | - | - | - | - | - | - | 33μH | 100kHz | 300mOhm | 730mA | 750mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 750mA | 750mA | - | 100kHz | - | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELL-CTV181M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | V | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 270mOhm | Tin (Sn) | 105°C | -40°C | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 12.5mm | Rectangular | - | 930mA | Not | - | - | - | - | - | - | 180μH | 100kHz | 270mOhm | 580mA | 930mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4747 | - | - | 20% | - | 930mA | 930mA | - | 100kHz | - | - | 4.5mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-10E8R2L Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | - | - | - | - | 105°C | -20°C | - | - | - | - | - | - | - | Bulk | 2012 | 10E | 0.394Dia 10.00mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 2.5A | - | - | - | 5mm | - | 7mm | 0.7 mm | 8.2μH | 10kHz | 35mOhm | 1.9A | 2.5A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 20% | - | - | 2.5A | - | - | - | - | 13.0048mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-06D220E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | FERRITE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 06D | 0.264Dia 6.70mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | - | 1.2A | - | - | - | 3mm | 4mm | - | 650 μm | 22μH | 10kHz | 76mOhm | 700mA | 1.2A | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 6.7mm | 10.5mm | 0.394 10.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-15E120L Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | Ferrite | 105°C | -20°C | - | - | - | - | - | - | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 5.1A | - | - | - | - | 4.5mm | - | 700 μm | 12μH | 10kHz | 19mOhm | 4.7A | 5.1A | POWER INDUCTOR | - | - | Pin | - | - | - | - | - | - | - | 20% | - | - | 5.1A | - | - | - | - | 23mm | 0.906 23.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ETQ-P4M220YFN Panasonic Electronic Components | 500 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | DCR IS MEASURED AT 10 % TOLERANCE | -40°C~150°C | Tape & Reel (TR) | - | PCC-M0645M | 0.256Lx0.236W 6.50mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 2.9A | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | 22μH | 0.1MHz | 138.8mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 6A | - | 2624 | - | 2.9A | 20% | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELJ-FA820JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | - | Ceramic, Ferrite | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 2.7mm | Molded Chip | - | 60mA | Not | 3225 | 1210 | - | - | - | - | 82μH | 2.52MHz | 10Ohm Max | 800mA | 60mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | - | - | - | 60mA | - | - | - | 800mA | - | 2.2mm | 0.094 2.40mm | - | - | No | - | RoHS Compliant | Contains Lead | - | ||
![]() ELC-12E220L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | - | - | - | - | 105°C | -20°C | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 12E | 0.531Dia 13.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 2.8A | - | - | - | 7mm | 3.5mm | - | - | 22μH | 10kHz | 33mOhm | 1.7A | 2.8A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | - | - | 2.8A | - | - | - | - | 18.4912mm | 0.768 19.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-16B180L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | - | - | - | - | 105°C | - | - | - | - | - | - | - | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 28mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 5.1A | Not | - | - | 7.5mm | 4.5mm | - | 1 mm | 18μH | 10kHz | 28mOhm | 3.2A | 5.1A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 20% | - | 5.1A | 5.1A | 28mOhm | 10kHz | - | - | 23mm | 0.906 23.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-10E151L Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | - | - | - | - | 105°C | -20°C | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 10E | 0.394Dia 10.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 830mA | - | - | - | 5mm | - | 7mm | 0.7 mm | 150μH | 10kHz | 260mOhm | 450mA | 830mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | - | - | 830mA | - | - | - | - | 13.0048mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |