- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-RF12NGFB Panasonic Electronic Components | 3500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 2.8GHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | TR, Embossed, 7 Inch | NO | 1 | 550μm | Chip | 320mA | Not | 1005 | 0402 | - | - | - | 12nH | 100MHz | 450mOhm Max | 170mA | 320mA | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | 8 | - | - | - | - | 320mA | - | - | - | - | 500μm | 0.022 0.55mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ELT-3KN018B Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | FLAT | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | DCR IS MEASURED AT 10% TOLERANCE | -20°C~85°C | Tape & Reel (TR) | - | 3KN | 0.130Lx0.130W 3.30mmx3.30mm | ±40% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR, Embossed, 7 Inch | NO | 1 | - | Chip | 1.9mA | - | - | - | - | - | - | 35mH | 1kHz | 235Ohm | - | 1.9mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | 2213 | - | - | - | - | - | - | - | - | 2.0066mm | 0.087 2.20mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELC-12D562E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Radial, Surface Mount, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | - | - | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 4.08Ohm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | NO | 1 | 12.5mm | Cylindrical | 340mA | Not | - | - | 7.5mm | 3.5mm | 0.8 mm | 5.6mH | 10kHz | 4.08Ohm | 4.8A | 340mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | - | 340mA | - | - | 10kHz | - | 16.5mm | 0.650 16.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELL-4GG2R2N Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | FERRITE | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2008 | G | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 88mOhm | Tin (Sn) | - | - | 8504.50.80.00 | TR, Embossed | YES | 1 | 4mm | - | 1.7A | Not | - | - | - | - | - | 2.2μH | 100kHz | 88mOhm | 450mA | 1.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1515 | - | 30% | - | 1.4A | 1.4A | - | 100kHz | - | 1.4mm | 0.055 1.40mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELC-10D392E Panasonic Electronic Components | In Stock | - | Datasheet | 16 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | - | - | Bulk | 2006 | 10D | 0.512Dia 13.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3.5Ohm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | NO | 1 | 10.5mm | - | 260mA | Not | - | - | 5mm | - | 800 μm | 3.9mH | 10kHz | 3.5Ohm | - | 260mA | - | - | - | Radial | - | - | - | - | - | - | 10% | - | 260mA | 260mA | - | - | 13mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-12E122L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 12E | 0.531Dia 13.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | YES | 1 | - | Cylindrical | 400mA | - | - | - | 7mm | 3.5mm | - | 1.2mH | 10kHz | 1.2Ohm | 220mA | 400mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | - | - | 400mA | - | - | - | 18.4912mm | 0.768 19.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELT-3KN162C Panasonic | In Stock | - | - | - | - | - | - | SMD/SMT | YES | FLAT | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | - | - | 10% | - | - | - | - | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | Tape, Embossed | Unshielded | 1 | - | Chip | - | - | - | - | - | - | - | 4 mH | - | - | - | 15mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 1812 | 117Ohm | - | 4000 µH | - | - | - | - | - | 1.4mm | - | 4.5mm | 3.1mm | - | - | RoHS Compliant | - | ||
![]() ELJ-NCR56JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | J BEND | 2 | - | RECTANGULAR PACKAGE | - | 145MHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | TR | NO | 1 | 2.2mm | Chip | 120mA | Not | 2520 | 1008 | 1.5mm | - | - | 560nH | 25.2MHz | 1.7Ohm Max | 75mA | 120mA | RF INDUCTOR | DUAL ENDED | 10 @ 25.2MHz | - | 10 | - | - | 10 | - | - | 5% | - | 120mA | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() ELC-3FN330M Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | N | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 105°C | -40°C | 8504.50.80.00 | TR | NO | 1 | 3.5mm | - | 260mA | - | 3225 | 1210 | - | - | - | 33μH | 100kHz | 1.9Ohm | 1A | 260mA | - | - | - | - | - | - | - | - | 1212 | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ELJ-RER15JFA Panasonic Electronic Components | 1000000 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | 1.1GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | TR | NO | 1 | 800μm | Chip | 100mA | Not | 1608 | 0603 | - | - | - | 150nH | 25.2MHz | 4.5Ohm Max | 500mA | 100mA | RF INDUCTOR | DUAL ENDED | 5 @ 25.2MHz | - | 5 | - | - | 5 | - | - | 5% | - | 100mA | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() ELL-6PG100M Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | L BEND | 2 | - | - | FERRITE | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2008 | G | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 110mOhm | Tin (Sn) | - | - | 8504.50.80.00 | TR, Embossed | YES | 1 | 6.3mm | - | 1.3A | Not | - | - | - | - | - | 10μH | 100kHz | 110mOhm | 800mA | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 1.3A | 1.3A | - | 100kHz | - | 2mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC11D3R9F Panasonic Electronic Components | 5 |
| Datasheet | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | - | Bulk | 2009 | ELC11D | 0.453Dia 11.50mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 16mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 4.8A | Not | - | - | 5mm | - | - | 3.9μH | 10kHz | 16mOhm | - | 4.8A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 20% | - | 4.8A | 4.8A | 16mOhm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ELL-6UH121M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2006 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 480mOhm | Tin (Sn) | - | - | 8504.50.80.00 | TR, Embossed | YES | 1 | 6.5mm | Rectangular | 580mA | Not | - | - | - | - | - | 120μH | 100kHz | 480mOhm | 260mA | 580mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | - | 580mA | 580mA | 480mOhm | 100kHz | - | 5mm | 0.197 5.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ELC-12E680L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 12E | 0.531Dia 13.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | YES | 1 | - | Cylindrical | 1.7A | - | - | - | 7mm | 3.5mm | 700 μm | 68μH | 10kHz | 73mOhm | 910mA | 1.7A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | - | - | 1.7A | - | - | - | 18.5mm | 0.768 19.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ETQ-PAF2R7HFA Panasonic Electronic Components | 138 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | PCC-F179F (S1) | 0.677Lx0.661W 17.20mmx16.80mm | ±30% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | 1.56mOhm | TIN/TIN COPPER | 150°C | -40°C | 8504.50.80.00 | - | NO | 1 | 16.8mm | - | 17.5A | Not | - | - | - | - | - | 2.7μH | 100kHz | 1.56mOhm Max | 17.5A | 17.5A | DC-DC CONVERTER | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 15.5A | - | - | - | 30% | - | 17.5A | - | - | - | - | 9mm | 0.354 9.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ELJ-RER18GFA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | 3.997283mg | - | - | 1GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | TR | NO | 1 | 800μm | Chip | 80mA | Not | 1608 | 0603 | 1mm | - | - | 180nH | 25.2MHz | 6.5Ohm Max | 130mA | 80mA | RF INDUCTOR | DUAL ENDED | 4 @ 25.2MHz | - | 4 | - | - | 4 | - | - | 2% | - | 80mA | - | - | - | - | 800μm | 0.031 0.80mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() ELC-12E120L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | - | - | Bulk | - | 12E | 0.531Dia 13.50mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | YES | 1 | - | Cylindrical | 3.3A | - | - | - | 7mm | 3.5mm | - | 12μH | 10kHz | 24mOhm | 2.2A | 3.3A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 20% | - | - | 3.3A | - | - | - | 18.4912mm | 0.768 19.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-18E221L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 18E-L | 0.748Dia 19.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | YES | 1 | - | Cylindrical | 2.1A | Not | - | - | 11.3mm | 3.5mm | 0.8 mm | 220μH | 10kHz | 76mOhm | 1.9A | 2.1A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | - | 2.1A | 2.1A | - | - | - | 25.0952mm | 0.988 25.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELC-18E561L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 18E-L | 0.748Dia 19.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | YES | 1 | - | Cylindrical | 1.4A | - | - | - | 11.3mm | 3.5mm | 0.8 mm | 560μH | 10kHz | 170mOhm | 6.5A | 1.4A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | - | - | 1.4A | - | - | - | 25.0952mm | 0.988 25.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELC-18E821L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 18E-L | 0.748Dia 19.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | YES | 1 | - | Cylindrical | 1.1A | - | - | - | 11.3mm | 3.5mm | 0.8 mm | 820μH | 10kHz | 210mOhm | 3.7A | 1.1A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | - | - | 1.1A | - | - | - | 25.0952mm | 0.988 25.10mm | - | - | No | No SVHC | ROHS3 Compliant | - |