- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELC-09D472F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | 120mA | - | NO | 1 | - | Cylindrical | - | - | - | - | - | - | 4mm | 5mm | 0.6 mm | 4.7mH | 0.01MHz | 11.2Ohm | - | - | POWER INDUCTOR | - | - | - | - | - | - | 0.12A | - | - | - | - | - | - | - | 0.350 8.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELJ-ND27NJF Panasonic Electronic Components | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2015 Metric) | - | - | - | 0805 (2015 Metric) | - | - | - | 2.5GHz | Non-Magnetic | - | - | - | -20°C~85°C | Cut Tape (CT) | 2002 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -20°C | Wirewound | - | 455mA | - | Unshielded | - | 1.55mm | - | - | 455mA | - | 2012 | 0805 | - | - | - | - | 27nH | 100MHz | 340mOhm Max | - | 455mA | - | - | 15 @ 100MHz | - | - | - | - | - | 5% | - | 455mA | - | - | - | 1.25mm | 0.050 1.28mm | 2.0066mm | 1.2446mm | No | Unknown | RoHS Compliant | - | ||
![]() ELC-12D152E Panasonic Electronic Components | 1945 | - | Datasheet | 17 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | - | - | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.27Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 12.5mm | Cylindrical | - | 640mA | Not | - | - | 7.5mm | 3.5mm | - | 800 μm | 1.5mH | 10kHz | 1.27Ohm | 410mA | 640mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | 10% | 640mA | 640mA | - | 10kHz | 12.5mm | 16.5mm | 0.650 16.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-12D271E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | - | - | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 270mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 12.5mm | Cylindrical | - | 1.44A | - | - | - | 7.5mm | 3.5mm | - | 800 μm | 270μH | 10kHz | 270mOhm | 940mA | 1.44A | POWER INDUCTOR | - | - | Radial | - | - | - | - | 10% | - | - | - | 10kHz | - | 16.5mm | 0.650 16.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELC-12D391E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | - | - | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 330mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | 12.5mm | Cylindrical | - | 1.32A | - | - | - | 7.5mm | 3.5mm | - | 0.8 mm | 390μH | 10kHz | 330mOhm | 860mA | 1.32A | POWER INDUCTOR | - | - | Radial | - | - | - | - | 10% | - | - | - | 10kHz | - | 16.5mm | 0.650 16.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELC-16B8R2L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | - | - | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 19mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 6.1A | Not | - | - | 7.5mm | 4.5mm | - | 1 mm | 8.2μH | 10kHz | 19mOhm | 4A | 6.1A | POWER INDUCTOR | - | - | Radial | - | - | - | - | 20% | 6.1A | 6.1A | 19mOhm | 10kHz | - | 23mm | 0.906 23.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-16B822L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | - | - | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 5.6Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 280mA | Not | - | - | 7.5mm | 4.5mm | - | 1 mm | 8.2mH | 10kHz | 5.6Ohm | - | 280mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | 10% | 280mA | 280mA | 5.6Ohm | 10kHz | - | 23mm | 0.906 23.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC11D100F Panasonic Electronic Components | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | - | Bulk | 2009 | ELC11D | 0.453Dia 11.50mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 29mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 3.5A | Not | - | - | 5mm | - | - | - | 10μH | 10kHz | 29mOhm | - | 3.5A | POWER INDUCTOR | - | - | Radial | - | - | - | - | 20% | 3.5A | 3.5A | 29mOhm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() ELC11D103F Panasonic Electronic Components | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | - | Bulk | 2006 | ELC11D | 0.453Dia 11.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 11.8Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 160mA | Not | - | - | 5mm | - | - | - | 10mH | 10kHz | 11.8Ohm | - | 160mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | 10% | 160mA | 160mA | 11.8Ohm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() ELC11D182F Panasonic Electronic Components | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | - | Bulk | 2006 | ELC11D | 0.453Dia 11.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 400mA | Not | - | - | 5mm | - | - | - | 1.8mH | 10kHz | 2Ohm | - | 400mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | 10% | 400mA | 400mA | 2Ohm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ELJ-QE5N6ZFA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | 3.997283mg | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | QE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 110mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | unknown | 600mA | - | 1608 | 0603 | 1mm | - | - | - | 5.6nH | 100MHz | 110mOhm Max | 490mA | 600mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | 15 | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ELL-6UH181M Panasonic Electronic Components | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2008 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 750mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 470mA | Not | - | - | - | - | - | - | 180μH | 100kHz | 750mOhm | - | 470mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 470mA | 470mA | 750mOhm | 100kHz | - | 5mm | 0.197 5.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELL-6UH561M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2011 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.53Ohm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 260mA | Not | - | - | - | - | - | - | 560μH | 100kHz | 2.53Ohm | - | 260mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | 260mA | - | 2.53Ohm | 100kHz | - | 5mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ELC11D122F Panasonic Electronic Components | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | - | Bulk | 2006 | ELC11D | 0.453Dia 11.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.2Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 520mA | Not | - | - | 5mm | - | - | - | 1.2mH | 10kHz | 1.2Ohm | - | 520mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | 10% | 520mA | 520mA | 1.2Ohm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() ELC11D822F Panasonic Electronic Components | In Stock | - | Datasheet | 16 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | - | Bulk | 2006 | ELC11D | 0.453Dia 11.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 10.6Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 180mA | Not | - | - | 5mm | - | - | - | 8.2mH | 10kHz | 10.6Ohm | - | 180mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | 10% | 180mA | 180mA | 10.6Ohm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ELC11D682F Panasonic Electronic Components | In Stock | - | Datasheet | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | - | Bulk | 2009 | ELC11D | 0.453Dia 11.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 7.8Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 210mA | Not | - | - | 5mm | - | - | - | 6.8mH | 10kHz | 7.8Ohm | - | 210mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | 10% | 210mA | 210mA | 7.8Ohm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() ELL-CTV271M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 2011 | V | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 400mOhm | Tin (Sn) | 105°C | -40°C | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 12.5mm | Rectangular | - | 810mA | - | - | - | - | - | - | - | 270μH | 100kHz | 400mOhm | 2.1A | 810mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4747 | - | 20% | - | - | - | 100kHz | - | 4.5mm | 0.177 4.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELC-16B103L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | - | - | - | Bulk | 2006 | 16B | 0.630Dia 16.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 6.4Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 260mA | Not | - | - | 7.5mm | 4.5mm | - | 1 mm | 10mH | 10kHz | 6.4Ohm | - | 260mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | 10% | 260mA | 260mA | 6.4Ohm | 10kHz | - | 23mm | 0.906 23.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELJ-QE3N3ZFA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | 3.997283mg | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | QE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 60mOhm | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | unknown | 800mA | - | 1608 | 0603 | 1mm | - | - | - | 3.3nH | 100MHz | 60mOhm Max | 660mA | 800mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | 15 | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | No SVHC | RoHS Compliant | - | ||
![]() ELC-15E152L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 800mA | - | - | - | - | 4.5mm | - | 700 μm | 1.5mH | 10kHz | 710mOhm | 750mA | 800mA | POWER INDUCTOR | - | - | Pin | - | - | - | - | 10% | - | 800mA | - | - | 16mm | 23mm | 0.906 23.00mm | - | - | - | No SVHC | ROHS3 Compliant | - |