- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELC-18B152L Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | - | - | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 580mOhm | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | 18mm | Cylindrical | - | 850mA | Not | - | - | 7.5mm | 1mm | - | 1 mm | 1.5mH | 10kHz | 580mOhm | 550mA | 850mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 10% | 850mA | - | 580mOhm | 10kHz | 18mm | 27mm | 1.063 27.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-RER18JF3 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 2.012816mg | - | - | 1GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 80mA | - | 1608 | 0603 | - | - | - | - | 180nH | 25.2MHz | 6.5Ohm Max | - | - | - | - | 4 @ 25.2MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 800μm | 0.031 0.80mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ELJ-PF5N6DFB Panasonic Electronic Components | 11901 |
| Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4.2GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 2 (1 Year) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | NO | 1 | 550μm | Chip | - | 1.2A | - | 1005 | 0402 | - | - | - | - | 5.6nH | 100MHz | 120mOhm Max | 1.8A | 1.2A | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | - | 7 | - | - | 7 | - | - | - | - | - | - | - | - | 508μm | 0.022 0.55mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELC-06D3R3E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | Bulk | 2006 | 06D | 0.264Dia 6.70mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 3A | - | - | - | 4mm | - | - | - | 3.3μH | 10kHz | 27mOhm | 1.7A | 3A | - | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | 10.5mm | 0.394 10.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-06D472E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | Bulk | 2006 | 06D | 0.264Dia 6.70mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | - | 75mA | - | - | - | 4mm | - | 3mm | 0.65 mm | 4.7mH | 10kHz | 10.9Ohm | - | 75mA | - | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | 10.5mm | 0.394 10.00mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-10E681L Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | - | - | - | - | - | - | Bulk | - | 10E | 0.394Dia 10.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 370mA | - | Shielded | - | - | - | - | 370mA | - | - | - | 5mm | - | - | - | 680μH | 10kHz | 1.2Ohm | 200mA | 370mA | - | - | - | Radial | - | - | - | - | - | - | 10% | - | 370mA | - | - | - | 13.0048mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELT-3KN104B Panasonic Electronic Components | 826 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | FLAT | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | DCR IS MEASURED AT 15% TOLERANCE | -20°C~85°C | Tape & Reel (TR) | 2006 | 3KN | 0.130Lx0.130W 3.30mmx3.30mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | Unshielded | 1 | 3.5mm | Chip | - | 30mA | - | - | - | - | - | - | - | 1mH | 1kHz | 35Ohm | 15mA | 30mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | 2213 | - | - | - | - | - | - | - | 2.0066mm | 0.087 2.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() ELJ-RF2N2ZFB Panasonic Electronic Components | 10000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6GHz | Non-Magnetic | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -20°C~85°C | Tape & Reel (TR) | 2005 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 550μm | Chip | - | 400mA | - | 1005 | 0402 | - | - | - | - | 2.2nH | 100MHz | 90mOhm Max | 320mA | 400mA | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ELL-6SH5R6M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | 2005 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 49mOhm | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 1.8A | Not | - | - | - | - | - | - | 5.6μH | 100kHz | 49mOhm | 200mA | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 20% | 1.8A | 1.8A | 49mOhm | 100kHz | - | 3.3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ETQ-P1W1R0WFP Panasonic Electronic Components | In Stock | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | J BEND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | PCC-M0512W (MC) | 0.216Lx0.204W 5.49mmx5.18mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | Bulk | NO | 1 | 5.45mm | Rectangular | unknown | 4.4A | Not | - | - | - | - | - | - | 1μH | 100kHz | 46.5mOhm | - | 3.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 2120 | - | 20% | 4.4A | 4.4A | - | - | - | 1.2mm | 0.047 1.20mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ELL-5GM2R2N Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Obsolete | 2 (1 Year) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | 1.6A | TR | YES | 1 | - | - | unknown | - | - | - | - | - | - | - | - | 2.2μH | - | 53mOhm | - | - | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | 2020 | 1.5A | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() ELT-3KN121B Panasonic Electronic Components | 15 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2006 | 3KN | 0.130Lx0.130W 3.30mmx3.30mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 5.2mm | - | - | 40mA | - | 3225 | 1210 | - | - | - | - | 1mH | 1kHz | 22.5Ohm | 190mA | 25mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | Contains Lead | - | ||
![]() ELL-4LG470MA Panasonic Electronic Components | 28000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | Ferrite | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | - | G | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 125°C | -40°C | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 4mm | - | - | 360mA | Not | - | - | - | - | - | - | 47μH | 100kHz | 920mOhm | 2.4A | 410mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1515 | - | - | 410mA | - | - | - | - | 1.8mm | 0.071 1.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() ELL-ATP820MB Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | 1.3A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 82μH | - | 140mOhm | - | - | - | - | - | - | - | - | 1.05A | - | - | - | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ELJ-FBR33MF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 180MHz | - | - | - | Q IS MEASURED AT 25.2MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e2 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 630mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 330nH | 1MHz | 350mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | - | - | - | 0.63A | - | - | - | - | - | - | - | 0.134 3.40mm | - | - | RoHS Compliant | - | - | ||
![]() ELJ-PE3N9KFA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 5.2GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | PE | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 2.1A | - | 1608 | 0603 | 1mm | - | - | - | 3.9nH | 100MHz | 40mOhm Max | 1.3A | 2.1A | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | - | 9 | - | - | 9 | - | - | 10% | - | - | - | - | - | 787.4μm | 0.031 0.80mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ELJ-FC8R2KF Panasonic Electronic Components | 14000 | - | Datasheet | - | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | - | RECTANGULAR PACKAGE | - | 40MHz | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 105mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 8.2μH | 7.96MHz | 2.2Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | 25 | - | - | - | - | 0.105A | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | - | - | ||
![]() ELJ-FB560KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 9MHz | - | - | - | Q IS MEASURED AT 2.52MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 125mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 56μH | 0.1MHz | 4.7Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | 40 | - | - | - | - | 0.125A | - | - | - | - | - | - | - | 0.134 3.40mm | - | - | RoHS Compliant | - | - | ||
![]() ELJ-SA820KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | - | RECTANGULAR PACKAGE | FERRITE | 11MHz | - | 85°C | -20°C | Q MEASURED AT 1.5 MHZ | - | Tape & Reel (TR) | 2011 | SA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 6mA | TR | Shielded | 1 | - | Magnetic Shield | - | - | - | - | - | - | - | - | - | 82μH | 1MHz | 6Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 40 @ 1.5MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.006A | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | RoHS Compliant | - | - | ||
![]() ETQ-P3MR68YFN Panasonic Electronic Components | 20000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DCR IS MEASURED AT 10 % TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2008 | PCC-M0630M | 0.256Lx0.236W 6.50mmx6.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 12A | TR, EMBOSSED, 13 INCH | YES | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | 680nH | 0.1MHz | 6.9mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 24A | - | 2624 | 12A | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 |