- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELL-CTV6R8N Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2002 | V | 0.472Lx0.472W 12.00mmx12.00mm | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | 4.5A | TR, Embossed | YES | 1 | - | Rectangular | - | - | - | - | - | - | - | 6.8μH | 0.1MHz | 14mOhm | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4747 | 4.5A | - | - | - | - | - | - | - | 0.177 4.50mm | - | - | ROHS3 Compliant | - | ||
![]() ELC-12E8R2L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 12E | 0.531Dia 13.50mm | ±25% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 3.7A | - | 7mm | 3.5mm | - | - | 8.2μH | 10kHz | 20mOhm | 2.5A | 3.7A | POWER INDUCTOR | - | - | Radial | - | - | - | - | 25% | - | 3.7A | - | - | - | 18.4912mm | 0.768 19.50mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-15E121L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 2.6A | - | - | 4.5mm | - | 700 μm | 120μH | 10kHz | 59mOhm | 2.4A | 2.6A | POWER INDUCTOR | - | - | Pin | - | - | - | - | 10% | - | 2.6A | - | - | 16mm | 23mm | 0.906 23.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ELC-10E271L Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 10E | 0.394Dia 10.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 540mA | - | 5mm | - | 7mm | 0.7 mm | 270μH | 10kHz | 590mOhm | 330mA | 540mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | 10% | - | 540mA | - | - | - | 13.0048mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-15E331L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 1.6A | - | - | 4.5mm | - | 700 μm | 330μH | 10kHz | 170mOhm | - | 1.6A | POWER INDUCTOR | - | - | Pin | - | - | - | - | 10% | - | 1.6A | - | - | 16mm | 23mm | 0.906 23.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELJ-FCR82JF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | 125MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 130mA | - | - | - | - | - | 820nH | 25.2MHz | 1.4Ohm Max | - | - | - | - | 25 @ 25.2MHz | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | Non-RoHS Compliant | - | ||
![]() ELC-18E682L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 18E-L | 0.748Dia 19.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 390mA | - | 11.3mm | 3.5mm | - | 0.8 mm | 6.8mH | 10kHz | 2.2Ohm | - | 390mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | 10% | - | 390mA | - | - | - | 25.0952mm | 0.988 25.10mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELC-15E5R6L Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | - | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 6.8A | - | - | 4.5mm | - | 700 μm | 5.6μH | 10kHz | 12mOhm | 360mA | 6.8A | POWER INDUCTOR | - | - | Pin | - | - | - | - | 20% | - | 6.8A | - | - | 16mm | 23mm | 0.906 23.00mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ETQ-P3H0R4BFA Panasonic Electronic Components | 2265 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | INDUCTANCE IS MEASURED AT 23A DC CURRENT | - | Tape & Reel (TR) | 2006 | PCC-D124H (NX1) | 0.512Lx0.508W 13.00mmx12.90mm | ±20% | e3/e2 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | TIN/TIN COPPER | 150°C | -40°C | 8504.50.80.00 | - | TR | NO | 1 | 13.4mm | Choke Coil | - | 23A | Not | - | - | - | - | 360nH | 100kHz | 1.04mOhm Max | 27A | 23A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | 131239M | - | - | 23A | - | - | - | - | 3.9mm | 0.154 3.90mm | No | - | RoHS Compliant | Lead Free | ||
![]() ELJ-FB470KF Panasonic Electronic Components | 855 | - | Datasheet | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 9.7MHz | - | - | - | Q IS MEASURED AT 2.52MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 130mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | - | 47μH | 1MHz | 4.2Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | 0.13A | - | - | - | - | - | - | - | 0.134 3.40mm | - | - | RoHS Compliant | - | ||
![]() ELL-6GG330M Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | L BEND | 2 | - | FERRITE | - | - | 105°C | -40°C | - | - | Tape & Reel (TR) | - | G | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 510mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.3mm | - | - | 580mA | - | - | - | - | - | 33μH | 100kHz | 510mOhm | - | 580mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 490mA | - | - | 20% | - | 580mA | - | 100kHz | - | 1.6mm | 0.063 1.60mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELC-15E100L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | - | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 5.4A | - | - | 4.5mm | - | 700 μm | 10μH | 10kHz | 18mOhm | - | 5.4A | POWER INDUCTOR | - | - | Pin | - | - | - | - | 20% | - | 5.4A | - | - | 16mm | 23mm | 0.906 23.00mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELC-10E5R6L Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | - | - | Bulk | 2012 | 10E | 0.394Dia 10.00mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 2.7A | - | 5mm | - | 7mm | 0.7 mm | 5.6μH | 10kHz | 30mOhm | 2.1A | 2.7A | POWER INDUCTOR | - | - | Radial | - | - | - | - | 20% | - | 2.7A | - | - | - | 13.0048mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELL-ATP681MB Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | - | 2 | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 1.15Ohm | Tin (Sn) | - | - | 8504.50.80.00 | - | - | Shielded | - | 10mm | - | - | 450mA | - | - | - | - | - | 680μH | 100kHz | 1.15Ohm | - | 450mA | - | - | - | - | - | 380mA | - | - | 20% | - | 450mA | 1.15Ohm | 100kHz | - | 4.2mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() ELC-18E8R2L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | - | - | Bulk | - | 18E-L | 0.748Dia 19.00mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 6.2A | - | 11.3mm | 3.5mm | - | 0.8 mm | 8.2μH | 10kHz | 13mOhm | 1.3A | 6.2A | POWER INDUCTOR | - | - | Radial | - | - | - | - | 20% | - | 6.2A | - | - | - | 25.0952mm | 0.988 25.10mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELL-6GG6R8M Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | L BEND | - | - | FERRITE | - | - | 105°C | -40°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | - | G | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.3mm | - | - | 1.3A | - | - | - | - | - | 6.8μH | 100kHz | 110mOhm | - | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.15A | 2424 | - | - | - | - | - | - | - | 1.6mm | 0.063 1.60mm | No | - | ROHS3 Compliant | - | ||
![]() ELL-VEG470M Panasonic Electronic Components | 1400 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | - | G | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.2mm | - | - | 250mA | - | - | - | - | - | 47μH | 100kHz | 2.7Ohm | - | 250mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | 220mA | 1212 | - | - | - | - | 2.7Ohm | - | - | 1mm | 0.039 1.00mm | No | - | RoHS Compliant | - | ||
![]() ELL-4LM3R3N Panasonic Electronic Components | 3000 | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 1.1A | - | - | - | - | - | 3.3μH | 100kHz | 62mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | RoHS Compliant | - | ||
![]() ELL-3GM100M Panasonic Electronic Components | 20000 | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 550mA | - | - | - | - | - | 10μH | 100kHz | 350mOhm | - | - | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 0.55A | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ELT-3KN162B Panasonic Electronic Components | 46 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | FLAT | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | - | 3KN | 0.130Lx0.122W 3.30mmx3.10mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | - | 15mA | - | - | - | - | - | 4mH | 1kHz | 117Ohm | - | 15mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 1812 | - | - | - | - | - | - | - | 1.4mm | 0.055 1.40mm | - | - | ROHS3 Compliant | - |