- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-PE3N3KFA Panasonic Electronic Components | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 5.5GHz | Ceramic | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PE | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 2 (1 Year) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | TR | NO | 1 | - | Chip | - | 2.1A | - | 1608 | 0603 | 1mm | - | - | 3.3nH | 100MHz | 40mOhm Max | 2.1A | 2.1A | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | 8 | - | - | - | 10% | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ELJ-RE56NGFA Panasonic Electronic Components | 3950 | - | Datasheet | - | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | 1.8GHz | Non-Magnetic | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 250mA | TR | NO | 1 | - | Chip | compliant | - | - | - | - | - | - | - | 56nH | 100MHz | 1.2Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | - | 12 | - | - | - | - | - | 0.25A | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELT-3KN136C Panasonic | 10000 | - | Datasheet | - | - | Surface Mount | - | SMD/SMT | - | FLAT | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | DCR IS MEASURED AT 15% TOLERANCE | - | Tape and Reel | - | - | - | 10% | e2 | - | - | - | 2 | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | Tape, Embossed | Unshielded | 1 | - | Chip | - | - | - | - | - | - | - | - | 2 mH | - | - | - | 20mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 1812 | 55Ohm | - | 10% | 2000 µH | - | - | - | - | 1.4mm | - | 4.5mm | 3.1mm | - | No SVHC | RoHS Compliant | - | ||
![]() ELJ-EA330KF Panasonic Electronic Components | 28000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | Ferrite | 16MHz | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | EA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 2.7mm | Magnetic Shield | - | 95mA | - | 1608 | 0603 | - | - | - | 33μH | 2.52MHz | 700mOhm Max | 2.1A | 95mA | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() ELC-06D2R7E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | - | Bulk | 2006 | 06D | 0.264Dia 6.70mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 3.2A | - | - | - | 4mm | - | - | 2.7μH | 10kHz | 28mOhm | 1.8A | 3.2A | - | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 10.5mm | 0.394 10.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELL-ATV151M Panasonic Electronic Components | 35000 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2012 | V | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 10.5mm | Rectangular | - | 780mA | Not | - | - | - | - | - | 150μH | 100kHz | 250mOhm | - | 780mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3939 | - | - | - | - | 780mA | - | - | - | 4.2mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELC-06D150E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | - | Bulk | 2006 | 06D | 0.264Dia 6.70mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 1.5A | Not | - | - | 4mm | - | - | 15μH | 10kHz | 59mOhm | 800mA | 1.5A | - | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 1.5A | - | - | - | 10.5mm | 0.394 10.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELL-ATV271M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2012 | V | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | - | Rectangular | - | 600mA | - | - | - | - | - | - | 270μH | 100kHz | 460mOhm | - | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3939 | - | - | - | - | - | - | - | - | 4.2mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELC-3FN2R2N Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | N | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 105°C | -40°C | - | 8504.50.80.00 | - | TR | NO | 1 | 3.5mm | - | - | 1A | Not | 3225 | 1210 | - | - | - | 2.2μH | 100kHz | 120mOhm | 680mA | 1A | - | - | - | - | - | - | - | - | 1212 | - | - | - | - | 1A | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ELC-09D101DF Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | - | 820mA | Not | - | - | 5mm | 4mm | 600 μm | 100μH | 10kHz | 200mOhm | 490mA | 820mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 820mA | - | - | - | 8.9mm | 0.350 8.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELKS102FA Panasonic | 890000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() ELL-VFG4R7NC Panasonic Electronic Components | 350000 | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 25.004279mg | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2012 | G | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 3.2mm | - | - | 1.05A | Not | - | - | - | - | - | 4.7μH | 100kHz | 150mOhm | - | 1.05A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 740mA | - | 1212 | - | - | - | - | 1.05A | - | 150mOhm | - | 1.2mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ETQ-P3H1R4BFA Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | Tape & Reel (TR) | 2006 | PCC-D124H (NX1) | 0.512Lx0.508W 13.00mmx12.90mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 150°C | -40°C | - | 8504.50.80.00 | - | - | Shielded | - | 13.4mm | - | - | 12A | Not | - | - | - | - | - | 1.43μH | 100kHz | 4.52mOhm Max | 16A | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | 3.9mm | 0.154 3.90mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ETQ-P2H2R6BFA Panasonic Electronic Components | 985 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | Tape & Reel (TR) | 2011 | PCC-D125H (NX2) | 0.512Lx0.508W 13.00mmx12.90mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 150°C | -40°C | - | 8504.50.80.00 | - | - | Shielded | - | 13.4mm | - | - | 12A | Not | - | - | - | - | - | 2.61μH | 100kHz | 4.98mOhm Max | 30A | 12A | - | - | - | - | - | - | - | - | - | - | - | - | - | 12A | - | - | - | 4.9mm | 0.193 4.90mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ELL-CTV471M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | Ferrite | - | - | - | - | - | Tape & Reel (TR) | 2011 | V | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 690mOhm | - | 105°C | -40°C | Wirewound | - | 580mA | - | Shielded | - | 12.5mm | - | - | 580mA | Not | - | - | - | - | - | 470μH | 100kHz | 690mOhm | - | 580mA | - | - | - | - | - | - | - | - | - | - | - | 20% | - | 580mA | 580mA | - | 100kHz | 4.5mm | 0.177 4.50mm | 12mm | 11.9888mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-09D103DF Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 18.8Ohm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | - | 80mA | Not | - | - | 5mm | 4mm | 0.6 mm | 10mH | 10kHz | 18.8Ohm | - | 80mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 80mA | - | - | - | 8.9mm | 0.350 8.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELC-3GN100M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | N | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 105°C | -40°C | - | 8504.50.80.00 | - | TR | NO | 1 | 3.5mm | - | - | 530mA | - | - | - | - | - | - | 10μH | 100kHz | 430mOhm | - | 530mA | - | - | - | - | - | - | - | - | 1212 | - | - | - | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ELL-ATV561M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | 105°C | -40°C | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2011 | V | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 10.5mm | Rectangular | - | 390mA | Not | - | - | - | - | - | 560μH | 100kHz | 820mOhm | 3.7A | 390mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3939 | - | - | - | - | 390mA | - | - | - | 4.4958mm | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ELC08D330E Panasonic | In Stock | - | - | - | - | Radial | - | - | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | - | - | - | Cut Tape | - | - | - | 10% | e2 | yes | - | - | 2 | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 8.5mm | - | - | - | Not | - | - | 5mm | - | - | 33 μH | 10kHz | - | - | 1.4A | POWER INDUCTOR | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 45mOhm | - | 10% | 33 µH | 1.4A | 1.4A | - | - | 13mm | - | 10mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() ELL-6SH560M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | - | - | - | Tape & Reel (TR) | 2011 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 550mA | Not | - | - | 4mm | - | - | 56μH | 100kHz | 290mOhm | 1.4A | 550mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | - | 550mA | - | 290mOhm | - | 3.3mm | 0.130 3.30mm | - | - | No | - | ROHS3 Compliant | Contains Lead |