- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELC-10E4R7L Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | - | - | Bulk | 2012 | 10E | 0.394Dia 10.00mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 2.8A | Not | - | - | 5mm | - | 7mm | 0.7 mm | 4.7μH | 10kHz | 27mOhm | 2.2A | 2.8A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 20% | 2.8A | 2.8A | - | - | 13.0048mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-10E122L Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 10E | 0.394Dia 10.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 290mA | - | - | - | 5mm | - | 7mm | 0.7 mm | 1.2mH | 10kHz | 2Ohm | 160mA | 290mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | - | 290mA | - | - | 13.0048mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELJ-QF5N1ZF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4.7GHz | Ceramic | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 350mA | - | 1005 | 0402 | - | - | - | - | 5.1nH | 100MHz | 180mOhm Max | - | 350mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | - | - | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ELC-10E562L Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 10E | 0.394Dia 10.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 120mA | - | - | - | 5mm | - | 7mm | 0.7 mm | 5.6mH | 10kHz | 10.8Ohm | - | 120mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | - | 120mA | - | - | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-12E470L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 12E | 0.531Dia 13.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 2A | Not | - | - | 7mm | 3.5mm | - | 700 μm | 47μH | 10kHz | 48mOhm | 1.1A | 2A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | 2A | 2A | - | 13mm | 18.5mm | 0.768 19.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELJ-PE15NKFA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | 3.997283mg | RECTANGULAR PACKAGE | - | 2.2GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | PE | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 800μm | Chip | - | 900mA | Not | 1608 | 0603 | 1mm | - | - | - | 15nH | 100MHz | 100mOhm Max | 2.1A | 900mA | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | - | 9 | - | - | 9 | - | - | - | 10% | 900mA | - | - | - | 787.4μm | 0.031 0.80mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() ELC08D471E Panasonic | In Stock | - | - | - | Radial | - | - | - | - | 2 | - | - | - | - | Ferrite | - | - | - | - | Cut Tape | - | - | - | 10% | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | 8.5mm | - | - | - | Not | - | - | 5mm | - | - | - | 470 μH | 10kHz | - | - | 360mA | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 610mOhm | - | 10% | 360mA | 360mA | - | - | 13mm | - | 10mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() ELL-VGG3R9N Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | - | G | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 3.2mm | - | - | 1A | Not | - | - | - | - | - | - | 3.9μH | 100kHz | 150mOhm | - | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.3A | - | 1212 | - | - | - | 1A | - | 150mOhm | - | 1.5mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ELC-09D120F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | 2.3A | - | NO | 1 | - | Cylindrical | - | - | - | - | - | - | 4mm | 5mm | 0.6 mm | 12μH | 0.01MHz | 31mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | 2.3A | - | - | - | - | - | - | 0.350 8.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ELL-VFG3R3NC Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 25.004279mg | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | - | G | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 3.2mm | - | - | 1.25A | Not | - | - | - | - | - | - | 3.3μH | 100kHz | 110mOhm | - | 1.25A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 980mA | - | 1212 | - | - | - | 1.25A | - | 110mOhm | - | 1.2mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() ELC-09D331DF Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | - | 490mA | Not | - | - | 5mm | 4mm | - | 0.6 mm | 330μH | 10kHz | 650mOhm | 280mA | 490mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 490mA | - | - | - | 8.89mm | 0.350 8.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELC-15E471L Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 1.3A | Not | - | - | - | 4.5mm | - | 700 μm | 470μH | 10kHz | 210mOhm | 1.2A | 1.3A | POWER INDUCTOR | - | - | Pin | - | - | - | - | - | - | - | 10% | 1.3A | 1.3A | - | - | 23mm | 0.906 23.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() ELC-15E151L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 2.4A | - | - | - | - | 4.5mm | - | 700 μm | 150μH | 10kHz | 77mOhm | 3.5A | 2.4A | POWER INDUCTOR | - | - | Pin | - | - | - | - | - | - | - | 10% | - | 2.4A | - | - | 23mm | 0.906 23.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ELC-15E681L Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2017 | 15E-L | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 1.1A | - | - | - | - | 4.5mm | - | 700 μm | 680μH | 10kHz | 310mOhm | 340mA | 1.1A | POWER INDUCTOR | - | - | Pin | - | - | - | - | - | - | - | 10% | - | 1.1A | - | 16mm | 23mm | 0.906 23.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() ELL-8UV680M Panasonic Electronic Components | 64 |
| Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2005 | ELL-8UV | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | - | Wirewound | - | 105°C | -40°C | Wirewound | - | 1.1mA | - | Unshielded | - | - | - | - | 1.1mA | - | - | - | - | - | - | - | 68μH | 100kHz | 130Ohm | 1.65mA | 1.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1976mm | 0.256 6.50mm | 8mm | 8mm | - | - | RoHS Compliant | Lead Free | ||
![]() ELJ-RF43NJFB Panasonic Electronic Components | 9800 |
| Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.8GHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2012 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin (Sn) | - | - | - | - | - | TR, Embossed, 7 Inch | NO | 1 | 550μm | Chip | - | 150mA | - | 1005 | 0402 | - | - | - | - | 43nH | 100MHz | 1.9Ohm Max | - | 150mA | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | 8 | - | - | - | - | - | - | - | - | 500μm | 0.022 0.55mm | - | - | No | - | RoHS Compliant | - | ||
![]() ELJ-FA1R0JF2 Panasonic Electronic Components | 44600 | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | - | RECTANGULAR PACKAGE | - | 115MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 1997 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | 230mA | TR, Embossed, 7 Inch | NO | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 1μH | 7.96MHz | 690mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | - | - | - | 0.23A | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELL-3GM220M Panasonic Electronic Components | 350 | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 360mA | - | - | - | - | - | - | - | 22μH | 100kHz | 770mOhm | - | - | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | - | - | 0.36A | - | - | - | - | - | - | 0.059 1.50mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ELL-6PM220M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 700mA | - | - | - | - | - | - | - | 22μH | 100kHz | 200mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.9812mm | 0.079 2.00mm | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ELJ-QF4N7ZF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4.8GHz | Ceramic | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Cut Tape (CT) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | - | 360mA | - | 1005 | 0402 | - | - | - | - | 4.7nH | 100MHz | 170mOhm Max | - | 360mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | RoHS Compliant | - |