- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELC-3FN1R0N Panasonic Electronic Components | 20000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | N | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.5mm | - | - | 1.4A | Not | 3030 | 1212 | - | - | - | 1μH | 100kHz | 80mOhm | 330mA | 1.4A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4A | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ELJ-NC39NKF Panasonic Electronic Components | 42200 |
| Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | 15.989131mg | - | - | - | - | 890MHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2005 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2.2mm | - | - | 215mA | - | 3225 | 1210 | - | - | - | 39nH | 100MHz | 550mOhm Max | 175mA | 215mA | - | - | 15 @ 100MHz | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | - | No | - | Non-RoHS Compliant | - | - | ||
![]() ELJRF6N2DFB Panasonic | 20000 | - | - | - | Tin | - | - | - | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2 | Ceramic | 0.25 Ω | - | PANASONIC CORP | Panasonic Electronic Components | ELJRF6N2DFB | - | - | - | 85 °C | -20 °C | 0402 | 0.5 mm | 1 mm | SMT | 0.5 mm | Obsolete | 5.84 | Compliant | Yes | 4300 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | - | - | - | - | - | 4.839% | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | 85 °C | -40 °C | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | 1 | 550 µm | Chip | compliant | - | - | - | - | - | - | - | 6.2 nH | 100 MHz | 250 mΩ | - | 330 mA | RF INDUCTOR | DUAL ENDED | - | - | 8 | GENERAL PURPOSE INDUCTOR | - | - | 0402 | NO | - | 0.33 A | - | 0.0062 µH | - | - | - | - | - | 550 µm | - | 1.05 mm | - | No | - | - | - | - | ||
![]() ELJ-RG15NJF Panasonic Electronic Components | 11778 |
| Datasheet | - | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 5.6GHz | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | RG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | - | 150mA | - | 0603 | 0201 | - | - | - | 15nH | 100MHz | 2.2Ohm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 3 @ 100MHz | - | 3 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.012 0.31mm | - | - | No | - | RoHS Compliant | Contains Lead | - | ||
![]() ELJ-FA121KF Panasonic Electronic Components | 10000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | 10MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 2.52 MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | 2.7mm | Molded Chip | - | 55mA | Not | 2520 | 1008 | - | - | - | 120μH | 796kHz | 11Ohm Max | 160mA | 55mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | - | - | - | - | 55mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | - | RoHS Compliant | Contains Lead | - | ||
![]() ELC11D121F Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Ferrite | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | ELC11D | 0.453Dia 11.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 160mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 1.6A | Not | - | - | 5mm | - | - | 120μH | 10kHz | 160mOhm | - | 1.6A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 10% | - | 1.6A | 1.6A | 160mOhm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ELL-ATV5R1N Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Ferrite | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | V | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 14mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 10.5mm | Rectangular | - | 4.35A | Not | - | - | - | - | - | 5.1μH | 100kHz | 14mOhm | 700mA | 4.35A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3939 | - | - | - | 30% | - | 4.35A | 4.35A | - | - | - | 4.5mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELL-4GG120M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | FERRITE | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2012 | G | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 4mm | - | - | 650mA | - | - | - | - | - | - | 12μH | 100kHz | 380mOhm | - | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 800mA | - | 1515 | - | - | - | - | - | - | - | - | - | - | 1.4mm | 0.055 1.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ELLYFJ1R0N Panasonic | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 30% | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 2mm | - | - | - | - | - | - | - | - | - | 1 μH | - | - | - | 2.2A | - | - | - | - | - | - | 2.2A | - | - | - | 73mOhm | - | 30% | - | - | 1.75A | - | - | - | 1.1mm | - | 2.5mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ELC-10D2R2E Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 10D | 0.512Dia 13.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | Through Hole | EAR99 | Wirewound | 14mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 10.5mm | - | - | 5.9A | Not | - | - | 5mm | - | 800 μm | 2.2μH | 10kHz | 14mOhm | 4.2A | 5.9A | - | - | - | Radial | - | - | - | - | - | - | - | - | 20% | - | 5.9A | 5.9A | - | - | 10mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-15E150L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | - | - | - | - | 4.7A | - | Shielded | - | - | - | - | 4.7A | - | - | - | - | - | 700 μm | 15μH | 10kHz | 22mOhm | 6.8A | 4.7A | - | - | - | Pin | - | - | - | - | - | - | - | - | 20% | - | - | 4.7A | - | - | 16mm | 23mm | 0.906 23.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELC-15E6R8L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Ferrite | 105°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2017 | 15E-L | 0.630Dia 16.00mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 6.3A | - | - | - | - | 4.5mm | 700 μm | 6.8μH | 10kHz | 13mOhm | 340mA | 6.3A | POWER INDUCTOR | - | - | Pin | - | - | - | - | - | - | - | - | 20% | - | - | 6.3A | - | - | 16mm | 23mm | 0.906 23.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELL-6GG101M Panasonic Electronic Components | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | L BEND | - | - | - | - | FERRITE | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | - | G | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 6.3mm | - | - | 350mA | - | - | - | - | - | - | 100μH | 100kHz | 1.48Ohm | - | 350mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 300mA | - | 2424 | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.063 1.60mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ELL-5PS820M Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | S | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 6mm | - | - | 360mA | - | - | - | - | - | - | 82μH | 100kHz | 1.16Ohm | - | 360mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 340mA | - | 2222 | - | - | - | - | - | - | - | 1.16Ohm | - | - | 2mm | 0.079 2.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ELL-6GG470M Panasonic | In Stock | - | Datasheet | - | - | Surface Mount | - | 2424 | - | L BEND | 2 | - | RECTANGULAR PACKAGE | - | FERRITE | - | 100kHz | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20% | e3 | - | - | - | 2 | SMD/SMT | EAR99 | - | 610mOhm | Tin (Sn) | - | - | Wirewound | 8504.50.80.00 | - | TR, Embossed | Shielded | 1 | 6.3mm | Rectangular | - | 480mA | - | - | - | - | - | - | 47 μH | 100kHz | - | - | 400mA | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 400mA | - | - | - | 610mOhm | - | 20% | 47 μH | - | - | - | - | - | 1.6mm | 1.5748mm | 6mm | 6mm | No | - | RoHS Compliant | - | - | ||
![]() ELC-15E8R2L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Ferrite | 105°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 5.8A | - | - | - | - | 4.5mm | 700 μm | 8.2μH | 10kHz | 16mOhm | 950mA | 5.8A | POWER INDUCTOR | - | - | Pin | - | - | - | - | - | - | - | - | 20% | - | - | 5.8A | - | - | 16mm | 23mm | 0.906 23.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELC11D151F Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | Ferrite | 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2009 | ELC11D | 0.453Dia 11.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 180mOhm | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 1.4A | Not | - | - | 5mm | - | - | 150μH | 10kHz | 180mOhm | - | 1.4A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 10% | - | 1.4A | - | 180mOhm | 10kHz | 11.5mm | 13.9mm | 0.547 13.90mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ELL-4FG330MA Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | FERRITE | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | - | G | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 400mA | TR, Embossed | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | 33μH | 0.1MHz | 1.06Ohm | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 360mA | - | 1515 | - | - | 0.4A | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELC-3GN1R0N Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Copper, Tin | Surface Mount | Surface Mount | Nonstandard | - | - | - | 51.000792mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | N | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.5mm | - | - | 1.3A | - | 3225 | 1210 | - | - | - | 1μH | 100kHz | 64mOhm | 680mA | 1.3A | - | - | - | - | - | - | - | - | 1212 | - | - | - | - | - | - | - | - | - | - | 1.55mm | 0.059 1.50mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ETQ-P8M1R5JFA Panasonic Electronic Components | 962 |
| Datasheet | 20 Weeks | - | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 10 % TOLERANCE | -40°C~160°C | Tape & Reel (TR) | 2016 | PCC-M1280MF | 0.496Lx0.520W 12.60mmx13.20mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 27.7A | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 1.5μH | 0.1MHz | 1.98mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 29.9A | - | 5250 | - | - | 33.3A | - | - | - | - | - | - | - | - | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |