- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELL-8UV470M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2005 | ELL-8UV | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 1.25mA | - | Unshielded | - | - | - | - | 1.25mA | - | - | - | - | 0Ohm | - | 47μH | 100kHz | 100Ohm | - | 1.25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 0.256 6.50mm | 7.9756mm | 8mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() ELC-18E182 Panasonic Electronic Components | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | - | - | Bulk | 2002 | 18E | 0.748Dia 19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 800mA | - | - | - | - | - | - | 1.8mH | 10kHz | 570mOhm | 460mA | 840mA | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 25.0952mm | 0.984 25.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-18E271L Panasonic Electronic Components | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 18E-L | 0.748Dia 19.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 2A | - | - | 11.3mm | 3.5mm | - | 0.8 mm | 270μH | 10kHz | 83mOhm | 1.8A | 2A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | 2A | - | 25.0952mm | 0.988 25.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELC-18E150L Panasonic Electronic Components | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | - | - | Bulk | - | 18E-L | 0.748Dia 19.00mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 5.4A | - | - | 11.3mm | 3.5mm | - | 0.8 mm | 15μH | 10kHz | 17mOhm | 5A | 5.4A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 20% | 5.4A | - | 25.0952mm | 0.988 25.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELLYFJ220M Panasonic | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 20% | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 2mm | - | - | - | - | - | - | - | - | - | 22 μH | - | - | - | 400mA | - | - | - | - | - | - | 400mA | - | - | 1.65Ohm | - | 20% | 370mA | - | 1.1mm | - | 2.5mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ELC-18E561 Panasonic Electronic Components | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | - | - | Bulk | 2002 | 18E | 0.748Dia 19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 1.4A | - | - | - | - | - | - | 560μH | 10kHz | 170mOhm | 800mA | 1.4A | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 25.0952mm | 0.984 25.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-18E271 Panasonic Electronic Components | In Stock | - | Datasheet | 20 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2002 | 18E | 0.748Dia 19.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 2A | - | - | - | 3.5mm | - | 0.8 mm | 270μH | 10kHz | 83mOhm | 1.1A | 2A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | 25.0952mm | 0.984 25.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ETQ-P4M100YFN Panasonic Electronic Components | 97000 |
| Datasheet | 30 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DCR IS MEASURED AT 10 % TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2016 | PCC-M0645M | 0.256Lx0.236W 6.50mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 4.5A | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 59.6mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 8.3A | - | 2624 | - | 4.5A | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELL-5PR1R2N Panasonic Electronic Components | 32000 | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | 75.012838mg | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | R | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | 21mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Tape, Embossed | YES | 1 | 5.2mm | - | - | 3A | - | - | 1.8mm | - | - | - | 1.2μH | 100kHz | 21mOhm | 1.06A | 4.2A | - | DUAL ENDED | - | - | - | - | - | - | 5050 | - | - | 30% | 2.6A | 21mOhm | 1.85mm | 0.079 2.00mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() ETQ-P5M2R5YFK Panasonic Electronic Components | 8500 |
| Datasheet | 18 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DCR IS MEASURED AT 10% TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2006 | PCC-M0854M | 0.335Lx0.315W 8.50mmx8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 14A | TR, Embossed , 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 2.5μH | 0.1MHz | 8.4mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 3331 | - | 14A | - | - | - | - | 0.213 5.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELL-8TP6R8NB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard, Corner Terminals | YES | - | - | - | - | Ferrite | - | - | - | - | DCR MEASURED AT 20 % TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2015 | P | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 3.5A | TR, Embossed | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 6.8μH | 0.1MHz | 18mOhm | - | - | - | DUAL ENDED | - | - | - | - | - | - | 3131 | - | 3.5A | - | - | - | - | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ETQ-P4M100KFM Panasonic Electronic Components | 731 |
| Datasheet | 20 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DC RESISTANCE MEASURED AT: 10% | -40°C~150°C | Tape & Reel (TR) | - | PCC-M0748M-LE | 0.291Lx0.276W 7.40mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 6A | TR, 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 39.6mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 9.6A | - | 2928 | - | 6A | - | - | - | - | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELJ-QE27NJFA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 3.4GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | QE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 2 (1 Year) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | unknown | 260mA | 1608 | 0603 | - | - | - | - | 27nH | 100MHz | 660mOhm Max | 210mA | 260mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | - | 15 | - | - | - | 5% | - | - | 787.4μm | 0.031 0.80mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ETQ-P4M4R7KFM Panasonic Electronic Components | 658 | - | Datasheet | 20 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DC RESISTANCE MEASURED AT: 10% | -40°C~150°C | Tape & Reel (TR) | - | PCC-M0748M-LE | 0.291Lx0.276W 7.40mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 8.8A | TR, 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 18.48mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 10.7A | - | 2928 | - | 8.8A | - | - | - | - | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ETQ-P5M470YFM Panasonic Electronic Components | 35800 |
| Datasheet | 18 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DCR IS MEASURED AT 10% TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2009 | PCC-M0754M | 0.295Lx0.276W 7.50mmx7.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 2.9A | TR, EMBOSSED, 13 INCH | YES | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 47μH | 0.1MHz | 172mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 4.1A | - | 3028 | - | 2.9A | - | - | - | - | 0.213 5.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ETQ-P5M4R7YFC Panasonic Electronic Components | 2000 |
| Datasheet | 18 Weeks | - | Surface Mount | 2-SMD, J-Lead | YES | J BEND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DCR IS MEASURED AT 10% TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2011 | PCC-M1054M | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | 13.1A | TR, EMBOSSED, 13 INCH | NO | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 4.7μH | 0.1MHz | 11.3mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 20A | - | 4239 | - | 4.4A | - | - | - | - | 0.213 5.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ETQ-P4M470KFM Panasonic Electronic Components | 10000 |
| Datasheet | 20 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DC RESISTANCE MEASURED AT: 10% | -40°C~150°C | Tape & Reel (TR) | - | PCC-M0748M-LE | 0.291Lx0.276W 7.40mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 2.9A | TR, 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 47μH | 0.1MHz | 163.46mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 3.7A | - | 2928 | - | 2.9A | - | - | - | - | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ETQ-P4M220KFM Panasonic Electronic Components | 472 |
| Datasheet | 20 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | DC RESISTANCE MEASURED AT: 10% | -40°C~150°C | Tape & Reel (TR) | - | PCC-M0748M-LE | 0.291Lx0.276W 7.40mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 3.9A | TR, 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 22μH | 0.1MHz | 92.51mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 4.6A | - | 2928 | - | 3.9A | - | - | - | - | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELLYFJ6R8M Panasonic | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | 2mm | - | - | - | - | - | - | - | - | - | 6.8 μH | - | - | - | 850mA | - | - | - | - | - | - | 850mA | - | - | 490mOhm | - | 20% | 670mA | - | 1.1mm | - | 2.5mm | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ETQP5MR68YGC Panasonic | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | - | Metal | - | - | - | - | Cut Tape | 2012 | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680 nH | - | - | - | 26.3A | - | - | - | - | - | - | 42A | - | - | 1.93mOhm | - | 20% | 26.3A | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - |