- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELC-06D122E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | Bulk | 2006 | 06D | 0.264Dia 6.70mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 150mA | - | - | - | 4mm | - | 3mm | 0.65 mm | 1.2mH | 10kHz | 2.76Ohm | 80mA | 150mA | - | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 10.5mm | 0.394 10.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELC-06D272E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | Bulk | 2006 | 06D | 0.264Dia 6.70mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 100mA | - | - | - | 4mm | - | 3mm | 0.65 mm | 2.7mH | 10kHz | 6.08Ohm | - | 100mA | - | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 10.5mm | 0.394 10.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELC-06D222E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | Bulk | 2006 | 06D | 0.264Dia 6.70mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 110mA | - | - | - | 4mm | - | 3mm | 0.65 mm | 2.2mH | 10kHz | 5.18Ohm | - | 110mA | - | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 10.5mm | 0.394 10.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELC-06D562E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | WIRE | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | - | Bulk | 2006 | 06D | 0.264Dia 6.70mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | 70mA | - | - | - | 4mm | - | 3mm | 0.65 mm | 5.6mH | 10kHz | 12.3Ohm | - | 70mA | - | - | - | Radial | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | 10.5mm | 0.394 10.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELC-06D101E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | Ferrite | - | - | - | - | - | - | Bulk | 2006 | 06D | 0.264Dia 6.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | - | - | 105°C | -20°C | - | - | 500mA | - | Unshielded | - | - | - | 500mA | Not | - | - | 4mm | - | - | 650 μm | 100μH | 10kHz | 230mOhm | 300mA | 500mA | - | - | - | Radial | - | - | - | - | - | 500mA | - | 6.7mm | 10.5mm | 0.394 10.00mm | 6.7mm | 10.4902mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() ELC-12E561L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 12E | 0.531Dia 13.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 570mA | - | - | - | 7mm | 3.5mm | - | - | 560μH | 10kHz | 490mOhm | 320mA | 570mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | 10% | - | 570mA | - | 18.4912mm | 0.768 19.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELJ-QF1N1ZF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | - | yes | Obsolete | 2 (1 Year) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 550μm | Chip | 400mA | Not | 1005 | 0402 | - | - | - | - | 1.1nH | 100MHz | 60mOhm Max | - | 400mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | 400mA | - | - | 508μm | 0.022 0.55mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ELJ-QF11NGF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | - | 2.8GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 550μm | Chip | 320mA | Not | 1005 | 0402 | - | - | - | - | 11nH | 100MHz | 430mOhm Max | - | 320mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | 2% | 320mA | - | - | 508μm | 0.022 0.55mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ELL-8UV270M Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2005 | ELL-8UV | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | - | Wirewound | - | 105°C | -40°C | - | - | 1.8mA | - | Unshielded | - | - | - | 1.8mA | - | - | - | - | - | - | - | 27μH | 100kHz | 53Ohm | 1.1mA | 1.8A | - | - | - | - | - | - | - | - | - | - | - | - | 6.1976mm | 0.256 6.50mm | 9.398mm | 7.9756mm | - | - | RoHS Compliant | Lead Free | ||
![]() ELJ-PF2N2DFB Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | - | 5.3GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 2 (1 Year) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 550μm | Chip | 1.9A | - | 1005 | 0402 | - | - | - | - | 2.2nH | 100MHz | 40mOhm Max | 1.2A | 1.9A | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | - | 7 | - | - | 7 | - | - | - | - | 508μm | 0.022 0.55mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() ELL-8UV1R3N Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2005 | ELL-8UV | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | - | Wirewound | - | 105°C | -40°C | - | - | 5.4mA | - | Unshielded | - | - | - | 5.4mA | - | - | - | - | - | - | - | 1.3μH | 100kHz | 7.8Ohm | 2.5A | 5.4A | - | - | - | - | - | - | - | - | - | - | - | - | 6.1976mm | 0.256 6.50mm | 9.398mm | 8mm | - | - | RoHS Compliant | Lead Free | ||
![]() ELL-8UV220M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2005 | ELL-8UV | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 105°C | -40°C | Wirewound | - | 2.05mA | - | Unshielded | - | - | - | 2.05mA | - | - | - | - | - | - | - | 22μH | 100kHz | 40Ohm | - | 2.05A | - | - | - | - | - | - | - | - | - | - | - | - | 6.5mm | 0.256 6.50mm | 7.9756mm | 7.9756mm | - | - | RoHS Compliant | Lead Free | ||
![]() ELL-8UV6R2N Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | Ferrite | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2005 | ELL-8UV | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | - | - | Obsolete | 2 (1 Year) | - | SMD/SMT | - | Wirewound | - | 105°C | -40°C | Wirewound | - | 3.8mA | - | Unshielded | - | - | - | 3.8mA | - | - | - | - | - | - | - | 6.2μH | 100kHz | 16Ohm | 660mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.1976mm | 0.256 6.50mm | 9.398mm | 7.9756mm | - | - | RoHS Compliant | Lead Free | ||
![]() ELJ-QF12NGF Panasonic Electronic Components | 10000 | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | - | 2.8GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 320mA | - | 1005 | 0402 | - | - | - | - | 12nH | 100MHz | 450mOhm Max | - | 320mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELJ-QF24NJF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | - | 1.9GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 200mA | - | 1005 | 0402 | - | - | - | - | 24nH | 100MHz | 1Ohm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | 5% | - | - | - | 508μm | 0.022 0.55mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ELJ-QF36NJF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | - | 1.8GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Obsolete | 2 (1 Year) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 160mA | - | 1005 | 0402 | - | - | - | - | 36nH | 100MHz | 1.6Ohm Max | - | 160mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | 5% | - | - | - | 508μm | 0.022 0.55mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ELJ-QF3N0ZF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | - | 5.5GHz | Ceramic | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | - | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 400mA | - | 1005 | 0402 | - | - | - | - | 3nH | 100MHz | 120mOhm Max | - | 400mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | - | - | - | 508μm | 0.022 0.55mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() ELJ-QF27NGF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | - | 1.8GHz | Ceramic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 200mA | - | 1005 | 0402 | - | - | - | - | 27nH | 100MHz | 1.2Ohm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELL-8TP820MB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2015 | P | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | 105°C | -40°C | Wirewound | - | 1.15A | - | Shielded | - | - | - | 1.15A | - | - | - | - | - | - | - | 82μH | 100kHz | 170mOhm | - | - | - | - | - | - | - | - | 950mA | - | - | - | - | - | - | 0.197 5.00mm | 8.001mm | 8.001mm | - | - | ROHS3 Compliant | - | ||
![]() ELJ-QF2N4ZF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | RECTANGULAR PACKAGE | - | 5.5GHz | Ceramic | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | - | yes | Obsolete | 2 (1 Year) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 400mA | - | 1005 | 0402 | - | - | - | - | 2.4nH | 100MHz | 100mOhm Max | - | 400mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | - | - | - | 508μm | 0.022 0.55mm | - | - | - | Unknown | RoHS Compliant | - |