- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Case/Size Code | Rated Current-Max | DC Current | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELL-SFG331MA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 64.013223mg | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | Cut Tape (CT) | - | G | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | Tape, Embossed | YES | 1 | 4.2mm | - | - | 128mA | - | - | - | - | 330μH | 100kHz | 8.9Ohm | - | 130mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | 130mA | 1616 | - | - | 1.2mm | 0.047 1.20mm | No | RoHS Compliant | - | ||
![]() ELJ-PB120KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 17MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 340mA | TR | Unshielded | 1 | - | Molded Chip | - | - | - | - | - | - | 12μH | 2.52MHz | 700mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | - | 0.34A | - | - | 0.134 3.40mm | - | RoHS Compliant | - | ||
![]() ELJ-PB121KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | CERAMIC | 5.5MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 130mA | TR | Unshielded | 1 | - | Molded Chip | - | - | - | - | - | - | 120μH | 0.796MHz | 4.5Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 0.13A | - | - | 0.134 3.40mm | - | RoHS Compliant | - | ||
![]() ELC-09D221DF Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | - | 580mA | Not | 5mm | 4mm | 0.6 mm | 220μH | 10kHz | 410mOhm | 340mA | 580mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | 580mA | 8.89mm | 0.350 8.90mm | No | ROHS3 Compliant | Lead Free | ||
![]() ELJ-FCR47KF Panasonic Electronic Components | 1054 | - | Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | RECTANGULAR PACKAGE | - | 160MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 155mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | 470nH | 25.2MHz | 1Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | - | 25 | - | - | 0.155A | - | - | 0.071 1.80mm | - | RoHS Compliant | - | ||
![]() ELJ-FC330JF Panasonic Electronic Components | 1570 | - | Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | RECTANGULAR PACKAGE | - | 20MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 110mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | 33μH | 2.52MHz | 7.1Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | - | 0.11A | - | - | 0.071 1.80mm | - | RoHS Compliant | - | ||
![]() ELJ-RE3N3ZF2 Panasonic Electronic Components | 6000 | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 5.5GHz | Non-Magnetic | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | 500mA | - | NO | 1 | - | - | unknown | - | - | - | - | - | 3.3nH | 100MHz | 120mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | - | 9 | - | - | 0.5A | - | - | 0.031 0.80mm | - | Non-RoHS Compliant | - | ||
![]() ELJ-RE27NGF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 2GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | 300mA | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 27nH | 100MHz | 550mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 0.3A | - | - | 0.031 0.80mm | - | Non-RoHS Compliant | - | ||
![]() ELJ-RE8N2ZF2 Panasonic Electronic Components | 96500 | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | 3.5GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | 8504.50.80.00 | 400mA | - | Unshielded | - | - | - | unknown | - | - | - | - | - | 8.2nH | - | 280mOhm Max | - | - | - | - | 9 @ 100MHz | - | - | - | - | - | - | - | 0.031 0.80mm | - | Non-RoHS Compliant | - | ||
![]() ELJ-PC100KF Panasonic Electronic Components | 1800 | - | Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | RECTANGULAR PACKAGE | CERAMIC | 32MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 210mA | TR | NO | 1 | - | Molded Chip | unknown | - | - | - | - | - | 10μH | 2.52MHz | 2.2Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | - | 0.21A | - | - | 0.071 1.80mm | - | RoHS Compliant | - | ||
![]() ELJ-FC1R2JF Panasonic Electronic Components | 2000 | - | Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | RECTANGULAR PACKAGE | - | 100MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 180mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | 1.2μH | 7.96MHz | 750mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | 25 | - | - | 0.18A | - | - | 0.071 1.80mm | - | RoHS Compliant | - | ||
![]() ELJ-NA56NMF Panasonic Electronic Components | 8150 | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | 600MHz | Non-Magnetic | - | - | - | - | Tape & Reel (TR) | 2011 | NA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 420mA | - | Unshielded | - | - | - | unknown | - | - | - | - | - | 56nH | - | 220mOhm Max | - | - | - | - | 10 @ 100MHz | - | - | - | - | - | - | - | 0.094 2.40mm | - | RoHS Compliant | - | ||
![]() ELJ-NA1R2JF Panasonic Electronic Components | 2000 | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | RECTANGULAR PACKAGE | - | 110MHz | Non-Magnetic | 85°C | -20°C | Q MEASURED AT 7.96 MHZ | - | Tape & Reel (TR) | 2011 | NA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 120mA | TR | NO | 1 | - | Chip | unknown | - | - | - | - | - | 1.2μH | 7.96MHz | 2.3Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | 13 | - | - | 0.12A | - | - | 0.094 2.40mm | - | RoHS Compliant | - | ||
![]() ELJ-RE5N6JF2 Panasonic Electronic Components | 4100 | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 4.6GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | 430mA | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 5.6nH | 100MHz | 180mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | - | 9 | - | - | 0.43A | - | - | 0.031 0.80mm | - | Non-RoHS Compliant | - | ||
![]() ELJ-RE15NJF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | 2.5GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | 8504.50.80.00 | 350mA | - | Unshielded | 1 | - | - | - | - | - | - | - | - | 15nH | 100MHz | 410mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 0.35A | - | - | 0.031 0.80mm | - | Non-RoHS Compliant | - | ||
![]() ELJ-NDR68JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR PACKAGE | - | 100MHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 130mA | TR | Unshielded | 1 | - | Chip | compliant | - | - | - | - | - | 680nH | 25.2MHz | 3.02Ohm Max | - | - | - | - | 10 @ 25.2MHz | - | 10 | - | - | 0.13A | - | - | 0.057 1.45mm | - | RoHS Compliant | - | ||
![]() ELJ-ND68NJF Panasonic Electronic Components | 800 | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR PACKAGE | - | 1.45GHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 340mA | TR | NO | 1 | - | Chip | compliant | - | - | - | - | - | 68nH | 100MHz | 570mOhm Max | - | - | - | - | 15 @ 100MHz | - | 15 | - | - | 0.34A | - | - | 0.057 1.45mm | - | RoHS Compliant | - | ||
![]() ELJ-NDR56JF Panasonic Electronic Components | 2000 | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | YES | - | - | RECTANGULAR PACKAGE | - | 100MHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 140mA | TR | Unshielded | 1 | - | Chip | compliant | - | - | - | - | - | 560nH | 25.2MHz | 2.69Ohm Max | - | - | - | - | 10 @ 25.2MHz | - | 10 | - | - | 0.14A | - | - | 0.057 1.45mm | - | RoHS Compliant | - | ||
![]() ELJ-FB470JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 9.7MHz | - | - | - | Q IS MEASURED AT 2.52MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 130mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | 47μH | 1MHz | 4.2Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | 0.13A | - | - | 0.134 3.40mm | - | RoHS Compliant | - | ||
![]() ELJ-PA3R3MF Panasonic Electronic Components | 836 | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | - | - | 58MHz | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 400mA | TR | Unshielded | 1 | - | Molded Chip | - | - | - | - | - | - | 3.3μH | 7.96MHz | 280mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | - | 0.4A | - | - | 0.094 2.40mm | - | RoHS Compliant | - |