- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | DC Current | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-RER10JF3 Panasonic Electronic Components | 3000 | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 1.3GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | 200mA | - | Unshielded | - | - | - | unknown | - | - | - | - | 100nH | - | 1.8Ohm Max | - | - | - | - | 10 @ 100MHz | - | - | - | - | 0.031 0.80mm | - | Non-RoHS Compliant | - | ||
![]() ELJ-FC2R7JF Panasonic Electronic Components | 10000 | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 75MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 145mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | 2.7μH | 7.96MHz | 1.2Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | 0.145A | - | - | 0.071 1.80mm | - | RoHS Compliant | - | ||
![]() ELJ-FC4R7JF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 55MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 125mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | 4.7μH | 7.96MHz | 1.55Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | 0.125A | - | - | 0.071 1.80mm | - | RoHS Compliant | - | ||
![]() ELJ-FC150JF Panasonic Electronic Components | 8000 | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 28MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 70mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | 15μH | 2.52MHz | 5Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | 0.07A | - | - | 0.071 1.80mm | - | RoHS Compliant | - | ||
![]() ELJ-FC6R8JF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 45MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 115mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | 6.8μH | 7.96MHz | 1.95Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | 0.115A | - | - | 0.071 1.80mm | - | RoHS Compliant | - | ||
![]() ELJ-RE6N8ZF2 Panasonic Electronic Components | 3000 | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | 3.55GHz | Non-Magnetic | - | - | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | 430mA | - | NO | 1 | - | - | unknown | - | - | - | - | 6.8nH | 100MHz | 200mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | 9 | 0.43A | - | - | 0.031 0.80mm | - | Non-RoHS Compliant | - | ||
![]() ELJ-SA271KF Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | Ferrite | 4MHz | - | - | - | - | - | Tape & Reel (TR) | 2011 | SA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | 85°C | -20°C | 8504.50.80.00 | - | - | Shielded | - | 2.7mm | - | - | 5mA | Not | 3225 | 1210 | 270μH | 100kHz | 14Ohm Max | 17mA | 5mA | - | - | 40 @ 1.5MHz | - | - | 5mA | 2.1844mm | 0.094 2.40mm | No | RoHS Compliant | Lead Free | ||
![]() ELJ-NA1R0JF Panasonic Electronic Components | 1830 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 120MHz | Non-Magnetic | - | - | - | - | Tape & Reel (TR) | 2011 | NA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 125mA | - | Unshielded | - | - | - | - | - | - | - | - | 1μH | - | 2.1Ohm Max | - | - | - | - | 13 @ 7.96MHz | - | - | - | - | 0.094 2.40mm | - | RoHS Compliant | - | ||
![]() ELJ-NAR68KF Panasonic Electronic Components | 2000 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 150MHz | Non-Magnetic | 85°C | -20°C | Q MEASURED AT 25.2 MHZ | - | Tape & Reel (TR) | 2010 | NA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 155mA | TR | NO | 1 | - | Chip | unknown | - | - | - | - | 680nH | 25.2MHz | 1.7Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 10 @ 25.2MHz | 10 | 0.155A | - | - | 0.094 2.40mm | - | RoHS Compliant | - | ||
![]() ELJ-RE8N2JF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 3.5GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | 400mA | - | Unshielded | - | - | - | unknown | - | - | - | - | 8.2nH | - | 280mOhm Max | - | - | - | - | 9 @ 100MHz | - | - | - | - | 0.031 0.80mm | - | Non-RoHS Compliant | - | ||
![]() ELJ-NA2R2JF Panasonic Electronic Components | 1200 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 80MHz | Non-Magnetic | 85°C | -20°C | Q MEASURED AT 7.96 MHZ | - | Tape & Reel (TR) | 2011 | NA | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 110mA | TR | NO | 1 | - | Chip | unknown | - | - | - | - | 2.2μH | 7.96MHz | 3.2Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | 13 | 0.11A | - | - | 0.094 2.40mm | - | RoHS Compliant | - | ||
![]() ELJ-RE22NJF2 Panasonic Electronic Components | 36000 | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 2GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | 300mA | - | Unshielded | - | - | - | - | - | - | - | - | 22nH | - | 500mOhm Max | - | - | - | - | 10 @ 100MHz | - | - | - | - | 0.031 0.80mm | - | Non-RoHS Compliant | - | ||
![]() ELJ-RE3N3DF2 Panasonic Electronic Components | 12000 | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 5.5GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | 500mA | - | Unshielded | - | - | - | unknown | - | - | - | - | 3.3nH | - | 120mOhm Max | - | - | - | - | 9 @ 100MHz | - | - | - | - | 0.031 0.80mm | - | Non-RoHS Compliant | - | ||
![]() ELJ-RE39NJF2 Panasonic Electronic Components | 15000 | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 1.8GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | 300mA | - | Unshielded | - | - | - | unknown | - | - | - | - | 39nH | - | 800mOhm Max | - | - | - | - | 11 @ 100MHz | - | - | - | - | 0.031 0.80mm | - | Non-RoHS Compliant | - | ||
![]() ELJ-ND56NJF Panasonic Electronic Components | 3000 | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | RECTANGULAR PACKAGE | - | 1.55GHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 360mA | TR | NO | 1 | - | Chip | compliant | - | - | - | - | 56nH | 100MHz | 510mOhm Max | - | - | - | - | 15 @ 100MHz | 15 | 0.36A | - | - | 0.057 1.45mm | - | RoHS Compliant | - | ||
![]() ELJ-RE33NJF2 Panasonic Electronic Components | 25299 | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 1.8GHz | Non-Magnetic | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | 300mA | - | Unshielded | - | - | - | - | - | - | - | - | 33nH | - | 600mOhm Max | - | - | - | - | 10 @ 100MHz | - | - | - | - | 0.031 0.80mm | - | Non-RoHS Compliant | - | ||
![]() ELJ-NDR27JF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | RECTANGULAR PACKAGE | - | 300MHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 165mA | TR | NO | 1 | - | Chip | compliant | - | - | - | - | 270nH | 25.2MHz | 1.95Ohm Max | - | - | - | - | 10 @ 25.2MHz | 10 | 0.165A | - | - | 0.057 1.45mm | - | RoHS Compliant | - | ||
![]() ELJ-NDR33JF Panasonic Electronic Components | 18000 | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | RECTANGULAR PACKAGE | - | 200MHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 160mA | TR | NO | 1 | - | Chip | compliant | - | - | - | - | 330nH | 25.2MHz | 2.16Ohm Max | - | - | - | - | 10 @ 25.2MHz | 10 | 0.16A | - | - | 0.057 1.45mm | - | RoHS Compliant | - | ||
![]() ELJ-NDR82JF Panasonic Electronic Components | 47450 | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | RECTANGULAR PACKAGE | - | 80MHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 125mA | TR | Unshielded | 1 | - | Chip | compliant | - | - | - | - | 820nH | 25.2MHz | 3.38Ohm Max | - | - | - | - | 10 @ 25.2MHz | 10 | 0.125A | - | - | 0.057 1.45mm | - | RoHS Compliant | - | ||
![]() ELJ-NDR15JF Panasonic Electronic Components | 3089 | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | - | RECTANGULAR PACKAGE | - | 600MHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | 8504.50.80.00 | 230mA | TR | NO | 1 | - | Chip | compliant | - | - | - | - | 150nH | 25.2MHz | 1.47Ohm Max | - | - | - | - | 10 @ 25.2MHz | 10 | 0.23A | - | - | 0.057 1.45mm | - | RoHS Compliant | - |