- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Q Factor | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-FB2R7KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | RECTANGULAR PACKAGE | Ferrite | 43MHz | - | - | - | Q IS MEASURED AT 7.96 MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | - | - | TR | NO | 1 | 3.4mm | Molded Chip | - | 400mA | Not | 4532 | 1812 | - | - | - | - | 2.7μH | 1MHz | 610mOhm Max | - | 400mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | 50 | - | - | 400mA | - | 3.2mm | 0.134 3.40mm | - | - | No | - | RoHS Compliant | - | ||
![]() ELJ-PA1R0MF Panasonic Electronic Components | 46000 | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | - | 150MHz | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 600mA | TR | NO | 1 | - | Molded Chip | unknown | - | - | - | - | - | - | - | - | 1μH | 7.96MHz | 150mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | 0.6A | - | - | - | - | 0.094 2.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELJ-NDR10JF Panasonic Electronic Components | 2900 | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | YES | - | RECTANGULAR PACKAGE | - | 800MHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | ND | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 285mA | TR | Unshielded | 1 | - | Chip | compliant | - | - | - | - | - | - | - | - | 100nH | 25.2MHz | 860mOhm Max | - | - | - | - | 8 @ 25.2MHz | - | 8 | - | 0.285A | - | - | - | - | 0.057 1.45mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELJ-PA120KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | YES | - | - | - | 21MHz | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 230mA | TR | Unshielded | 1 | - | Molded Chip | - | - | - | - | - | - | - | - | - | 12μH | 2.52MHz | 600mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 15 | - | 0.23A | - | - | - | - | 0.094 2.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELJ-FB390JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 10MHz | - | - | - | Q IS MEASURED AT 2.52MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 165mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 39μH | 1MHz | 3.6Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | 0.165A | - | - | - | - | 0.134 3.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELJ-PA6R8MF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | - | - | 38MHz | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 300mA | TR | NO | 1 | - | Molded Chip | unknown | - | - | - | - | - | - | - | - | 6.8μH | 7.96MHz | 420mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | 0.3A | - | - | - | - | 0.094 2.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELJ-PA151KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | YES | - | - | - | 5.5MHz | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 70mA | TR | NO | 1 | - | Molded Chip | unknown | - | - | - | - | - | - | - | - | 150μH | 0.796MHz | 8Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 0.07A | - | - | - | - | 0.094 2.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELT-5KT330LA Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | 5KT | 0.228Lx0.205W 5.80mmx5.20mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 360mA | - | Unshielded | - | 6mm | - | - | 360mA | - | - | - | - | - | - | - | 33μH | 100kHz | 1.2Ohm | 420mA | 360mA | - | - | - | - | - | - | - | - | - | - | 1.0922mm | 0.047 1.20mm | 6.5024mm | 5.207mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELJ-PA331KF Panasonic Electronic Components | 44677 | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | YES | - | - | - | 3MHz | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 50mA | TR | Unshielded | 1 | - | Molded Chip | - | - | - | - | - | - | - | - | - | 330μH | 0.796MHz | 16Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 0.05A | - | - | - | - | 0.094 2.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELJ-PA680KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 7.5MHz | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 105mA | - | Unshielded | - | - | - | unknown | - | - | - | - | - | - | - | - | 68μH | - | 3.7Ohm Max | - | - | - | - | 15 @ 2.52MHz | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELJ-PA181KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 5MHz | Ferrite | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 65mA | - | Unshielded | - | - | - | unknown | - | - | - | - | - | - | - | - | 180μH | - | 9.5Ohm Max | - | - | - | - | 20 @ 796kHz | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELJ-FC390JF Panasonic Electronic Components | 1900 | - | Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 18MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 90mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 39μH | 2.52MHz | 9.5Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | 0.09A | - | - | - | - | 0.071 1.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELJ-PB181KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | CERAMIC | 4.5MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 110mA | TR | Unshielded | 1 | - | Molded Chip | - | - | - | - | - | - | - | - | - | 180μH | 0.796MHz | 7.5Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 0.11A | - | - | - | - | 0.134 3.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELJ-PB560KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | CERAMIC | 8MHz | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 190mA | TR | NO | 1 | - | Molded Chip | unknown | - | - | - | - | - | - | - | - | 56μH | 2.52MHz | 2.2Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | 0.19A | - | - | - | - | 0.134 3.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELC-10E181L Panasonic Electronic Components | In Stock | - | Datasheet | 15 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 10E | 0.394Dia 10.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 740mA | - | - | - | 5mm | - | 7mm | 0.7 mm | 180μH | 10kHz | 290mOhm | 410mA | 740mA | POWER INDUCTOR | - | - | Radial | - | - | - | 10% | - | 740mA | 13.0048mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-12E271L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 12E | 0.531Dia 13.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 830mA | - | - | - | 7mm | 3.5mm | - | - | 270μH | 10kHz | 320mOhm | 470mA | 830mA | POWER INDUCTOR | - | - | Radial | - | - | - | 10% | - | 830mA | 18.4912mm | 0.768 19.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELJ-FB820JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 7.5MHz | - | - | - | Q IS MEASURED AT 2.52MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 110mA | TR, Embossed, 7 Inch | NO | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 82μH | 0.1MHz | 5.9Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | 40 | - | 0.11A | - | - | - | - | 0.134 3.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELJ-FA330KF Panasonic Electronic Components | 8004 | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 20MHz | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 85mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 33μH | 2.52MHz | 5.6Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 0.085A | - | - | - | - | 0.094 2.40mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELJ-NC12NKF Panasonic Electronic Components | 42200 | - | Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | - | 2.2GHz | Non-Magnetic | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 270mA | TR | Unshielded | 1 | - | Chip | - | - | - | - | - | - | - | - | - | 12nH | 100MHz | 340mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | 0.27A | - | - | - | - | 0.071 1.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() ELJ-FB8R2MF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 24MHz | - | - | - | Q IS MEASURED AT 5MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 250mA | TR, Embossed, 7 Inch | NO | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 8.2μH | 1MHz | 1.6Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 50 @ 5MHz | - | 50 | - | 0.25A | - | - | - | - | 0.134 3.40mm | - | - | - | - | RoHS Compliant | - |