- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-FA330KF Panasonic Electronic Components | 8004 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 20MHz | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 85mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | 33μH | 2.52MHz | 5.6Ohm Max | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | 0.085A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-NC12NKF Panasonic Electronic Components | 42200 | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 2.2GHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2010 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 270mA | TR | Unshielded | 1 | Chip | - | 12nH | 100MHz | 340mOhm Max | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | 0.27A | 0.071 1.80mm | RoHS Compliant | ||
![]() ELJ-RE5N6JFA Panasonic Electronic Components | 6000 | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | 4.6GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 430mA | TR | NO | 1 | Chip | compliant | 5.6nH | 100MHz | 180mOhm Max | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | 9 | 0.43A | 0.031 0.80mm | RoHS Compliant | ||
![]() ELJ-RE56NJFA Panasonic Electronic Components | 3000 | - | Datasheet | 10 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | 1.8GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 250mA | TR | NO | 1 | Chip | compliant | 56nH | 100MHz | 1.2Ohm Max | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | 0.25A | 0.031 0.80mm | RoHS Compliant | ||
![]() ELJ-RER12JFA Panasonic Electronic Components | 41940 | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | 1.2GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 130mA | TR | NO | 1 | Chip | compliant | 120nH | 25.2MHz | 3Ohm Max | RF INDUCTOR | DUAL ENDED | 5 @ 25.2MHz | 5 | 0.13A | 0.031 0.80mm | RoHS Compliant | ||
![]() ELJ-RE1N0ZFA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | 6GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2010 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 500mA | TR | Unshielded | 1 | Chip | compliant | 1nH | 100MHz | 50mOhm Max | RF INDUCTOR | DUAL ENDED | 7 @ 100MHz | 7 | 0.5A | 0.031 0.80mm | RoHS Compliant | ||
![]() ELJ-RE82NGFA Panasonic Electronic Components | 47 |
| Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | 1.5GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 250mA | TR | NO | 1 | Chip | compliant | 82nH | 100MHz | 1.5Ohm Max | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | 0.25A | 0.031 0.80mm | RoHS Compliant | ||
![]() ELJ-RE18NGFA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | 2.3GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | Tin (Sn) | 8504.50.80.00 | 350mA | TR | Unshielded | 1 | Chip | compliant | 18nH | 100MHz | 450mOhm Max | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | 0.35A | 0.031 0.80mm | RoHS Compliant | ||
![]() ELJ-FB180JF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 16MHz | - | Q IS MEASURED AT 5MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 205mA | TR, Embossed, 7 Inch | NO | 1 | Rectangular | compliant | 18μH | 1MHz | 2.3Ohm Max | RF INDUCTOR | DUAL ENDED | 50 @ 5MHz | 50 | 0.205A | 0.134 3.40mm | RoHS Compliant | ||
![]() ELJ-FA1R0KF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 115MHz | - | - | -20°C~85°C | Cut Tape (CT) | 1997 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 230mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | 1μH | 7.96MHz | 690mOhm Max | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | 0.23A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-FA4R7KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 55MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 165mA | TR, Embossed, 7 Inch | NO | 1 | Rectangular | compliant | 4.7μH | 7.96MHz | 1.5Ohm Max | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | 0.165A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-FC3R3KF Panasonic Electronic Components | 100 | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 65MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 135mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | 3.3μH | 7.96MHz | 1.3Ohm Max | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | 0.135A | 0.071 1.80mm | RoHS Compliant | ||
![]() ELJ-FC4R7KF Panasonic Electronic Components | 5880 | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 55MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 125mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | 4.7μH | 7.96MHz | 1.55Ohm Max | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | 0.125A | 0.071 1.80mm | RoHS Compliant | ||
![]() ELJ-FA101KF Panasonic Electronic Components | 1394 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 10MHz | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 60mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | 100μH | 0.796MHz | 10Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | 0.06A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-FC1R5KF Panasonic Electronic Components | 84400 | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 90MHz | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 170mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | 1.5μH | 7.96MHz | 850mOhm Max | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | 0.17A | 0.071 1.80mm | RoHS Compliant | ||
![]() ELJ-FA221KF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 7MHz | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 45mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | 220μH | 0.796MHz | 21Ohm Max | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | 0.045A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-SC270KF Panasonic Electronic Components | 2271185 | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | - | - | - | 20MHz | - | - | - | Tape & Reel (TR) | 2011 | SC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | 8504.50.80.00 | 18mA | - | Shielded | - | - | - | 27μH | - | 4.5Ohm Max | - | - | 40 @ 2.52MHz | - | - | 0.071 1.80mm | RoHS Compliant | ||
![]() ELJ-FC220KF Panasonic Electronic Components | 5000 | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 22MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 60mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | 22μH | 2.52MHz | 6Ohm Max | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | 0.06A | 0.071 1.80mm | RoHS Compliant | ||
![]() ELJ-FA680KF Panasonic Electronic Components | 24000 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 15MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 65mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | 68μH | 2.52MHz | 9Ohm Max | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | 0.065A | 0.094 2.40mm | RoHS Compliant | ||
![]() ELJ-FA3R9KF Panasonic Electronic Components | 6000 | - | Datasheet | - | Surface Mount | 1210 (3225 Metric) | YES | J BEND | RECTANGULAR PACKAGE | 60MHz | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 175mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | 3.9μH | 7.96MHz | 1.3Ohm Max | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | 0.175A | 0.094 2.40mm | RoHS Compliant |