- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELT-5KT101LA Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | 5KT | 0.228Lx0.205W 5.80mmx5.20mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | Wirewound | - | 190mA | - | Unshielded | - | 6mm | - | - | 190mA | - | - | - | - | - | - | - | 100μH | 100kHz | 4.3Ohm | - | 190mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | 5.7912mm | 5.207mm | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ELT-5KT100MA Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | 5KT | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | 680mA | - | Unshielded | - | 6mm | - | - | 680mA | - | - | - | - | - | - | - | 10μH | 100kHz | 360mOhm | 5.35A | 680mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.0922mm | 0.047 1.20mm | 5.8mm | 5.2mm | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ELT-5KT4R7MA Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | 5KT | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | - | - | 950mA | - | Unshielded | - | 6mm | - | - | 950mA | - | - | - | - | - | - | - | 4.7μH | 100kHz | 200mOhm | 360mA | 950mA | - | - | - | - | - | - | - | - | - | - | - | - | 1.1mm | 0.047 1.20mm | 6.5024mm | 5.2mm | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ETQ-P5M480YFK Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Metal Composite | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2015 | PCC-M0854M | 0.335Lx0.315W 8.50mmx8.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 150°C | -40°C | Wirewound | - | 4.5A | - | Shielded | - | 7mm | - | - | 4.5A | - | - | - | - | - | - | - | 48μH | 100kHz | 156mOhm | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | 5.4mm | 0.213 5.40mm | 8.509mm | 8.001mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELC-15E560L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | CYLINDRICAL PACKAGE | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 3.6A | - | - | - | - | 4.5mm | - | 700 μm | 56μH | 10kHz | 39mOhm | 800mA | 3.6A | POWER INDUCTOR | - | Pin | - | - | - | - | 10% | - | 3.6A | - | 16mm | 23mm | 0.906 23.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELC-15E222L Panasonic Electronic Components | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | CYLINDRICAL PACKAGE | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 630mA | Not | - | - | - | 4.5mm | - | 700 μm | 2.2mH | 10kHz | 1.1Ohm | 600mA | 630mA | POWER INDUCTOR | - | Pin | - | - | - | - | 10% | 630mA | 630mA | - | - | 23mm | 0.906 23.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELC-15E390L Panasonic Electronic Components | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | CYLINDRICAL PACKAGE | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 3.8A | - | - | - | - | 4.5mm | - | 700 μm | 39μH | 10kHz | 33mOhm | - | 3.8A | POWER INDUCTOR | - | Pin | - | - | - | - | 10% | - | 3.8A | - | 16mm | 23mm | 0.906 23.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELC-15E270L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | CYLINDRICAL PACKAGE | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 4.1A | - | - | - | - | 4.5mm | - | 700 μm | 27μH | 10kHz | 29mOhm | 1.6A | 4.1A | POWER INDUCTOR | - | Pin | - | - | - | - | 10% | - | 4.1A | - | 16mm | 23mm | 0.906 23.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELC-15E332L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | - | - | Ferrite | - | - | - | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | - | - | Wirewound | - | 530mA | - | Shielded | - | - | - | - | 530mA | - | - | - | - | - | - | 700 μm | 3.3mH | 10kHz | 1.6Ohm | - | 530mA | - | - | Pin | - | - | - | - | 10% | - | 530mA | - | 16mm | 23mm | 0.906 23.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELC-6GN1R5N Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | N | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 2.2A | - | - | - | - | - | - | - | 1.5μH | 100kHz | 60mOhm | 1.5A | 2.2A | - | - | - | - | - | - | - | - | - | - | - | - | 1.5748mm | 0.063 1.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ELL-VGG120M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2012 | G | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 3.2mm | - | - | 580mA | Not | - | - | - | - | - | - | 12μH | 100kHz | 480mOhm | - | 580mA | DC-DC CONVERTER | DUAL ENDED | - | - | 690mA | 1212 | - | - | - | - | 480mOhm | - | 1.5mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ELL-VGG470M Panasonic Electronic Components | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | - | G | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed | YES | 1 | 3.2mm | - | - | 270mA | - | - | - | - | - | - | - | 47μH | 100kHz | 2.1Ohm | - | 270mA | POWER INDUCTOR | DUAL ENDED | - | - | 350mA | 1212 | - | - | - | - | 2.1Ohm | - | 1.5mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() ELC-3GN1R6N Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | N | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.5mm | - | - | 1.2A | - | 3225 | 1210 | - | - | - | - | 1.6μH | 100kHz | 83mOhm | 6.5A | 1.2A | - | - | - | - | - | 1212 | - | - | - | - | - | - | 1.5494mm | 0.059 1.50mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ELC-09D390DF Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | - | 1.3A | - | - | - | 5mm | 4mm | - | 0.6 mm | 39μH | 10kHz | 87mOhm | 770mA | 1.3A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 8.89mm | 0.350 8.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-09D5R6DF Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2006 | 09D | 0.374Dia 9.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | - | 2.9A | - | - | - | 5mm | 4mm | - | 0.6 mm | 5.6μH | 10kHz | 19mOhm | 2A | 2.9A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 8.89mm | 0.350 8.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-09D2R2DF Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2006 | 09D | 0.374Dia 9.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | - | 3.5A | Not | - | - | 5mm | 4mm | - | 0.6 mm | 2.2μH | 10kHz | 12mOhm | 2.8A | 3.5A | POWER INDUCTOR | - | Radial | - | - | - | - | - | 3.5A | - | - | - | 8.89mm | 0.350 8.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELL-6PV1R5N Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | 105°C | - | - | - | Tape & Reel (TR) | 2005 | V | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 2.6A | - | YES | 1 | - | - | unknown | - | - | - | - | - | - | - | - | 1.5μH | 0.1MHz | 19mOhm | - | - | - | DUAL ENDED | - | - | - | - | 2.6A | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ELL-6GM470M Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 620mOhm | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 6.5mm | - | unknown | 420mA | Not | - | - | - | - | - | - | 47μH | 100kHz | 620mOhm | - | - | - | - | - | - | - | - | - | - | 420mA | - | - | - | 1.5748mm | 0.063 1.60mm | - | - | - | - | RoHS Compliant | Contains Lead | - | ||
![]() ELC-09D270DF Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | - | 1.6A | - | - | - | 5mm | 4mm | - | 0.6 mm | 27μH | 10kHz | 58mOhm | 900mA | 1.6A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 8.89mm | 0.350 8.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-06D391E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | WIRE | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | Bulk | 2006 | 06D | 0.264Dia 6.70mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Tubular | - | 270mA | - | - | - | 4mm | - | 3mm | 0.65 mm | 390μH | 10kHz | 950mOhm | 150mA | 270mA | - | - | Radial | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | 10.5mm | 0.394 10.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |