- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELC-09D272DF Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Cylindrical | - | 160mA | - | - | - | 5mm | 4mm | 0.6 mm | 2.7mH | 10kHz | 6.1Ohm | 90mA | 160mA | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.89mm | 0.350 8.90mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-12E121L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | - | - | - | - | - | - | - | Bulk | - | 12E | 0.531Dia 13.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 1.2A | - | Shielded | - | - | - | - | 1.2A | - | - | - | 7mm | - | - | 120μH | 10kHz | 160mOhm | 700mA | 1.2A | - | - | - | Radial | - | - | - | - | - | - | - | 10% | - | 1.2A | - | 18.4912mm | 0.768 19.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELC-12E222L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | 105°C | -20°C | - | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 12E | 0.531Dia 13.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 300mA | - | - | - | 7mm | 3.5mm | - | 2.2mH | 10kHz | 2.5Ohm | 150mA | 300mA | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 10% | - | 300mA | - | 18.4912mm | 0.768 19.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELL-SFG220MA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | G | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 580mA | - | Shielded | - | - | - | compliant | - | - | - | - | - | - | - | 22μH | - | 520mOhm | - | - | - | - | - | - | - | - | 470mA | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ETQ-P5M480YFM Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Metal Composite | - | - | - | DCR IS MEASURED AT 15% TOLERANCE | -40°C~150°C | Tape & Reel (TR) | 2015 | PCC-M0754M | 0.295Lx0.276W 7.50mmx7.00mm | ±20% | e3/e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN COPPER | - | - | Wirewound | 8504.50.80.00 | - | - | NO | 1 | 7mm | - | - | 1A | - | - | - | - | - | - | 48μH | 100kHz | 156mOhm | - | 1A | DC-DC CONVERTER | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | 5.4mm | 0.213 5.40mm | - | - | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELL-SFG470MA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2015 | G | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Tape, Embossed | YES | 1 | 4.2mm | - | - | 350mA | - | - | - | - | - | - | 47μH | 100kHz | 1.15Ohm | - | 350mA | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 300mA | - | 1616 | - | - | - | - | - | - | 1.2mm | 0.047 1.20mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ELC-6GN2R2N Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | N | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 2.4A | - | - | - | - | - | - | 2.2μH | 100kHz | 47mOhm | - | 1.9A | - | - | - | - | - | - | - | - | 2424 | - | - | - | - | - | - | - | 0.063 1.60mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ELC-3GN680M Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | N | 0.126Lx0.126W 3.20mmx3.20mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.5mm | - | - | 190mA | - | 3225 | 1210 | - | - | - | 68μH | 100kHz | 3Ohm | 3.1A | 190mA | - | - | - | - | - | - | - | - | 1212 | - | - | - | - | - | - | 1.5494mm | 0.059 1.50mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ELT-5KT470LA Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | 5KT | 0.228Lx0.205W 5.80mmx5.20mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | - | - | 300mA | - | Unshielded | - | 6mm | - | - | 300mA | - | - | - | - | - | - | 47μH | 100kHz | 1.7Ohm | 190mA | 300mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.0922mm | 0.047 1.20mm | 6.5024mm | 5.207mm | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ELJ-RF43NGFB Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 793.786648μg | RECTANGULAR PACKAGE | - | 1.8GHz | Non-Magnetic | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2005 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | - | - | TR, Embossed, 7 Inch | Unshielded | 1 | 550μm | Chip | - | 150mA | - | 1608 | 0603 | - | - | - | 43nH | 100MHz | 1.9Ohm Max | 300mA | 150mA | - | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | 8 | - | - | - | - | - | - | - | 508μm | 0.022 0.55mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ELJ-QF6N8JF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 793.786648μg | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2002 | QF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 550μm | Chip | - | 320mA | Not | 1005 | 0402 | - | - | - | 6.8nH | 100MHz | 300mOhm Max | 320mA | 320mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | - | - | - | 320mA | - | - | 508μm | 0.022 0.55mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELC08D272E Panasonic | In Stock | - | - | - | - | - | Radial | - | 2 | - | - | - | - | Ferrite | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 3.7Ohm | - | - | - | - | 8504.50.80.00 | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | 2.7 mH | - | - | - | 190mA | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 3.7Ohm | - | 10% | - | 190mA | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ELJ-QE33NJFA Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 3GHz | Ceramic | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | QE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | unknown | 230mA | - | 1608 | 0603 | - | - | - | 33nH | 100MHz | 820mOhm Max | 190mA | 230mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | - | 15 | - | - | - | 5% | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() ELL3FU2R2N Panasonic | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 30% | - | - | - | - | - | - | - | - | 76mOhm | - | - | - | - | - | - | - | Shielded | - | 3.2mm | - | - | - | Not | - | - | 600μm | - | - | 2.2 μH | 100kHz | - | - | 1.4A | - | - | - | - | - | - | 1.4A | - | - | 76mOhm | - | 30% | 1.6A | 1.6A | - | 1.2mm | - | 3.2mm | 3mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() ELL-5PM270M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | e3 | - | Obsolete | 2 (1 Year) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 550mA | - | - | - | - | - | - | 27μH | 100kHz | 230mOhm | - | - | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | 2020 | - | 0.56A | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() ELL-6GM2R2N Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 1.8A | - | - | - | - | - | - | 2.2μH | 100kHz | 35mOhm | - | - | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | 2424 | - | - | - | - | - | - | - | 0.063 1.60mm | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() ELJ-RG10NJF Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6.6GHz | Non-Magnetic | - | - | - | - | - | Tape & Reel (TR) | 2002 | RG | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Chip | - | 230mA | - | 0603 | 0201 | - | - | - | 10nH | 100MHz | 1.3Ohm Max | - | 230mA | RF INDUCTOR | DUAL ENDED | 4 @ 100MHz | - | 4 | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | 304.8μm | 0.012 0.31mm | - | - | No | - | RoHS Compliant | Contains Lead | - | ||
![]() ELJ-FJR39JF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 900MHz | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | FJ | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 1.1mm | - | - | 140mA | - | 1608 | 0603 | - | - | - | 390nH | 100MHz | 2.25Ohm Max | - | 140mA | RF INDUCTOR | DUAL ENDED | 35 @ 100MHz | - | 35 | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ELC-3FNR20N Panasonic Electronic Components | In Stock | - | - | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | N | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2.5A | - | Unshielded | - | - | - | - | 2.5A | - | - | - | - | - | - | 200nH | 100kHz | 40mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | 3.2004mm | 3.2004mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELJFC4R7MF Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | - | - | 85 °C | -20 °C | - | - | - | - | - | - | 2.2 mm | - | - | - | - | - | - | - | - | - | 4.7 µH | - | 1.55 Ω | - | 125 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 MHz | 1.8 mm | - | 2.5 mm | - | No | - | - | - | - |