- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | DC Current | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-RE2N7ZF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | 6GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | - | - | 8504.50.80.00 | 500mA | - | NO | 1 | - | - | unknown | - | - | 2.7nH | 100MHz | 100mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.5A | - | - | 0.031 0.80mm | Non-RoHS Compliant | - | - | ||
![]() ELJ-RF2N7DF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 5.5GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -20°C~85°C | Tape & Reel (TR) | 1997 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | 400mA | TR, Embossed, 7 Inch | NO | 1 | - | Chip | - | - | - | 2.7nH | 100MHz | 100mOhm Max | - | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.4A | - | - | 0.022 0.55mm | Non-RoHS Compliant | - | - | ||
![]() ELJ-RE56NGF3 Panasonic Electronic Components | 1500 | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | 1.8GHz | Non-Magnetic | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | - | - | 8504.50.80.00 | 250mA | - | NO | 1 | - | - | unknown | - | - | 56nH | 100MHz | 1.2Ohm Max | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | 12 | - | - | - | 0.25A | - | - | 0.031 0.80mm | Non-RoHS Compliant | - | - | ||
![]() ELJ-RE2N2DF2 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | 6GHz | Non-Magnetic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | no | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | - | - | 8504.50.80.00 | 500mA | - | NO | 1 | - | - | unknown | - | - | 2.2nH | 100MHz | 90mOhm Max | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.5A | - | - | 0.031 0.80mm | Non-RoHS Compliant | - | - | ||
![]() ELJ-RF47NJF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 1.8GHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2005 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | 140mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Chip | - | - | - | 47nH | 100MHz | 2.1Ohm Max | - | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.14A | - | - | 0.022 0.55mm | Non-RoHS Compliant | - | - | ||
![]() ELL-8TP100MB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard, Corner Terminals | YES | - | - | Ferrite | - | - | DCR MEASURED AT 20 % TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2015 | P | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 3A | TR, Embossed | Shielded | 1 | - | Rectangular | - | - | - | 10μH | 0.1MHz | 25mOhm | - | DUAL ENDED | - | - | - | - | 3131 | 3A | - | - | 0.197 5.00mm | ROHS3 Compliant | - | - | ||
![]() ELJ-RF27NGFB Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 1.8GHz | Non-Magnetic | - | -20°C~85°C | Tape & Reel (TR) | 2011 | RF | 0.039Lx0.020W 1.00mmx0.50mm | ±2% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Multilayer | - | Tin (Sn) | 8504.50.80.00 | 200mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Chip | compliant | - | - | 27nH | 100MHz | 1.2Ohm Max | - | DUAL ENDED | 8 @ 100MHz | 8 | - | - | - | 0.2A | - | - | 0.022 0.55mm | RoHS Compliant | - | - | ||
![]() ELL-8TP331MB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard, Corner Terminals | YES | - | - | Ferrite | - | - | DCR MEASURED AT 20 % TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2015 | P | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 570mA | TR, Embossed | Shielded | 1 | - | Rectangular | - | - | - | 330μH | 0.1MHz | 700mOhm | - | DUAL ENDED | - | - | - | 450mA | 3131 | 0.57A | - | - | 0.197 5.00mm | ROHS3 Compliant | - | - | ||
![]() ETQ-P4M3R3KFN Panasonic Electronic Components | 53 |
| Datasheet | 20 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | Metal Composite | DC RESISTANCE MEASURED AT: 10% | -40°C~150°C | Tape & Reel (TR) | - | PCC-M0648M-LE | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | 9.2A | TR, 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | 3.3μH | 0.1MHz | 14.41mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 12A | 2524 | 9.2A | - | - | 0.189 4.80mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELL-8TP102MB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard, Corner Terminals | YES | - | - | Ferrite | - | - | DCR MEASURED AT 20 % TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2015 | P | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 330mA | TR, Embossed | Shielded | 1 | - | Rectangular | - | - | - | 1mH | 0.1MHz | 2.1Ohm | - | DUAL ENDED | - | - | - | 250mA | 3131 | 0.33A | - | - | 0.197 5.00mm | ROHS3 Compliant | - | - | ||
![]() ELL-8TP681MB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard, Corner Terminals | YES | - | - | Ferrite | - | - | DCR MEASURED AT 20 % TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2015 | P | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 430mA | TR, Embossed | Shielded | 1 | - | Rectangular | - | - | - | 680μH | 0.1MHz | 1.3Ohm | - | DUAL ENDED | - | - | - | 300mA | 3131 | 0.43A | - | - | 0.197 5.00mm | ROHS3 Compliant | - | - | ||
![]() ETQ-P4M4R7KFN Panasonic Electronic Components | 1138 |
| Datasheet | 20 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | Metal Composite | DC RESISTANCE MEASURED AT: 10% | -40°C~150°C | Tape & Reel (TR) | - | PCC-M0648M-LE | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | 7.3A | TR, 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | 4.7μH | 0.1MHz | 22.77mOhm Max | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 9.3A | 2524 | 7.3A | - | - | 0.189 4.80mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELL-4LM1R5N Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 1.6A | - | 1.5μH | 100kHz | 31mOhm | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 1515 | - | - | - | 0.071 1.80mm | RoHS Compliant | Contains Lead | - | ||
![]() ELL-6GM100M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 930mA | - | 10μH | 100kHz | 150mOhm | - | - | - | - | - | - | - | - | - | 1.5748mm | 0.063 1.60mm | Non-RoHS Compliant | Lead Free | - | ||
![]() ELL-6PM470M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 440mA | - | 47μH | 100kHz | 360mOhm | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 2424 | 0.44A | - | - | 0.079 2.00mm | Non-RoHS Compliant | - | - | ||
![]() ELL-8TP150MB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard, Corner Terminals | YES | - | - | Ferrite | - | - | DCR MEASURED AT 20 % TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2015 | P | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 2.3A | TR, Embossed | Shielded | 1 | - | Rectangular | - | - | - | 15μH | 0.1MHz | 44mOhm | - | DUAL ENDED | - | - | - | - | 3131 | 2.3A | - | - | 0.197 5.00mm | ROHS3 Compliant | - | - | ||
![]() ELL-8TP330MB Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard, Corner Terminals | YES | - | - | Ferrite | - | - | DCR MEASURED AT 20 % TOLERANCE | -40°C~105°C | Tape & Reel (TR) | 2015 | P | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 1.6A | TR, Embossed | Shielded | 1 | - | Rectangular | - | - | - | 33μH | 0.1MHz | 84mOhm | - | DUAL ENDED | - | - | - | - | 3131 | 1.6A | - | - | 0.197 5.00mm | ROHS3 Compliant | - | - | ||
![]() ETQ-P4M220YFP Panasonic Electronic Components | 25000 |
| Datasheet | 18 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | Metal Composite | - | -40°C~150°C | Tape & Reel (TR) | 2015 | PCC-M0540M | 0.217Lx0.197W 5.50mmx5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8504.50.80.00 | 2.3A | - | Shielded | - | - | - | - | - | - | 22μH | - | 179mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 3.1A | - | - | - | - | 0.157 4.00mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ETQ-P5M330YFC Panasonic Electronic Components | 809 |
| Datasheet | 18 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | Metal Composite | - | -40°C~150°C | Tape & Reel (TR) | 2015 | PCC-M1054M | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8504.50.80.00 | 5A | - | Shielded | - | - | - | - | - | - | 33μH | - | 75.4mOhm Max | - | - | - | - | GENERAL PURPOSE INDUCTOR | 7.6A | - | - | - | - | 0.213 5.40mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELL-3GM3R3N Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | 130mOhm | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | 3.5mm | - | unknown | 980mA | Not | 3.3μH | 100kHz | 130mOhm | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | 0.98A | 980mA | - | 0.059 1.50mm | RoHS Compliant | Lead Free | - |