- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Material | Part Life Cycle Code | PowerSupply | Risk Rank | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Subcategory | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Filter Type | Rated Current | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Rated Voltage | Saturation Current | Attenuation Frequency-Max | Attenuation Frequency-Min | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELJ-FC1R5JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 1008 (2520 Metric) | YES | J BEND | - | - | RECTANGULAR PACKAGE | - | - | 90MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | 170mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 1.5μH | 7.96MHz | 850mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | 25 | - | - | - | - | - | 0.17A | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ELJ-RE4N7ZFA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 3.997283mg | - | - | - | 4.8GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±0.2nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Multilayer | - | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | - | TR | NO | 1 | 800μm | Chip | - | 450mA | Not | 1608 | 0603 | - | - | - | - | 4.7nH | 100MHz | 170mOhm Max | 100mA | 450mA | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | - | 9 | - | - | 9 | - | - | - | - | 450mA | - | - | - | - | - | - | - | - | 800μm | 0.031 0.80mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELJ-RE82NJF3 Panasonic Electronic Components | 3000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | - | - | - | 1.5GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Multilayer | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | NO | 1 | - | - | unknown | 250mA | - | 1608 | 0603 | - | - | - | - | 82nH | 100MHz | 1.5Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | - | 12 | - | - | - | - | - | 0.25A | - | - | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ELJ-RER10JFA Panasonic Electronic Components | 24000 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | - | - | 1.3GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 1.8Ohm | - | - | - | - | - | 8504.50.80.00 | - | - | - | TR | NO | 1 | 800μm | Chip | - | 200mA | Not | 1608 | 0603 | - | - | - | - | 100nH | 100MHz | 1.8Ohm Max | 250mA | 200mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 12 | - | - | 12 | - | - | - | 5% | 200mA | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ELJ-FB681JF Panasonic Electronic Components | 29174 | - | Datasheet | - | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 2.5MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Q IS MEASURED AT 0.796MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | 50mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | compliant | - | - | - | - | - | - | - | - | 680μH | 0.1MHz | 39Ohm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | - | - | - | - | 0.05A | - | - | - | - | - | - | - | - | - | - | - | 0.134 3.40mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ELJ-PC330KF Panasonic Electronic Components | 1991 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | 16MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 6.5Ohm | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | - | TR | NO | 1 | 2.2mm | Molded Chip | - | 120mA | Not | 2520 | 1008 | - | - | - | - | 33μH | 2.52MHz | 6.5Ohm Max | 65mA | 120mA | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | - | 20 | - | - | - | 10% | 120mA | - | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() ELC-10D101E Panasonic Electronic Components | 1 | - | Datasheet | 15 Weeks | Copper, Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | FERRITE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2006 | 10D | 0.512Dia 13.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 110mOhm | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | - | - | Unshielded | 1 | 10.5mm | - | - | 1.7A | Not | - | - | 5mm | - | 4mm | 800 μm | 100μH | 10kHz | 110mOhm | 900mA | 1.7A | - | - | - | Radial | - | - | - | - | - | - | - | 10% | 1.7A | 1.7A | - | 10kHz | - | - | - | - | 13mm | 15mm | 0.591 15.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-FC1R0JF Panasonic Electronic Components | 12000 | - | Datasheet | - | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | FERRITE | 115MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FC | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | 195mA | TR | NO | 1 | - | Molded Chip | - | - | - | - | - | - | - | - | - | 1μH | - | 650mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | 25 | - | - | 25 | - | - | 0.195A | - | - | - | - | - | - | - | - | - | - | - | 0.071 1.80mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ELL-6SH101M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Composite, Ferrite, Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 680mOhm | Tin (Sn) | 105°C | - | - | - | 8504.50.80.00 | - | - | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 400mA | Not | - | - | - | - | - | - | 100μH | 100kHz | 680mOhm | 3.2A | 400mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | 400mA | 400mA | 680mOhm | - | - | 400mA | - | - | - | 3.3mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ELJ-PA100KF Panasonic Electronic Components | 1640 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 2 | - | - | - | - | 23MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | PA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | - | 8504.50.80.00 | - | - | - | TR | NO | 1 | 2.7mm | Molded Chip | - | 240mA | Not | 3225 | 1210 | - | - | - | - | 10μH | 2.52MHz | 500mOhm Max | 195mA | 240mA | RF INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 15 | - | - | 15 | - | - | - | 10% | 240mA | 240mA | - | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() ELJ-FB561JF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | - | - | - | Ferrite | 2.7MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Unshielded | - | 3.4mm | - | - | 50mA | Not | 4532 | 1812 | - | - | - | - | 560μH | 100kHz | 35Ohm Max | 225mA | 50mA | - | - | 30 @ 796kHz | - | - | - | - | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELJ-EA470KF Panasonic Electronic Components | 1800 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | - | Ferrite | 13MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2011 | EA | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | TR | YES | 1 | 2.7mm | Magnetic Shield | - | 80mA | Not | 3225 | 1210 | - | - | - | - | 47μH | 2.52MHz | 1Ohm Max | 390mA | 80mA | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | 10 | - | - | 10 | - | - | - | - | 80mA | - | - | - | - | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ETQ-P1H1R0BFA Panasonic Electronic Components | 758 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Nonstandard, 4 Lead | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | PCC-D126H (NX3) | 0.512Lx0.508W 13.00mmx12.90mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 150°C | -40°C | - | - | 8504.50.80.00 | - | - | - | - | Shielded | - | 13.4mm | - | - | 19A | Not | - | - | - | - | - | - | 1μH | 100kHz | 1.56mOhm Max | 1.6A | 19A | - | - | - | - | - | - | - | - | - | - | - | - | 19A | - | - | - | - | - | - | - | - | 6mm | 0.236 6.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() ELJ-RE47NJFA Panasonic Electronic Components | 100000 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | - | - | - | 1.8GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | RE | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 950mOhm | - | - | - | - | - | 8504.50.80.00 | - | - | - | TR | NO | 1 | 800μm | Chip | - | 250mA | Not | 1608 | 0603 | - | - | - | - | 47nH | 100MHz | 950mOhm Max | 250mA | 250mA | RF INDUCTOR | DUAL ENDED | 11 @ 100MHz | - | 11 | - | - | 11 | - | - | - | 5% | 250mA | - | - | - | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EXCEMT220BT Panasonic | In Stock | - | - | - | - | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | 3 | - | - | PANASONIC CORP | Panasonic Electronic Components | EXCEMT220BT | EXCEMT | - | - | - | 85 °C | -25 °C | PLASTIC | Obsolete | 50 | 5.81 | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | T-TYPE CIRCUIT | 8504.50.80.00 | 22 µF | Data Line Filters | - | TAPE AND REEL; BOX | - | 1 | - | - | unknown | - | - | - | - | - | L6.5XB2.5XH7 (mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | 5 A | - | - | - | - | - | - | 50 V | - | 800 MHz | 600 MHz | - | 7 mm | - | 6.5 mm | 2.5 mm | - | - | - | - | - | ||
![]() ELL-6SH181M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.3Ohm | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | - | - | TR, Embossed | YES | 1 | 6.5mm | Rectangular | - | 300mA | Not | - | - | - | - | - | - | 180μH | 100kHz | 1.3Ohm | 1.2A | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 20% | 300mA | 300mA | 1.3Ohm | 100kHz | - | - | - | - | - | 3.3mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELJ-FB5R6KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 2 | - | - | - | Ferrite | 30MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tape & Reel (TR) | 2006 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | 3.4mm | - | - | 330mA | Not | 4532 | 1812 | - | - | - | - | 5.6μH | 1MHz | 880mOhm Max | 50mA | 330mA | - | - | 50 @ 5MHz | - | - | - | - | 50 | - | - | - | 10% | 330mA | - | - | - | - | - | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | No | No SVHC | RoHS Compliant | Contains Lead | - | ||
![]() ELJ-NC10NKF Panasonic Electronic Components | 11000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 2 | - | - | - | - | 2.5GHz | - | - | - | - | Non-Magnetic | - | - | - | - | - | - | - | - | - | -20°C~85°C | Cut Tape (CT) | 2010 | NC | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | 8504.50.80.00 | - | - | - | - | Unshielded | - | 2.2mm | - | - | 280mA | Not | 2520 | 1008 | 1.5mm | - | - | - | 10nH | 100MHz | 320mOhm Max | 60mA | 280mA | - | - | 10 @ 100MHz | - | - | - | - | 10 | - | - | - | 10% | 280mA | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() ETQ-P6M3R3YLC Panasonic Electronic Components | 2000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | Metal Composite | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2015 | PCC-M1060ML | 0.429Lx0.394W 10.90mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | - | Wirewound | - | 8504.50.80.00 | - | - | - | - | Shielded | - | - | - | - | 17A | - | - | - | - | - | - | - | 3.3μH | 100kHz | 6.6mOhm Max | - | 17A | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 26A | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | 6mm | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ELL-VGG2R2N Panasonic Electronic Components | 1990 |
| Datasheet | 10 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | 40.001177mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | G | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 92mOhm | - | 85°C | -55°C | - | - | 8504.50.80.00 | - | - | - | TR, Embossed | YES | 1 | 3.2mm | - | - | 1.6A | Not | - | - | - | - | - | - | 2.2μH | 100kHz | 92mOhm | 800mA | 1.4A | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | - | - | - | - | - | 30% | 1.4A | 1.4A | 92mOhm | 100kHz | - | - | - | - | - | 1.5mm | 0.059 1.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |