- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Lead/Base Style | Case/Size Code | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELL-6PM3R9N Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Shielded | - | - | unknown | 1.8A | - | - | - | 3.9μH | 100kHz | 40mOhm | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ELL-6PM180M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Shielded | - | - | unknown | 820mA | - | - | - | 18μH | 100kHz | 140mOhm | - | - | - | - | - | - | - | - | - | 1.9812mm | 0.079 2.00mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ELL-6PM330M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | Ferrite | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | TR | NO | 1 | - | unknown | 550mA | - | - | - | 33μH | 100kHz | 290mOhm | - | - | DC-DC CONVERTER | DUAL ENDED | - | 2424 | 0.55A | - | - | 1.9812mm | 0.079 2.00mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ELL-6PV6R8N Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | 105°C | - | - | Tape & Reel (TR) | 2005 | V | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | - | unknown | 1.25A | - | - | - | 6.8μH | 100kHz | 55mOhm | - | - | - | DUAL ENDED | - | - | - | - | - | 1.9812mm | 0.079 2.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELL-6PV390M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | 105°C | - | - | Tape & Reel (TR) | 2005 | V | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | - | unknown | 550mA | - | - | - | 39μH | 100kHz | 330mOhm | - | - | - | DUAL ENDED | - | - | 0.55A | - | - | - | 0.079 2.00mm | - | - | RoHS Compliant | Contains Lead | ||
![]() ELL-6PV2R4N Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | 105°C | - | - | Tape & Reel (TR) | 2005 | V | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | - | unknown | 2.15A | - | - | - | 2.4μH | 100kHz | 27mOhm | - | - | - | DUAL ENDED | - | - | - | - | - | - | 0.079 2.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELL-6PV330M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | 105°C | - | - | Tape & Reel (TR) | 2005 | V | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | - | unknown | 600mA | - | - | - | 33μH | 100kHz | 280mOhm | - | - | - | DUAL ENDED | - | - | 0.6A | - | - | - | 0.079 2.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELL-6PV820M Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | 105°C | - | - | Tape & Reel (TR) | 2005 | V | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | - | unknown | 380mA | - | - | - | 82μH | 0.1MHz | 650mOhm | - | - | - | DUAL ENDED | - | - | 0.38A | - | - | 2mm | 0.079 2.00mm | - | - | Non-RoHS Compliant | - | ||
![]() ELL-6PV270M Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | 105°C | - | - | Tape & Reel (TR) | 2005 | V | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 670mA | - | YES | 1 | - | unknown | - | - | - | - | 27μH | 0.1MHz | 220mOhm | - | - | - | DUAL ENDED | - | - | 0.67A | - | - | - | 0.079 2.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELC-12E821L Panasonic Electronic Components | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | Ferrite | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | Bulk | - | 12E | 0.531Dia 13.50mm | ±10% | e2 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | - | YES | 1 | Cylindrical | - | 470mA | 7mm | 3.5mm | - | 820μH | 10kHz | 760mOhm | 260mA | 470mA | POWER INDUCTOR | - | Radial | - | - | 10% | 470mA | 18.4912mm | 0.768 19.50mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ELC-18E222L Panasonic Electronic Components | In Stock | - | - | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | Bulk | - | 18E-L | 0.748Dia 19.00mm | ±10% | e2 | Obsolete | 1 (Unlimited) | 4 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | - | YES | 1 | Cylindrical | - | 730mA | 11.3mm | 3.5mm | 0.8 mm | 2.2mH | 10kHz | 630mOhm | 600mA | 730mA | POWER INDUCTOR | - | Radial | - | - | - | - | 25.0952mm | 0.988 25.10mm | No | - | ROHS3 Compliant | - | ||
![]() ELL-5PM120M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | - | Obsolete | 2 (1 Year) | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Shielded | - | - | unknown | 850mA | - | - | - | 12μH | 100kHz | 120mOhm | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ELL-6GM120M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Shielded | - | - | unknown | 830mA | - | - | - | 12μH | 100kHz | 170mOhm | - | - | - | - | - | - | - | - | - | - | 0.063 1.60mm | - | - | Non-RoHS Compliant | - | ||
![]() ELL-6GM680M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Shielded | - | - | unknown | 350mA | - | - | - | 68μH | 100kHz | 820mOhm | - | - | - | - | - | - | - | - | - | - | 0.063 1.60mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELL-6PV9R1N Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | 105°C | - | - | Tape & Reel (TR) | 2005 | V | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | - | unknown | 1.1A | - | - | - | 9.1μH | 100kHz | 76mOhm | - | - | - | DUAL ENDED | - | - | - | - | - | - | 0.079 2.00mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ELL-6PV680M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | Ferrite | 105°C | - | - | Tape & Reel (TR) | 2005 | V | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | - | unknown | 420mA | - | - | - | 68μH | 100kHz | 570mOhm | - | - | - | DUAL ENDED | - | - | 0.42A | - | - | - | 0.079 2.00mm | - | - | RoHS Compliant | - | ||
![]() ELL-4GM470M Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | - | Obsolete | 2 (1 Year) | - | - | Wirewound | - | - | 260mA | - | Shielded | - | - | - | - | - | - | - | 47μH | - | 1.05Ohm | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() ELL-4GM270M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | - | Obsolete | 2 (1 Year) | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Shielded | - | - | unknown | 330mA | - | - | - | 27μH | 100kHz | 640mOhm | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() ELL-4GM180M Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | Obsolete | 2 (1 Year) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | - | unknown | 400mA | - | - | - | 18μH | 100kHz | 490mOhm | - | - | DC-DC CONVERTER | DUAL ENDED | - | 1515 | 0.4A | - | - | - | 0.059 1.50mm | - | - | RoHS Compliant | Lead Free | ||
![]() ELL-4GM4R7N Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2005 | M | 0.150Lx0.150W 3.80mmx3.80mm | ±30% | - | Obsolete | 2 (1 Year) | - | EAR99 | Wirewound | - | 8504.50.80.00 | 800mA | - | Shielded | - | - | unknown | - | - | - | - | 4.7μH | - | 120mOhm | - | - | - | - | - | - | - | - | - | - | 0.059 1.50mm | - | - | Non-RoHS Compliant | Lead Free |