- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Inductance Tolerance | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELC-18B332L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 600mA | - | Unshielded | 1 | Cylindrical | - | - | 5mm | 7.5mm | 1 mm | 3.3mH | 0.01MHz | 1.4Ohm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | 0.6A | - | - | - | - | 1.063 27.00mm | - | ROHS3 Compliant | - | ||
![]() ELC-18B272L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 680mA | - | NO | 1 | Cylindrical | - | - | 5mm | 7.5mm | 1 mm | 2.7mH | 0.01MHz | 1.2Ohm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | 0.68A | - | - | - | - | 1.063 27.00mm | - | ROHS3 Compliant | - | ||
![]() ELC-12D472E Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 12D | 0.492Dia 12.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 410mA | - | NO | 1 | Cylindrical | - | - | 3.5mm | 7.5mm | 0.8 mm | 4.7mH | 0.01MHz | 3.19Ohm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | 0.41A | - | - | - | - | 0.650 16.50mm | - | ROHS3 Compliant | - | ||
![]() ELC-18B681L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 1.4A | - | NO | 1 | Cylindrical | - | - | 5mm | 7.5mm | 1 mm | 680μH | 0.01MHz | 260mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | 1.4A | - | - | - | - | 1.063 27.00mm | - | ROHS3 Compliant | - | ||
![]() ELC-18B560L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 4.2A | - | NO | 1 | Cylindrical | - | - | 5mm | 7.5mm | 1 mm | 56μH | 0.01MHz | 40mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | 4.2A | - | - | - | - | 1.063 27.00mm | - | ROHS3 Compliant | - | ||
![]() ELC-18B182L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 18B | 0.787Dia 20.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 840mA | - | NO | 1 | Cylindrical | - | - | 5mm | 7.5mm | 1 mm | 1.8mH | 0.01MHz | 650mOhm | - | - | POWER INDUCTOR | - | - | - | - | - | - | - | 0.84A | - | - | - | - | 1.063 27.00mm | - | ROHS3 Compliant | - | ||
![]() ELJ-FBR82MF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 90MHz | - | - | - | Q IS MEASURED AT 25.2MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e2 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 500mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | - | 820nH | 1MHz | 500mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | - | - | 0.5A | - | - | - | - | 0.134 3.40mm | - | RoHS Compliant | - | ||
![]() ELJ-FB1R5KF Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | 1812 (4532 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | 60MHz | - | - | - | Q IS MEASURED AT 25.2MHZ | -20°C~85°C | Tape & Reel (TR) | 2010 | FB | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e2 | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 430mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | compliant | - | - | - | - | 1.5μH | 1MHz | 610mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | - | - | 0.43A | - | - | - | - | 0.134 3.40mm | - | RoHS Compliant | - | ||
![]() ELL-6RH181M Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | YES | ONE SURFACE | RECTANGULAR PACKAGE | Ferrite | - | - | 105°C | -40°C | DCR IS MEASURED AT 20 % TOLERANCE | - | Tape & Reel (TR) | 2011 | H | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 230mA | TR, Embossed | Shielded | 1 | Rectangular | - | - | - | - | - | 180μH | - | 2Ohm | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2424 | 0.23A | - | - | - | - | 0.110 2.80mm | - | ROHS3 Compliant | - | ||
![]() ETQ-P6F1R8BFA Panasonic Electronic Components | 28520 |
| Datasheet | 17 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | Ferrite | - | - | - | - | Tape & Reel (TR) | 2011 | PCC-D126F (N6B) | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | 8504.50.80.00 | 14A | - | Shielded | - | - | compliant | - | - | - | - | 1.71μH | - | 3.3mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.224 5.70mm | - | RoHS Compliant | - | ||
![]() ELC-15E680L Panasonic Electronic Components | In Stock | - | Datasheet | 17 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder, 3 Leads | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | - | 15E-L | 0.630Dia 16.00mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 3 | Radial | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | - | - | YES | 1 | Cylindrical | - | 3.5A | 4.5mm | - | 700 μm | 68μH | 10kHz | 45mOhm | 6.3A | 3.5A | POWER INDUCTOR | - | - | Pin | - | - | - | - | - | 10% | 3.5A | 16mm | 23mm | 0.906 23.00mm | No SVHC | ROHS3 Compliant | - | ||
![]() ELL-5PR3R3N Panasonic Electronic Components | 1300 | - | Datasheet | - | - | Surface Mount | Nonstandard | YES | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | R | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | Wirewound | Tin (Sn) | 8504.50.80.00 | 2.3A | Tape, Embossed | Shielded | 1 | - | - | - | - | - | - | 3.3μH | 0.1MHz | 37mOhm | - | - | - | DUAL ENDED | - | - | - | - | 2.6A | 5050 | 2.3A | - | - | - | - | 0.079 2.00mm | - | RoHS Compliant | - | ||
![]() ELC-11D221F Panasonic Electronic Components | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 11D | 0.374Dia 9.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 1.2A | - | Unshielded | 1 | Cylindrical | - | - | 3.5mm | 5mm | 0.6 mm | 220μH | 0.01MHz | 230mOhm | - | - | POWER INDUCTOR | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 1.2A | - | - | - | - | 0.350 8.90mm | - | ROHS3 Compliant | - | ||
![]() ELC-08D4R7E Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | - | - | - | - | Bulk | 1998 | 08D | 0.315Dia 8.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | 8504.50.80.00 | 4.3A | - | Unshielded | - | - | - | - | - | - | - | 4.7μH | - | 15mOhm | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 0.512 13.00mm | - | ROHS3 Compliant | - | ||
![]() ELC-08D2R7E Panasonic Electronic Components | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | DCR MEASURED AT 20/30% TOLERANCE | - | Bulk | 1998 | 08D | 0.315Dia 8.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8504.50.80.00 | 6.3A | - | Unshielded | 1 | - | - | - | - | - | - | 2.7μH | 0.01MHz | 11mOhm | - | - | POWER INDUCTOR | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 6.3A | - | - | - | - | 0.512 13.00mm | - | ROHS3 Compliant | - | ||
![]() ELC-08D2R2E Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | DCR MEASURED AT 30% TOLERANCE | - | Bulk | 1998 | 08D | 0.315Dia 8.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8504.50.80.00 | 7.2A | - | Unshielded | 1 | - | - | - | - | - | - | 2.2μH | 0.01MHz | 10mOhm | - | - | POWER INDUCTOR | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 7.2A | - | - | - | - | 0.512 13.00mm | - | ROHS3 Compliant | - | ||
![]() ELC-11D681F Panasonic Electronic Components | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | WIRE | CYLINDRICAL PACKAGE | FERRITE | - | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 11D | 0.374Dia 9.50mm | ±10% | e2 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 640mA | - | Unshielded | 1 | Cylindrical | - | - | 3.5mm | 5mm | 0.6 mm | 680μH | 0.01MHz | 780mOhm | - | - | POWER INDUCTOR | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | 0.64A | - | - | - | - | 0.350 8.90mm | - | ROHS3 Compliant | - | ||
![]() ELC-08D560E Panasonic Electronic Components | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | Ferrite | - | - | - | - | Bulk | 1998 | 08D | 0.315Dia 8.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | 8504.50.80.00 | 1.1A | - | Unshielded | - | - | - | - | - | - | - | 56μH | - | 73mOhm | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | 0.512 13.00mm | - | ROHS3 Compliant | - | ||
![]() ELL-VFG1R0NC Panasonic Electronic Components | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | - | - | - | DCR IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | 2008 | G | 0.118Lx0.118W 3.00mmx3.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 1.7A | TR, Embossed | YES | 1 | - | - | - | - | - | - | 1μH | 0.1MHz | 50mOhm | - | - | DC-DC CONVERTER | DUAL ENDED | - | - | - | - | 1.5A | 1212 | 1.7A | - | - | - | - | 0.047 1.20mm | - | ROHS3 Compliant | - | ||
![]() ETQ-P3M1R5KVN Panasonic Electronic Components | 20000 |
| Datasheet | 20 Weeks | - | Surface Mount | 2-SMD, J-Lead | - | - | - | - | - | Metal Composite | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PCC-M0630M-LP | 0.252Lx0.236W 6.40mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 8504.50.80.00 | 9.1A | - | Shielded | - | - | - | - | - | - | - | 1.5μH | - | 12.1mOhm Max | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 14.2A | - | - | - | - | - | - | 0.118 3.00mm | - | RoHS Compliant | AEC-Q200 |