- Tolerance
- Inductance
- Packaging
- Shielding
- ECCN Code
- Series
- Test Frequency
- DC Resistance (DCR)
- Package / Case
- RoHS Status
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Panasonic Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Core Material | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ELL-ATP151MB Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 900mA | - | Shielded | - | - | - | - | - | 150μH | - | 250mOhm | - | - | - | 780mA | - | - | 0.177 4.50mm | ROHS3 Compliant | - | ||
![]() ELL-ATP680MB Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 1.4A | - | Shielded | - | - | - | - | - | 68μH | - | 120mOhm | - | - | - | 1.1A | - | - | 0.177 4.50mm | ROHS3 Compliant | - | ||
![]() ELL-ATP120MB Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 2.9A | - | Shielded | - | - | - | - | - | 12μH | - | 25mOhm | - | - | - | - | - | - | 0.177 4.50mm | ROHS3 Compliant | - | ||
![]() ELL-ATP470MB Panasonic Electronic Components | In Stock | - | Datasheet | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | P | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 1.7A | - | Shielded | - | - | - | - | - | 47μH | - | 80mOhm | - | - | - | 1.5A | - | - | 0.177 4.50mm | ROHS3 Compliant | - | ||
![]() ETQ-P4M3R3YFN Panasonic Electronic Components | 170 |
| Datasheet | 18 Weeks | Surface Mount | 2-SMD, J-Lead | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | Metal Composite | - | - | DCR IS MEASURED AT 10 % TOLERANCE | -40°C~150°C | Tape & Reel (TR) | - | PCC-M0645M | 0.256Lx0.236W 6.50mmx6.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | 8.2A | TR, EMBOSSED, 13 INCH | Shielded | 1 | Rectangular | - | - | - | 3.3μH | 0.1MHz | 17.71mOhm Max | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 13.3A | 2624 | 802A | 0.177 4.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ELL-6PG6R8N Panasonic Electronic Components | 861 | - | Datasheet | 12 Weeks | Surface Mount | Nonstandard | YES | L BEND | - | FERRITE | - | 105°C | -40°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Tape & Reel (TR) | - | G | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | - | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | 1.6A | TR, Embossed | Shielded | 1 | - | - | - | - | 6.8μH | 0.1MHz | 70mOhm | POWER INDUCTOR | DUAL ENDED | - | 1.4A | 2424 | 1.6A | 0.079 2.00mm | ROHS3 Compliant | - | ||
![]() ETQ-P4M100KVC Panasonic Electronic Components | 7500 |
| Datasheet | 20 Weeks | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Metal Composite | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PCC-M1040M | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8504.50.80.00 | 7.6A | - | Shielded | - | - | - | - | - | 10μH | - | 27.94mOhm Max | - | - | GENERAL PURPOSE INDUCTOR | 10.8A | - | - | 0.157 4.00mm | RoHS Compliant | AEC-Q200 | ||
![]() ELC-09D100F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 2.5A | - | NO | 1 | Cylindrical | 4mm | 5mm | 0.6 mm | 10μH | 0.01MHz | 27mOhm | POWER INDUCTOR | - | - | - | - | 2.5A | 0.350 8.90mm | ROHS3 Compliant | - | ||
![]() ELC-09D330F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 1.4A | - | NO | 1 | Cylindrical | 4mm | 5mm | 0.6 mm | 33μH | 0.01MHz | 81mOhm | POWER INDUCTOR | - | - | - | - | 1.4A | 0.350 8.90mm | ROHS3 Compliant | - | ||
![]() ELC-09D150F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 2.1A | - | NO | 1 | Cylindrical | 4mm | 5mm | 0.6 mm | 15μH | 0.01MHz | 35mOhm | POWER INDUCTOR | - | - | - | - | 2.1A | 0.350 8.90mm | ROHS3 Compliant | - | ||
![]() ELC-09D152F Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 210mA | - | NO | 1 | Cylindrical | 4mm | 5mm | 0.6 mm | 1.5mH | 0.01MHz | 2.8Ohm | POWER INDUCTOR | - | - | - | - | 0.21A | 0.350 8.90mm | ROHS3 Compliant | - | ||
![]() ELC-09D102F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 280mA | - | NO | 1 | Cylindrical | 4mm | 5mm | 0.6 mm | 1mH | 0.01MHz | 2.1Ohm | POWER INDUCTOR | - | - | - | - | 0.28A | 0.350 8.90mm | ROHS3 Compliant | - | ||
![]() ELC-09D151F Panasonic Electronic Components | 14 |
| Datasheet | 13 Weeks | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 740mA | - | NO | 1 | Cylindrical | 4mm | 5mm | 0.6 mm | 150μH | 0.01MHz | 320mOhm | POWER INDUCTOR | - | - | - | - | 0.74A | 0.350 8.90mm | ROHS3 Compliant | - | ||
![]() ELC-09D391F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 460mA | - | NO | 1 | Cylindrical | 4mm | 5mm | 0.6 mm | 390μH | 0.01MHz | 860mOhm | POWER INDUCTOR | - | - | - | - | 0.46A | 0.350 8.90mm | ROHS3 Compliant | - | ||
![]() ELC-09D681F Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 340mA | - | NO | 1 | Cylindrical | 4mm | 5mm | 0.6 mm | 680μH | 0.01MHz | 1.4Ohm | POWER INDUCTOR | - | - | - | - | 0.34A | 0.350 8.90mm | ROHS3 Compliant | - | ||
![]() ELC-09D331F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 490mA | - | NO | 1 | Cylindrical | 4mm | 5mm | 0.6 mm | 330μH | 0.01MHz | 650mOhm | POWER INDUCTOR | - | - | - | - | 0.49A | 0.350 8.90mm | ROHS3 Compliant | - | ||
![]() ELC-09D103F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 80mA | - | NO | 1 | Cylindrical | 4mm | 5mm | 0.6 mm | 10mH | 0.01MHz | 18.8Ohm | POWER INDUCTOR | - | - | - | - | 0.08A | 0.350 8.90mm | ROHS3 Compliant | - | ||
![]() ELC-09D4R7F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 3A | - | NO | 1 | Cylindrical | 4mm | 5mm | 0.6 mm | 4.7μH | 0.01MHz | 18mOhm | POWER INDUCTOR | - | - | - | - | 3A | 0.350 8.90mm | ROHS3 Compliant | - | ||
![]() ELC-09D332F Panasonic Electronic Components | In Stock | - | Datasheet | 13 Weeks | Through Hole | Radial, Vertical Cylinder | NO | - | CYLINDRICAL PACKAGE | FERRITE | - | 105°C | -20°C | DC RESISTANCE IS MEASURED AT 20% TOLERANCE | - | Bulk | 2006 | 09D | 0.374Dia 9.50mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | Wirewound | Tin/Copper (Sn/Cu) | 8504.50.80.00 | 140mA | - | NO | 1 | Cylindrical | 4mm | 5mm | 0.6 mm | 3.3mH | 0.01MHz | 7Ohm | POWER INDUCTOR | - | - | - | - | 0.14A | 0.350 8.90mm | ROHS3 Compliant | - | ||
![]() ETQ-P4M330KVC Panasonic Electronic Components | 721 |
| Datasheet | 20 Weeks | Surface Mount | 2-SMD, J-Lead | - | - | - | - | Metal Composite | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | PCC-M1040M | 0.421Lx0.394W 10.70mmx10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 8504.50.80.00 | 4.2A | - | Shielded | - | - | - | - | - | 33μH | - | 93.06mOhm Max | - | - | GENERAL PURPOSE INDUCTOR | 5.6A | - | - | 0.157 4.00mm | RoHS Compliant | AEC-Q200 |