- Approval Agency
- Controller Type
- Factory Lead Time
- Ingress Protection
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Safety Category
- Safety Outputs and Type
- Series
Attribute column
Manufacturer
Panasonic Controllers - Machine Safety
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Contact Rating @ Voltage | Number of Inputs and Type | Controller Type | Features | Safety Category | Safety Outputs and Type | Auxiliary Outputs and Type | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF-C13 Panasonic Industrial Automation Sales | 2213 |
| Datasheet | 8 Weeks | Surface Mount | DIN Rail | 0.441lb 200.03g | -10°C~55°C | 2005 | SF | Active | 1 (Unlimited) | Cage Clamp | 55°C | -10°C | 24VDC | IP40 | 80.8mm | 100mA | Spring Terminal | CE, cULus, S-Mark, TUV, UL | 4A @ 230VAC | - | General Purpose | - | Category 4, PLe | Relay (3) | Relay, Solid State | 130mm | 22.5mm | - | RoHS Compliant | - | ||
![]() ST4-C11 Panasonic Industrial Automation Sales | 2472 |
| - | 8 Weeks | DIN Rail | DIN Rail | 0.397lb 180.08g | -10°C~55°C | 2008 | ST4 | Active | 1 (Unlimited) | Circular | 55°C | -10°C | 24VDC | IP40 | - | - | Circular, Spring Terminal | CE, cULus, TUV | - | - | Single Beam | - | Category 4, PLe, SIL3 | Solid State (2) | Solid State | 130mm | 99mm | 46mm | RoHS Compliant | IP40 | ||
![]() ST4-C12EX Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | - | DIN Rail | 0.529lb 239.95g | -10°C~55°C | 2008 | ST4 | Active | 1 (Unlimited) | - | - | - | 24VDC | IP40 | - | - | Circular, Spring Terminal | CE, cULus, TUV | - | - | Single Beam | Display, Muting Lamp Output | Category 4, PLe, SIL3 | Solid State (2) | Solid State (4) | - | - | - | RoHS Compliant | - | ||
![]() SF-AC Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 6 Weeks | - | DIN Rail | 0.882lb 400.07g | -10°C~55°C | - | SF | Obsolete | 1 (Unlimited) | - | - | - | 24VDC | IP40 | - | - | Screw Terminal | CE, CSA, cULus, UL | 6A @ 230VAC | 2 - Digital | Light Curtain | Alarm Relay | Category 4, PLe | Relay (3) | Relay | - | - | - | RoHS Compliant | - | ||
![]() SF-C14EX-01 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | 0.551lb 249.93g | -10°C~55°C | - | SF | Active | 1 (Unlimited) | Circular | 55°C | -10°C | 24VDC | IP40 | - | - | Circular, Spring Terminal | CE, cULus, S-Mark, TUV, UL | - | 2 - Digital | General Purpose | Display, Muting Lamp Output | Category 4, PLe | Solid State (3) | Solid State (4) | - | - | - | RoHS Compliant | IP40 | ||
![]() SF-CL1T264T Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | 1.5lbs 680.4g | 0°C~55°C | - | SF | Active | 1 (Unlimited) | Circular | 55°C | 0°C | 24VDC | IP20 | - | - | Circular, Screw Terminal | CE, TUV, UL | - | 8 - Digital | General Purpose | Muting Lamp Output | Category 4, PLe, SIL3 | Solid State (6) | - | - | - | - | RoHS Compliant | IP20 | ||
![]() SF-C11 Panasonic Industrial Automation Sales | 2630 |
| Datasheet | 8 Weeks | - | DIN Rail | 0.705lb 319.78g | -10°C~55°C | - | SF | Active | 1 (Unlimited) | - | - | - | 24VDC | IP40 | - | - | Circular, Spring Terminal | CE, cULus, S-Mark, TUV, UL | 6A @ 230VAC | - | General Purpose | Test Output | Category 4, PLe | Relay (3) | Relay, Solid State | - | - | - | RoHS Compliant | - | ||
![]() SF-C12 Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | Surface Mount | Chassis Mount | 2.3lbs 1kg | -10°C~55°C | 2005 | SF | Active | 1 (Unlimited) | Screw | 55°C | -10°C | 24VDC | IP65 - Dust Tight, Water Resistant | 61mm | 100mA | Circular | CE, cULus, S-Mark, TUV, UL | 1A @ 24VDC | - | General Purpose | Muting Lamp Output | Category 4, PLe | Relay (2) | Relay | 135mm | 127mm | - | RoHS Compliant | - | ||
![]() SF-C14EX Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | 0.551lb 249.93g | -10°C~55°C | - | SF | Active | 1 (Unlimited) | Circular | 55°C | -10°C | 24VDC | IP40 | - | - | Circular, Spring Terminal | CE, cULus, S-Mark, TUV, UL | - | 2 - Digital | General Purpose | Display, Muting Lamp Output | Category 4, PLe | Solid State (3) | Solid State (4) | - | - | - | RoHS Compliant | IP40 |