- Series
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Package / Case
- Mounting Type
- Operating Temperature
- Termination Style
- Weight
- Published
Attribute column
Manufacturer
Panasonic Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Depth | Current Rating | Termination Style | Number of Outputs | Output Current | Number of Inputs | Number of Inputs and Type | Number of Outputs and Type | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFP0RE16X Panasonic Industrial Automation Sales | 2260 |
| Datasheet | 12 Weeks | - | DIN Rail | Module | - | 0°C~55°C | - | FP0R | Active | 1 (Unlimited) | - | Input Module | - | - | 60mm | - | Rectangular Connector | - | - | 16 | 16 - Digital | - | - | - | 25mm | 90mm | RoHS Compliant | ||
![]() FP0-IOL Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | Module | - | 0°C~55°C | 2004 | FP0 | Active | 1 (Unlimited) | - | Communications Module | 55°C | 0°C | 60mm | - | Pluggable Screw Terminal | - | 30mA | - | - | - | - | - | 25mm | 90mm | RoHS Compliant | ||
![]() AFP7HSC2T Panasonic Industrial Automation Sales | 687 |
| - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.287lb 130.18g | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Connector | Counter Module | 55°C | 0°C | - | 65mA | Rectangular Connector | - | - | - | 2 - Digital | 4 - Solid State | - | - | - | - | RoHS Compliant | ||
![]() FPG-DPV1-M Panasonic Industrial Automation Sales | In Stock | - | - | 14 Weeks | - | Backplane | Module | 0.21lb 95.25g | 0°C~55°C | - | FP Sigma | Active | 1 (Unlimited) | - | Communications Module | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FP2-CAN-M Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Backplane | Module | 0.26lb 117.93g | 0°C~55°C | 2013 | FP2 | Active | 1 (Unlimited) | - | Communications Module | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AFP7Y32T Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.209lb 94.8g | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Connector | Output Module | 55°C | 0°C | - | 110mA | Rectangular Connector | - | - | - | - | 32 - Solid State | - | - | - | - | RoHS Compliant | ||
![]() AFP7Y16R Panasonic Industrial Automation Sales | 2202 |
| - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.397lb 180.08g | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Screw | Output Module | 55°C | 0°C | - | 180mA | Pluggable Screw Terminal | - | - | - | - | 16 - Relay | - | - | - | - | RoHS Compliant | ||
![]() AFP7XY64D2T Panasonic Industrial Automation Sales | 2206 |
| - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.254lb 115.21g | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Connector | Input, Output (I/O) Module | 55°C | 0°C | - | 55mA | Rectangular Connector | - | - | - | 32 - Digital | 32 - Solid State | - | - | - | - | RoHS Compliant | ||
![]() AFP7PHLSM Panasonic Industrial Automation Sales | 649 |
| - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.243lb 110.22g | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Screw | Input, Output (I/O) Module | 55°C | 0°C | - | 85mA | Screw Terminal | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FPG-CAN-M Panasonic Industrial Automation Sales | In Stock | - | - | 14 Weeks | - | Backplane | Module | 0.26lb 117.93g | 0°C~55°C | - | FP Sigma | Active | 1 (Unlimited) | - | Communications Module | - | - | - | - | D-Sub | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AFP7PG04L Panasonic Industrial Automation Sales | 674 |
| - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.331lb 150.14g | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Connector | Motion Control Module | 55°C | 0°C | - | 65mA | Rectangular Connector | - | - | - | - | 1 - Solid State | 4-Axis Control | - | - | - | RoHS Compliant | ||
![]() AFPX-EFP0 Panasonic Industrial Automation Sales | 800 |
| - | 12 Weeks | - | DIN Rail | Module | 0.143lb 64.86g | 0°C~55°C | 2006 | FP-X | Active | 1 (Unlimited) | - | Input, Output (I/O) Module | - | - | 60mm | - | - | - | - | - | - | - | - | - | 25mm | 90mm | RoHS Compliant | ||
![]() AFP7EXPS Panasonic Industrial Automation Sales | 2042 |
| Datasheet | 12 Weeks | DIN Rail | DIN Rail | Module | 0.441lb 200.03g | 0°C~55°C | - | FP7 | Active | 1 (Unlimited) | Connector | Interface Module | 55°C | 0°C | - | 100mA | Rectangular Connector | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AFP0RE8YRS Panasonic Industrial Automation Sales | 2885 |
| Datasheet | 12 Weeks | - | DIN Rail | Module | - | 0°C~55°C | - | FP0R | Active | 1 (Unlimited) | - | Output Module | - | - | 60mm | - | Pluggable Screw Terminal | 8 | - | - | - | 8 - Relay | - | - | 25mm | 90mm | RoHS Compliant | ||
![]() AFP7X16DW Panasonic Industrial Automation Sales | 2117 |
| - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.276lb 125.19g | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Screw | Input Module | 55°C | 0°C | - | 25mA | Pluggable Screw Terminal | - | - | - | 16 - Digital | - | - | - | - | - | RoHS Compliant | ||
![]() AFP0RE16YP Panasonic Industrial Automation Sales | 2712 |
| Datasheet | 12 Weeks | - | DIN Rail | Module | - | 0°C~55°C | - | FP0R | Active | 1 (Unlimited) | - | Output Module | - | - | 60mm | - | Rectangular Connector | 16 | - | - | - | 16 - Solid State | - | - | 25mm | 90mm | RoHS Compliant | ||
![]() AFP7Y16P Panasonic Industrial Automation Sales | 3000 |
| - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.276lb 125.19g | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Screw | Output Module | 55°C | 0°C | - | 70mA | Pluggable Screw Terminal | - | - | - | - | 16 - Solid State | - | - | - | - | RoHS Compliant | ||
![]() KITFPWEB Panasonic Industrial Automation Sales | 712 |
| - | 14 Weeks | - | Chassis Mount, DIN Rail | Module | 0.243lb 110.22g | - | - | FP | Active | 1 (Unlimited) | - | Communications Module | - | 0°C | - | - | D-Sub, Screw Terminal | - | - | - | - | - | - | 25mm | - | 90mm | RoHS Compliant | ||
![]() FP0-TC8 Panasonic Industrial Automation Sales | 607 |
| Datasheet | 12 Weeks | - | DIN Rail | Module | - | 0°C~55°C | 2004 | FP0 | Active | 1 (Unlimited) | - | Input Module | - | - | - | - | Pluggable Screw Terminal | - | - | - | 8 - Analog | - | - | - | - | - | RoHS Compliant | ||
![]() FP0-TC4 Panasonic Industrial Automation Sales | 2793 |
| Datasheet | 12 Weeks | - | DIN Rail | Module | - | 0°C~55°C | 2004 | FP0 | Active | 1 (Unlimited) | - | Input Module | - | - | - | - | Pluggable Screw Terminal | - | - | - | 4 - Analog | - | - | - | - | - | RoHS Compliant |