- Series
- Type
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Factory Lead Time
- Package / Case
- Mounting Type
- Operating Temperature
- Termination Style
- Weight
- Published
Attribute column
Manufacturer
Panasonic Controllers - PLC Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Memory Types | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Depth | Current Rating | Termination Style | Number of Outputs | Approval Agency | Turn On Delay Time | Number of Inputs and Type | Number of Outputs and Type | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FP0-C10CRS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | - | - | - | 0°C~55°C | 2004 | FP0 | Active | 1 (Unlimited) | - | Input, Output (I/O) Module | - | - | - | - | - | Circular, Pluggable Screw Terminal | - | - | - | 6 - Digital | 4 - Relay | - | - | - | - | RoHS Compliant | ||
![]() FP0-A04V Panasonic Industrial Automation Sales | In Stock | - | - | - | DIN Rail | DIN Rail | Module | - | FLASH, ROM | 0°C~55°C | 2004 | FP0 | Obsolete | 1 (Unlimited) | Screw | Output Module | 55°C | 0°C | - | 60mm | - | Pluggable Screw Terminal | 4 | - | 1 ms | - | 4 - Analog | - | 90mm | 90mm | 25mm | RoHS Compliant | ||
![]() AFPX-E30P Panasonic Industrial Automation Sales | 2207 |
| - | 12 Weeks | - | DIN Rail | - | 0.948lb 430.01g | - | 0°C~55°C | - | FP-X | Active | 1 (Unlimited) | - | Input, Output (I/O) Module | - | - | 100V~240VAC | - | - | Screw Terminal | - | - | - | 16 - Digital | 14 - Solid State | - | - | - | - | RoHS Compliant | ||
![]() FPG-CCLS Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | DIN Rail | Module | 0.198lb 89.81g | - | 0°C~55°C | - | FP Sigma | Active | 1 (Unlimited) | - | Communications Module | - | - | - | - | - | Pluggable Screw Terminal | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AFPX-E30T Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | DIN Rail | - | 0.948lb 430.01g | - | 0°C~55°C | - | FP-X | Active | 1 (Unlimited) | - | Input, Output (I/O) Module | - | - | 100V~240VAC | - | - | Screw Terminal | - | - | - | 16 - Digital | 14 - Solid State | - | - | - | - | RoHS Compliant | ||
![]() FP2-Y16R Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | Backplane | Module | 0.419lb 190.06g | - | 0°C~55°C | 2007 | FP2 | Active | 1 (Unlimited) | - | Output Module | - | - | - | 93mm | - | Screw Terminal | 16 | CE, CSA, cULus, UL | - | - | 16 - Relay | - | - | 27.7mm | 100mm | RoHS Compliant | ||
![]() FP2-DA4 Panasonic Industrial Automation Sales | 507 |
| - | 12 Weeks | - | Backplane | Module | 0.35lb 158.76g | - | 0°C~55°C | 2007 | FP2 | Active | 1 (Unlimited) | - | Output Module | - | - | - | - | - | Screw Terminal | - | CE, CSA, cULus, UL | - | - | 4 - Analog | - | - | - | - | RoHS Compliant | ||
![]() AFP7AD4H Panasonic Industrial Automation Sales | 964 |
| - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.287lb 130.18g | - | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Screw | Input Module | 55°C | 0°C | - | - | 100mA | Pluggable Screw Terminal | - | - | - | 4 - Analog | - | - | - | - | - | RoHS Compliant | ||
![]() FPWEB2 Panasonic Industrial Automation Sales | 670 |
| - | 12 Weeks | - | DIN Rail | Module | 0.243lb 110.22g | - | 0°C~55°C | 2008 | FP Sigma | Active | 1 (Unlimited) | - | Communications Module | - | - | - | 60mm | - | D-Sub, RJ45, Pluggable Screw Terminal | - | CE, cULus, UL | - | - | - | - | - | 90mm | 25mm | RoHS Compliant | ||
![]() AFP7PP04T Panasonic Industrial Automation Sales | 637 |
| - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.32lb 145.15g | - | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Connector | Motion Control Module | 55°C | 0°C | - | - | 120mA | Rectangular Connector | - | - | - | - | 1 - Solid State | 4-Axis Control | - | - | - | RoHS Compliant | ||
![]() FP2-SCRWTRM Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | Module | 0.209lb 94.8g | - | 0°C~55°C | 2007 | FP2 | Active | 1 (Unlimited) | - | Input, Output (I/O) Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AFP7Y32P Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.209lb 94.8g | - | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | Connector | Output Module | 55°C | 0°C | - | - | 130mA | Rectangular Connector | - | - | - | - | 32 - Solid State | - | - | - | - | RoHS Compliant | ||
![]() AFP7PSA2 Panasonic Industrial Automation Sales | 2068 |
| - | 12 Weeks | DIN Rail | DIN Rail | Module | 0.639lb 289.85g | - | 0°C~55°C | 2014 | FP7 | Active | Not Applicable | Screw | Power Supply Module | 55°C | 0°C | 100V~240VAC | - | 1.8A | Screw Terminal | - | - | - | - | - | Output Capacity (24VDC, 1.8A) | - | - | - | RoHS Compliant | ||
![]() FP0-SL1 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | 0°C~55°C | 2004 | FP0 | Obsolete | 1 (Unlimited) | - | Communications Module | - | - | - | - | - | Circular, Pluggable Screw Terminal | - | - | - | 64 - Digital | 64 - Solid State | - | - | - | - | RoHS Compliant | ||
![]() FP0-E16RST27 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | DIN Rail | Module | - | - | 0°C~55°C | 2004 | FP0 | Obsolete | 1 (Unlimited) | - | Input, Output (I/O) Module | - | - | - | - | - | Pluggable Screw Terminal | - | - | - | 8 - Digital | 8 - Relay | - | - | - | - | RoHS Compliant | ||
![]() FP2-VE2 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | - | Backplane | - | - | - | - | - | FP2 | Obsolete | 1 (Unlimited) | - | Communications Module | - | - | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FPG-EM1 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | Backplane | Module | 0.176lb 79.83g | - | 0°C~55°C | - | FP Sigma | Active | 1 (Unlimited) | - | Data Storage Module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FPG-SL Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | Backplane | Module | 0.26lb 117.93g | - | 0°C~55°C | - | FP Sigma | Active | 1 (Unlimited) | RJ45 | Communications Module | 55°C | 0°C | - | - | - | RJ45 | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FPG-DEV-S Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | Backplane | Module | 0.203lb 92.08g | - | 0°C~55°C | - | FP Sigma | Active | 1 (Unlimited) | - | Communications Module | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() AFPRP1X16D2 Panasonic Industrial Automation Sales | 919 |
| - | 12 Weeks | - | DIN Rail | - | 0.463lb 210.01g | - | 0°C~55°C | 2014 | FP7 | Active | 1 (Unlimited) | - | Input Module | - | - | - | - | - | Screw Terminal | - | - | - | 16 - Digital | - | - | - | - | - | RoHS Compliant |