- Control Method
- Display Characters - Height
- Display Type
- Input Range
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Characters Per Row
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Panasonic Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AKT4211101 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 | ||
![]() AKT42112021 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 | ||
![]() AKT4213140 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay, Solid State | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 | ||
![]() AKT9112202 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT9211203 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT9112201 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT4112201 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 | ||
![]() AKT9112104 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT9211204 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT92112001 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT91122001 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT92111101 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT92111201 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT92111301 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (2) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT91131301 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog (2), Relay | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT92111021 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT41111041 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (3) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 | ||
![]() AKT41131001 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 | ||
![]() AKT41131401 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay, Solid State | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 | ||
![]() AKT42111001 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 |