- Control Method
- Display Characters - Height
- Display Type
- Input Range
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Characters Per Row
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Panasonic Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Number of Inputs | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AKT4B2111041 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B1122051 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B2131002 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Analog, Relay | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B212110 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B2121202 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Voltage (External SSR) (2) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B2131101 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Analog, Relay (2) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B2112031 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B2112061 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT9112110 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Voltage (External SSR) | - | Square - 92.00mm x 92.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT9111101 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3) | - | Square - 92.00mm x 92.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT41111011 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 | ||
![]() AKT4111200 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 9 Weeks | Panel | Panel Mount | 100 | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 | ||
![]() AKT41112041 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 | ||
![]() AKT41121021 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 | ||
![]() AKT4112102 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | 100 | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 | ||
![]() AKT4211202 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 | ||
![]() AKT42111041 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 0.287lb 130.18g | 0°C~50°C | - | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 | ||
![]() AKT4212100 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 1 | Relay, Voltage (External SSR) | 24V | Square - 45.00mm x 45.00mm | 1 | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 | ||
![]() AKT42131001 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Analog, Relay | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 | ||
![]() AKT42131401 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Analog, Relay, Solid State | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 |