- Control Method
- Display Characters - Height
- Display Type
- Input Range
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Characters Per Row
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Panasonic Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Voltage | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AKT9111230 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Analog, Relay (2) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT9211230 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Analog, Relay, Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT22121001 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2006 | KT2 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Voltage (External SSR) | Rectangular - 45.00mm x 22.20mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 5 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.343 8.70mm | RoHS Compliant | IP66 | ||
![]() AKT2113110 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2006 | KT2 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Analog, Solid State | Rectangular - 45.00mm x 22.20mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 5 | On/Off, Proportional (PID) | - | - | 0.343 8.70mm | RoHS Compliant | IP66 | ||
![]() AKT2111110 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2006 | KT2 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Solid State | Rectangular - 45.00mm x 22.20mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 5 | On/Off, Proportional (PID) | - | - | 0.343 8.70mm | RoHS Compliant | IP66 | ||
![]() AKT2212110 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2006 | KT2 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Solid State, Voltage (External SSR) | Rectangular - 45.00mm x 22.20mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 5 | On/Off, Proportional (PID) | - | - | 0.343 8.70mm | RoHS Compliant | IP66 | ||
![]() AKT8213110 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Analog, Relay (2) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | IP66 | ||
![]() AKT8212120 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Voltage (External SSR) (2) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | IP66 | ||
![]() AKT4H1111101 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.265lb 120.2g | 0°C~50°C | 2006 | KT4H | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 250V | Relay (3) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B1121031 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B1112031 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B2112062 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B1111041 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B113110 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Analog, Relay | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B1112002 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B2122002 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | - | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B111203 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (3) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B111104 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay (2) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B112104 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B1131201 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Analog, Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 |