- Control Method
- Display Characters - Height
- Display Type
- Input Range
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Characters Per Row
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Panasonic Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Number of Outputs | Output Voltage | Output Type | Operating Supply Voltage | Panel Cutout Dimensions | Number of Inputs | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AKT9211110 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (3) | - | Square - 92.00mm x 92.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | - | ||
![]() AKT8211230 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Analog, Relay (2) | - | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | - | ||
![]() AKT9213210 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Analog, Relay (2) | - | Square - 92.00mm x 92.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | - | ||
![]() AKT9212230 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Analog, Relay, Voltage (External SSR) | - | Square - 92.00mm x 92.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | - | ||
![]() AKT7111104 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | - | 0.331lb 150.14g | 0°C~50°C | 2006 | KT7 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 100V~240VAC | - | Screw Terminal | - | - | Relay, Solid State (2) | - | - | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.291 7.40mm 0.291 7.40mm | RoHS Compliant | - | ||
![]() AKT2113200 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.265lb 120.2g | 0°C~50°C | 2006 | KT2 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | 3 | - | Analog, Relay, Solid State | 240V | Rectangular - 45.00mm x 22.20mm | 1 | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 5 | On/Off, Proportional (PID) | - | - | 0.343 8.70mm | RoHS Compliant | IP66 | ||
![]() AKT4B1111001 Panasonic Industrial Automation Sales | 47 | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 250V | Relay (2) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT4B1112001 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.265lb 120.2g | 0°C~50°C | 2009 | KT4B | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 250V | Relay (3) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.472 12.00mm 0.240 6.00mm | RoHS Compliant | IP66 | ||
![]() AKT8211201 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (3) | - | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | IP66 | ||
![]() AKT8113100 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Analog, Relay | - | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | IP66 | ||
![]() AKT4R1121001 Panasonic Industrial Automation Sales | 2558 |
| - | 12 Weeks | - | Panel Mount | - | 0.243lb 110.22g | -10°C~55°C | - | KT4R | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, C, E, J, K, N, PL-II, R, S, T, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay, Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 | - | 0.488 12.40mm 0.347 8.80mm | RoHS Compliant | - | ||
![]() AKT8112210 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (2), Voltage (External SSR) | - | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | IP66 | ||
![]() AKT8211203 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (3) | - | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | IP66 | ||
![]() AKT82112201 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (2), Voltage (External SSR) | - | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | IP66 | ||
![]() AKT82131101 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Analog, Relay (2) | - | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | IP66 | ||
![]() AKT81132101 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Analog, Relay (2) | - | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | IP66 | ||
![]() AKT82132101 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Analog, Relay (2) | - | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | IP66 | ||
![]() AKT8111204 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (3) | - | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | IP66 | ||
![]() AKT4R1122001 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | Panel Mount | - | 0.243lb 110.22g | -10°C~55°C | - | KT4R | Active | 1 (Unlimited) | - | Temperature Controller (RTD, Type B, C, E, J, K, N, PL-II, R, S, T, W) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (2), Voltage (External SSR) | - | Square - 45.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 | - | 0.488 12.40mm 0.347 8.80mm | RoHS Compliant | - | ||
![]() AKT8111120 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | - | Relay (2), Voltage (External SSR) | - | Rectangular - 92.00mm x 45.00mm | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | IP66 |