- Control Method
- Display Characters - Height
- Display Type
- Input Range
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Characters Per Row
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Panasonic Controllers - Process, Temperature
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Input Range | Number of Characters Per Row | Control Method | Communications | Features | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AKT91122011 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | Heater Fault Detection | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | IP66 | ||
![]() AKT72121001 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | DIN Rail | DIN Rail | - | 0.331lb 150.14g | 0°C~50°C | 2006 | KT7 | Active | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | - | Screw Terminal | Solid State, Voltage (External SSR) | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.291 7.40mm 0.291 7.40mm | RoHS Compliant | - | ||
![]() AKT9211120 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | - | ||
![]() AKT9212210 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | - | ||
![]() AKT9212220 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) (2) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | - | ||
![]() AKT9213220 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay, Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | - | ||
![]() AKT9112101 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | - | ||
![]() AKT4212200 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.401 10.20mm 0.347 8.80mm | - | - | ||
![]() AKT81131301 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Obsolete | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog (2), Relay | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.441 11.20mm 0.441 11.20mm | - | - | ||
![]() AKT9212201 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | - | ||
![]() AKT9212203 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | - | ||
![]() AKT8211100 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | - | ||
![]() AKT7112102 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | DIN Rail | - | 0.331lb 150.14g | 0°C~50°C | 2006 | KT7 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 100V~240VAC | - | Screw Terminal | Solid State (2), Voltage (External SSR) | - | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.291 7.40mm 0.291 7.40mm | RoHS Compliant | - | ||
![]() AKT8212100 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay, Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | - | ||
![]() AKT8213220 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay, Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | - | ||
![]() AKT8212210 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | - | ||
![]() AKT8212230 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.529lb 239.95g | 0°C~50°C | 2006 | KT8 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay, Voltage (External SSR) | Rectangular - 92.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.441 11.20mm 0.441 11.20mm | RoHS Compliant | - | ||
![]() AKT9211130 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.816lb 370.13g | 0°C~50°C | 2006 | KT9 | Active | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Analog, Relay (2) | Square - 92.00mm x 92.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | - | 0.710 18.00mm 0.520 13.20mm | RoHS Compliant | - | ||
![]() AKT4112103 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 9 Weeks | - | Panel Mount | - | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | - | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | - | - | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Voltage (External SSR) | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | - | Heater Fault Detection | 0.401 10.20mm 0.347 8.80mm | - | - | ||
![]() AKT42111401 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | - | Panel | Panel Mount | - | 0.287lb 130.18g | 0°C~50°C | 2006 | KT4 | Obsolete | 1 (Unlimited) | Screw | Process, Temperature Controller (RTD, Type B, C, E, J, K, N, PLII, R, S, T) | 50°C | 0°C | 24VAC/DC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay (2), Solid State | Square - 45.00mm x 45.00mm | LED - Dual Color Characters | -200°C ~ 2315°C, 0 ~ 20mA, 0 ~ 10VDC | 4, 4 | On/Off, Proportional (PID) | RS-485 (Modbus) | - | 0.401 10.20mm 0.347 8.80mm | RoHS Compliant | IP66 |