- Series
- Type
- Part Status
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Display Type
- Mount
- Operating Temperature
- Termination
- Weight
- Max Operating Temperature
- Measuring Range
Attribute column
Manufacturer
Panasonic Panel Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Display Type | Number of Characters Per Row | Measuring Range | Features | Display Characters - Height | RoHS Status | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AKW5212 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | 0.287lb 130.18g | -10°C~50°C | 2006 | KW4M | Active | 1 (Unlimited) | Plug | Energy Monitor (Power Meter) | 50°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | Solid State | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | 4, 6 | 0 ~ 4000A, 85 ~ 264VAC | Hour Meter | 0.256 6.50mm 0.295 7.50mm | RoHS Compliant | IP66 | ||
![]() AKW5112 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | 0.309lb 140.16g | -10°C~50°C | 2006 | KW4M | Active | 1 (Unlimited) | Screw | Energy Monitor (Power Meter) | 50°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Solid State | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | 4, 6 | 0 ~ 4000A, 85 ~ 264VAC | Hour Meter | 0.256 6.50mm 0.295 7.50mm | RoHS Compliant | IP66 | ||
![]() AKW1110 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Chassis Mount, DIN Rail | Chassis Mount, DIN Rail | - | 0.375lb 170.1g | -10°C~50°C | - | KW1M | Active | 1 (Unlimited) | Screw | Energy Monitor (Power Meter) | 50°C | -10°C | 100V~240VAC | - | Screw Terminal | Solid State | - | LCD - Dual Color Characters, Backlight | 4, 6 | 0 ~ 600A, 0 ~ 200VAC, 47.5 ~ 63Hz | Hour Meter | 0.256 6.50mm 0.295 7.50mm | RoHS Compliant | - | ||
![]() AKW2010G Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | DIN Rail | DIN Rail | - | 0.397lb 180.08g | -10°C~50°C | - | KW2G | Active | 1 (Unlimited) | Screw | Energy Monitor (Power Meter) | 50°C | -10°C | 100V~240VAC | - | Screw Terminal | Solid State | - | LCD - Green Characters, Backlight | 5, 6 | 0 ~ 600A, 85 ~ 264VAC, 47.5 ~ 63Hz | - | 0.240 6.00mm 0.256 6.50mm | RoHS Compliant | - | ||
![]() AKW8111 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount - Bezel | 100 | 0.518lb 234.96g | -10°C~50°C | 2006 | KW | Active | 1 (Unlimited) | Screw | Energy Monitor (Power Meter) | 50°C | -10°C | 100V~240VAC | - | Screw Terminal | Solid State | Rectangular - 92.00mm x 45.00mm | LED - Red Characters | 4, 4 | 0 ~ 600A, 0 ~ 400VAC, 47.5 ~ 63Hz | Electricity Charge | - | RoHS Compliant | - | ||
![]() AKW8115 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | DIN Rail | DIN Rail | - | 0.584lb 264.9g | -10°C~50°C | - | KW8M | Active | 1 (Unlimited) | Screw | Energy Monitor (Power Meter) | 50°C | -10°C | 100V~240VAC | - | Screw Terminal | Solid State | - | LED - Red Characters | 4, 4 | 0 ~ 600A, 0 ~ 400VAC, 47.5 ~ 63Hz | Hour Meter | - | RoHS Compliant | - | ||
![]() AKW2020G Panasonic Industrial Automation Sales | In Stock | - | - | 8 Weeks | DIN Rail | DIN Rail | - | 0.408lb 185.07g | -10°C~50°C | - | KW2G | Active | 1 (Unlimited) | Screw | Energy Monitor (Power Meter) | 50°C | -10°C | 100V~240VAC | - | Screw Terminal | Solid State | - | LCD - Green Characters, Backlight | 5, 6 | 0 ~ 600A, 85 ~ 264VAC, 47.5 ~ 63Hz | - | 0.240 6.00mm 0.256 6.50mm | RoHS Compliant | - | ||
![]() AKW5211 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | 0.287lb 130.18g | -10°C~50°C | 2006 | KW4M | Active | 1 (Unlimited) | Plug | Energy Monitor (Power Meter) | 50°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | Solid State | Square - 45.00mm x 45.00mm | LCD - Dual Color Characters, Backlight | 4, 6 | 0 ~ 4000A, 85 ~ 264VAC | Hour Meter | 0.256 6.50mm 0.295 7.50mm | RoHS Compliant | IP66 | ||
![]() DP5-C-Z Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | - | - | - | - | DP5 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP5-C-ZP Panasonic Industrial Automation Sales | In Stock | - | - | - | - | - | - | - | - | - | DP5 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |