- Series
- Termination Style
- Mounting Type
- Type
- Display Type
- Input Type
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Operating Temperature
- Published
Attribute column
Manufacturer
Panasonic Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Operating Mode | Input Type | Reset | Display Type | Number of Characters Per Row | Time Format | Count Rate | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC2H-F-DL-30-NB Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2006 | LC2H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LC4HW-R6-DC24VS Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | Panel Mount | - | - | -10°C~55°C | 2002 | LC4H | Active | 1 (Unlimited) | - | Preset | - | - | 12V~24VDC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Relay | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | External, Front Panel | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 5kHz | RoHS Compliant | - | ||
![]() TH-249U Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.331lb 150.14g | -10°C~50°C | 2002 | TH | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | 240VAC | - | Quick Connect - 0.187 (4.7mm) | - | Square - 45.00mm x 45.00mm | Up | Voltage | Front Panel | Decade Wheel | 5 | 9999.9hrs | - | RoHS Compliant | - | ||
![]() TH-2376 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | 0.298lb 135.17g | -10°C~50°C | 2002 | TH | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | 115V~120VAC | - | Quick Connect - 0.187 (4.7mm) | - | Square - 47.00mm x 47.00mm | Up | Voltage | Front Panel | Decade Wheel | 5 | 9999.9hrs | - | RoHS Compliant | - | ||
![]() LC4HW-T6-DC24V Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | - | -10°C~55°C | 2006 | LC4H | Active | 1 (Unlimited) | Plug | Batch, Tachometer, Timer, Totalizer | 55°C | -10°C | 12V~24VDC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | Solid State (2) | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | External, Front Panel | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 5kHz | RoHS Compliant | IP66 | ||
![]() LC2H-F-DL-2K-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2006 | LC2H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LC2H-FE-DL-2K-NB Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2006 | LC2H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LC2H-FE-2K-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2006 | LC2H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LC4H-PS-R6-AC240V Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | 11 | - | -10°C~55°C | 2006 | LC4H | Active | 1 (Unlimited) | Plug | Preset | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | External, Front Panel | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 5kHz | RoHS Compliant | IP66 | ||
![]() LC2H-FE-FV-30-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2006 | LC2H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LC4HW-R6-AC24V Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | 11 | - | -10°C~55°C | 2006 | LC4H | Active | 1 (Unlimited) | Plug | Batch, Tachometer, Timer, Totalizer | 55°C | -10°C | 24VAC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | Relay (2) | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | External, Front Panel | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 5kHz | RoHS Compliant | IP66 | ||
![]() TH-407 Panasonic Industrial Automation Sales | In Stock | - | - | - | Panel | Panel Mount | - | 0.35lb 158.76g | -10°C~50°C | - | TH | Obsolete | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 50°C | -10°C | 115V~120VAC | - | Quick Connect - 0.187 (4.7mm) | - | Square - 45.00mm x 45.00mm | Up | Voltage | Front Panel | Decade Wheel | 6 | 99999.9hrs | - | RoHS Compliant | - | ||
![]() LC2H-F-DL-2K-NB Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2006 | LC2H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LC2H-FE-DL-2K-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2006 | LC2H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LC2H-F-2K-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | 2006 | LC2H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LC4HW-R6-DC24V Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | - | -10°C~55°C | 2006 | LC4H | Active | 1 (Unlimited) | Plug | Batch, Tachometer, Timer, Totalizer | 55°C | -10°C | 12V~24VDC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | Relay (2) | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | External, Front Panel | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 5kHz | RoHS Compliant | IP66 | ||
![]() MC6MS-25CPS-DC24V Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |