- Series
- Termination Style
- Mounting Type
- Type
- Display Type
- Input Type
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Operating Temperature
- Published
Attribute column
Manufacturer
Panasonic Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Operating Mode | Input Type | Reset | Display Type | Number of Characters Per Row | Time Format | Count Rate | Display Characters - Height | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC4H-T6-DC24V Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 11 | - | -10°C~55°C | 2006 | LC4H | Active | 1 (Unlimited) | Plug | Batch, Tachometer, Totalizer | 55°C | -10°C | 12V~24VDC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | Solid State | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | External, Front Panel | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 5kHz | - | RoHS Compliant | - | IP66 | ||
![]() LC4H-T4-AC240V Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | 11 | - | -10°C~55°C | 2006 | LC4H | Active | 1 (Unlimited) | Plug | Batch, Tachometer, Totalizer | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | Solid State | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | External, Front Panel | LCD - Dual Color Characters, Backlight | 4, 4 | - | 30Hz, 5kHz | - | RoHS Compliant | - | IP66 | ||
![]() LC4H-T4-AC240VS Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | - | - | -10°C~55°C | 2006 | LC4H | Active | 1 (Unlimited) | Screw | Batch, Tachometer, Totalizer | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Screw Terminal | Solid State | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | External, Front Panel | LCD - Dual Color Characters, Backlight | 4, 4 | - | 30Hz, 5kHz | - | RoHS Compliant | - | IP66 | ||
![]() TH-142 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | - | 0.32lb 145.15g | -10°C~50°C | 2002 | TH | Active | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 50°C | -10°C | 200VAC | - | Quick Connect - 0.187 (4.7mm) | - | Square - 45.00mm x 45.00mm | Up | Voltage | Non-Resettable | Decade Wheel | 6 | 99999.9hrs | - | - | RoHS Compliant | - | - | ||
![]() LH2H-F-HMK-DL-B Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | - | - | -10°C~55°C | 2006 | LH2H | Active | 1 (Unlimited) | Screw | Time Counter (Hour Meter) | 55°C | -10°C | None Required Battery Included 24VDC Backlight | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Rectangular - 45.00mm x 22.20mm | Up | Voltage | External, Front Panel | LCD - Black Characters, Green Backlight | 7 | 9999hrs59.9min; 999hrs59min59sec | - | 0.343 8.70mm | RoHS Compliant | - | IP66 | ||
![]() TH-1376U Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | 0.287lb 130.18g | -10°C~50°C | 2002 | TH | Active | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 50°C | -10°C | 115V~120VAC | - | Quick Connect - 0.187 (4.7mm) | - | Square - 47.00mm x 47.00mm | Up | Voltage | Non-Resettable | Decade Wheel | 6 | 99999.9hrs | - | - | RoHS Compliant | - | - | ||
![]() LH24-F-DH-DL Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 20 Weeks | Panel | Panel Mount | - | - | - | -10°C~55°C | 1998 | LH24 | Active | Not Applicable | Screw | Time Counter (Hour Meter) | 55°C | -10°C | None Required Battery Included | - | Screw Terminal | - | Rectangular - 45.00mm x 22.20mm | Up | Voltage | External, Front Panel | LCD - Black Characters | 7 | 3999day23.9hrs | - | - | RoHS Compliant | Lead Free | - | ||
![]() LH2H-FE-HMK Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | - | - | -10°C~55°C | 2006 | LH2H | Active | 1 (Unlimited) | Screw | Time Counter (Hour Meter) | 55°C | -10°C | None Required Battery Included | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Rectangular - 45.00mm x 22.20mm | Up | No Voltage | External, Front Panel | LCD - Black Characters | 7 | 9999hrs59.9min; 999hrs59min59sec | - | 0.343 8.70mm | RoHS Compliant | - | IP66 | ||
![]() LH24-F-H-DL Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 20 Weeks | Panel | Panel Mount | - | - | - | -10°C~55°C | 1998 | LH24 | Active | Not Applicable | Screw | Time Counter (Hour Meter) | 55°C | -10°C | None Required Battery Included | - | Screw Terminal | - | Rectangular - 45.00mm x 22.20mm | Up | Voltage | External, Front Panel | LCD - Black Characters | 7 | 3999day23.9hrs | - | - | RoHS Compliant | Lead Free | - | ||
![]() LH2H-FE-DH-DL-NB Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2006 | LH2H | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LH2H-F-DH-DL-NB Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2006 | LH2H | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LH2H-F-DHK Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | - | - | -10°C~55°C | 2006 | LH2H | Active | 1 (Unlimited) | Screw | Time Counter (Hour Meter) | 55°C | -10°C | None Required Battery Included | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Rectangular - 45.00mm x 22.20mm | Up | No Voltage | External, Front Panel | LCD - Black Characters | 7 | 999999.9hrs; 3999day23.9hrs | - | 0.343 8.70mm | RoHS Compliant | - | IP66 | ||
![]() LH2H-FE-HMK-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2006 | LH2H | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LC2H-FE-DL-30-NB Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | 2006 | LC2H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LH2HP-FEW-DHKB-DC24V Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | - | - | - | - | - | 2006 | LH2H | Active | 1 (Unlimited) | Screw | - | 55°C | -10°C | - | - | - | - | - | - | - | External, Front Panel | LCD | 7 | - | - | - | RoHS Compliant | - | IP66 | ||
![]() TH244U Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | - | 0.331lb 150.14g | -10°C~50°C | 2006 | TH | Active | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 50°C | -10°C | 24VAC | - | Quick Connect - 0.187 (4.7mm) | - | Square - 45.00mm x 45.00mm | Up | Voltage | Front Panel | Decade Wheel | 5 | 9999.9hrs | - | - | RoHS Compliant | - | - | ||
![]() TH-1375 Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 8 Weeks | Panel | Panel Mount | - | - | 0.287lb 130.18g | -10°C~50°C | 2002 | TH | Active | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 50°C | -10°C | 115V~120VAC | - | Quick Connect - 0.187 (4.7mm) | - | Square - 47.00mm x 47.00mm | Up | Voltage | Non-Resettable | Decade Wheel | 6 | 99999.9hrs | - | - | RoHS Compliant | - | - | ||
![]() LC4HW-R6-AC240V Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | 100 | 11 | - | -10°C~55°C | 2006 | LC4H | Active | 1 (Unlimited) | Plug | Batch, Tachometer, Timer, Totalizer | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | Relay (2) | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | External, Front Panel | LCD - Dual Color Characters, Backlight | 6, 6 | - | 30Hz, 5kHz | - | RoHS Compliant | - | IP66 | ||
![]() LH2H-C-HM-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | -10°C~55°C | 2006 | LH2H | Active | 1 (Unlimited) | PC Pin | Time Counter (Hour Meter) | 55°C | -10°C | Battery 3VDC | - | PC Pin | - | - | Up | No Voltage | External | LCD - Black Characters | 7 | 9999hrs59.9min | - | 0.343 8.70mm | RoHS Compliant | - | - | ||
![]() TH249U902 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | - | 0.331lb 150.14g | -10°C~50°C | 2006 | TH | Active | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 50°C | -10°C | 240VAC | - | Quick Connect - 0.187 (4.7mm) | - | Square - 45.00mm x 45.00mm | Up | Voltage | Front Panel | Decade Wheel | 5 | 9999.9hrs | - | - | RoHS Compliant | - | - |