- Series
- Termination Style
- Mounting Type
- Type
- Display Type
- Input Type
- Part Status
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mount
- Operating Temperature
- Published
Attribute column
Manufacturer
Panasonic Panel Meters - Counters, Hour Meters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Ingress Protection | Termination Style | Output Type | Panel Cutout Dimensions | Operating Mode | Input Type | Reset | Display Type | Number of Characters Per Row | Time Format | Count Rate | Display Characters - Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LC4HL-R4-AC240V Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | -10°C~55°C | 2006 | LC4H | Active | 1 (Unlimited) | Plug | Batch, Tachometer, Totalizer | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | External, Front Panel | LCD - Black Characters | 4, 4 | - | 30Hz, 5kHz | - | RoHS Compliant | IP66 | ||
![]() LH2H-F-HMS-N Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | - | - | LH2H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LH2H-FE-DH-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2006 | LH2H | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LH2H-FE-H-DL-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2006 | LH2H | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LH2H-F-H-DL-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2006 | LH2H | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LH2H-F-HMS-FV-N Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | - | - | LH2H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LH2H-F-DH-DL-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2006 | LH2H | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LH2H-F-HMS-DL-NB Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | - | - | LH2H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC6MS-50CPS-DC24V Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TH-148U Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | 0.32lb 145.15g | -10°C~50°C | 2002 | TH | Obsolete | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 50°C | -10°C | 220VAC | - | Quick Connect - 0.187 (4.7mm) | - | Square - 45.00mm x 45.00mm | Up | Voltage | Non-Resettable | Decade Wheel | 6 | 99999.9hrs | - | - | RoHS Compliant | - | ||
![]() TH833C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | -20°C~60°C | - | TH | Obsolete | 1 (Unlimited) | Wire Leads | Time Counter (Hour Meter) | 60°C | -20°C | 12VDC | IP66 - Dust Tight, Water Resistant | Wire Leads | - | Circular - 53.00mm Dia | Up | Voltage | Non-Resettable | Decade Wheel | 5 | 9999.9hrs | - | - | RoHS Compliant | IP66 | ||
![]() MC6MS-15CPS-AC120V Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LH2H-FE-DH-DL-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2006 | LH2H | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LH2H-FE-H-FV-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2006 | LH2H | Active | 1 (Unlimited) | - | Time Counter (Hour Meter) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TH247U902 Panasonic Industrial Automation Sales | In Stock | - | - | 9 Weeks | Panel | Panel Mount | 0.331lb 150.14g | -10°C~50°C | 2006 | TH | Obsolete | 1 (Unlimited) | Quick Connect | Time Counter (Hour Meter) | 50°C | -10°C | 115VAC | - | Quick Connect - 0.187 (4.7mm) | - | Square - 45.00mm x 45.00mm | Up | Voltage | Front Panel | Decade Wheel | 5 | 9999.9hrs | - | - | RoHS Compliant | - | ||
![]() TH834C Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 10 Weeks | Panel | Panel Mount | - | -20°C~60°C | - | TH | Obsolete | 1 (Unlimited) | Wire Leads | Time Counter (Hour Meter) | 60°C | -20°C | 24VDC | IP66 - Dust Tight, Water Resistant | Wire Leads | - | Circular - 53.00mm Dia | Up | Voltage | Non-Resettable | Decade Wheel | 5 | 9999.9hrs | - | - | RoHS Compliant | IP66 | ||
![]() AKE2621 Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | 0.232lb 105.23g | -10°C~55°C | 2013 | KE2S | Active | 1 (Unlimited) | Screw | Time Counter (Hour Meter) | 55°C | -10°C | None Required Battery Included | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | Rectangular - 45.00mm x 22.20mm | Up | No Voltage | External, Front Panel | LCD - Black Characters | 7 | 99999.9hrs | - | 0.343 8.70mm | RoHS Compliant | IP66 | ||
![]() LC4HL8-R6-AC24V Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | -10°C~55°C | - | LC4H | Active | 1 (Unlimited) | Plug | Batch, Tachometer, Totalizer | 55°C | -10°C | 24VAC | IP66 - Dust Tight, Water Resistant | Plug In, 8 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | External, Front Panel | LCD - Black Characters | 6, 6 | - | 30Hz, 5kHz | - | RoHS Compliant | IP66 | ||
![]() LC4HL-R6-AC240V Panasonic Industrial Automation Sales | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | -10°C~55°C | 2006 | LC4H | Active | 1 (Unlimited) | Plug | Batch, Tachometer, Totalizer | 55°C | -10°C | 100V~240VAC | IP66 - Dust Tight, Water Resistant | Plug In, 11 Pin (Octal) | Relay | Square - 45.00mm x 45.00mm | Up, Down, Command, Individual, Quadrature | No Voltage | External, Front Panel | LCD - Black Characters | 6, 6 | - | 30Hz, 5kHz | - | RoHS Compliant | IP66 | ||
![]() LC2H-F-FV-30-N Panasonic Industrial Automation Sales | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | 2006 | LC2H | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |