- Connections
- Content
- Dim
- Durability
- Height
- Material
- Operation type
- Switching current (max.)
- Type
- Width
- Max. temperature
- Min. temperature
Attribute column
Manufacturer
Panasonic Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Connections | Contact opening | Content | Dim | Factory colour | Max. temperature | Min. temperature | Operation type | RoHS | Switching current (max.) | Type | Max Operating Temperature | Min Operating Temperature | Gender | Depth | Function | Contact Style | Durability | Thread Size | Height | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0674 00 34 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Female | - | - | Pin | - | - | - | - | - | - | ||
![]() 22082-01ci_asm Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65603-00ci_asm Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MEP1G16Z Panasonic | In Stock | - | - | Plastic | Open end cable | - | 1pc(s) | (L x W x H) 49 x 31.5 x 30 mm | Black | +70°C | -20°C | Tappet | - | 5A | MEP1G16Z | - | - | - | - | - | - | 10,000,000 | - | 30mm | 49mm | 31.5mm | - | ||
![]() MEM1G42ZD Panasonic | In Stock | - | - | Metal | Open end cable | - | 1pc(s) | (L x W x H) 49 x 31.5 x 30 mm | Grey | +70°C | -20°C | Lever | - | 5A | MEM1G42ZD | - | - | - | - | - | - | 10,000,000 cycles | - | 30mm | 49mm | 31.5mm | - | ||
![]() SL5C72X11 Panasonic | In Stock | - | - | Plastic | Screws | Snap-action contact | 1pc(s) | (W x H x D) 30 x 60 x 30 mm (Casing) | - | - | - | Rotation actuator | Non-Compliant | 10A | SL5C72X11 | - | - | - | 30mm | momentary | - | 1 x 10<sup>7</sup> cycles | M16 | 60mm | - | 30mm | IP65 | ||
![]() MAM5R32Z11 Panasonic | In Stock | - | - | Metal | Screws | Snap-action contact | 1pc(s) | (W x H x D) 30 x 60 x 30 mm (Body) | - | +70°C | -25°C | Pivot lever | Non-Compliant | 10A | MAM5R32Z11 | 70 °C | -25 °C | - | 30mm | latch | - | 1 x 10<sup>7</sup> cycles | M16 | 60mm | - | 30mm | IP66 | ||
![]() SL5Z61X11 Panasonic | In Stock | - | - | Plastic | Screws | Snap-action contact | 1pc(s) | (W x H x D) 30 x 60 x 30 mm (Casing) | - | - | - | Pivot lever | Non-Compliant | 10A | SL5Z61X11 | - | - | - | 30mm | momentary | - | 1 x 10<sup>7</sup> cycles | M16 | 60mm | - | 30mm | IP65 | ||
![]() MEM1G13ZD Panasonic | In Stock | - | - | Metal | Open end cable | - | 1pc(s) | (L x W x H) 49 x 31.5 x 30 mm | Grey | +70°C | -20°C | Tappet (rotary) | - | 5A | MEM1G13ZD | - | - | - | - | - | - | 10,000,000 cycles | - | 30mm | 49mm | 31.5mm | - | ||
![]() MEP1G24Z Panasonic | In Stock | - | - | Plastic | Open end cable | - | 1pc(s) | (L x W x H) 49 x 31.5 x 30 mm | Black | +70°C | -20°C | Tappet (transverse) | - | 5A | MEP1G24Z | - | - | - | - | - | - | 10,000,000 | - | 30mm | 49mm | 31.5mm | - | ||
![]() 65750-00ci_asm Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65751-00ci_asm Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MEP1G42Z Panasonic | In Stock | - | - | Plastic | Open end cable | - | 1pc(s) | (L x W x H) 49 x 31.5 x 30 mm | Black | +70°C | -20°C | Lever | - | 5A | MEP1G42Z | - | - | - | - | - | - | 10,000,000 | - | 30mm | 49mm | 31.5mm | - | ||
![]() MEM1G11ZD Panasonic | In Stock | - | - | Metal | Open end cable | - | 1pc(s) | (L x W x H) 49 x 31.5 x 30 mm | Grey | +70°C | -20°C | Tappet | - | 5A | MEM1G11ZD | - | - | - | - | - | - | 10,000,000 cycles | - | 30mm | 49mm | 31.5mm | - | ||
![]() SL55F96X11 Panasonic | In Stock | - | - | Metal | Screws | Snap-action contact | 1pc(s) | (W x H x D) 52 x 56 x 36 mm (Casing) | - | - | - | Pull cord | Non-Compliant | 10A | SL55F96X11 | - | - | - | 36mm | momentary | - | 1 x 10<sup>7</sup> cycles | M16 | 56mm | - | 52mm | IP66 | ||
![]() SL5MZ61X11 Panasonic | In Stock | - | - | Metal | Screws | Snap-action contact | 1pc(s) | (W x H x D) 30 x 60 x 30 mm (Casing) | - | - | - | Pivot lever | Non-Compliant | 10A | SL5MZ61X11 | - | - | - | 30mm | momentary | - | 1 x 10<sup>7</sup> cycles | M16 | 60mm | - | 30mm | IP66 | ||
![]() SL5F98X11 Panasonic | In Stock | - | - | Metal | Screws | Snap-action contact | 1pc(s) | (W x H x D) 30 x 60 x 30 mm (Casing) | - | - | - | Pull cord | Non-Compliant | 10A | SL5F98X11 | - | - | - | 30mm | momentary | - | 1 x 10<sup>7</sup> cycles | M16 | 60mm | - | 30mm | IP66 | ||
![]() MAP5R11Z11 Panasonic | In Stock | - | - | Plastic | Screws | Snap-action contact | 1pc(s) | (W x H x D) 30 x 60 x 30 mm (Body) | - | +70°C | -25°C | Tappet | Non-Compliant | 10A | MAP5R11Z11 | 70 °C | -25 °C | - | 30mm | latch | - | 1 x 10<sup>7</sup> cycles | M16 | 60mm | - | 30mm | IP65 | ||
![]() SL55F98X11 Panasonic | In Stock | - | - | Metal | Screws | Snap-action contact | 1pc(s) | (W x H x D) 52 x 56 x 36 mm (Casing) | - | - | - | Pull cord | Non-Compliant | 10A | SL55F98X11 | - | - | - | 36mm | momentary | - | 1 x 10<sup>7</sup> cycles | M16 | 56mm | - | 52mm | IP66 | ||
![]() MEP1G21Z Panasonic | In Stock | - | - | Plastic | Open end cable | - | 1pc(s) | (L x W x H) 49 x 31.5 x 30 mm | Black | +70°C | -20°C | Tappet (+ thread) | - | 5A | MEP1G21Z | - | - | - | - | - | - | 10,000,000 | - | 30mm | 49mm | 31.5mm | - |