- Connections
- Content
- Dim
- Durability
- Height
- Material
- Operation type
- Switching current (max.)
- Type
- Width
- Max. temperature
- Min. temperature
Attribute column
Manufacturer
Panasonic Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Colour outer sheath | Connections | Contact opening | Content | Degree of protection (IP) | Dim | Electrical lifespan | Factory colour | Locking mechanism | Max. temperature | Min. temperature | Nominal cross section conductor | Operation type | Pollution degree | Rated surge voltage | RoHS | Switching current (max.) | Type | Depth | Function | Durability | Thread Size | Height | Length | Width | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MEM1G12ZD Panasonic | In Stock | - | - | Metal | - | Open end cable | - | 1pc(s) | - | (L x W x H) 49 x 31.5 x 30 mm | - | Grey | - | +70°C | -20°C | - | Tappet (rotary) | - | - | - | 5A | MEM1G12ZD | - | - | 10,000,000 cycles | - | 30mm | 49mm | 31.5mm | - | ||
![]() AC5006 Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | ||
![]() MEP1G92Z Panasonic | In Stock | - | - | Plastic | White | Open end cable | - | 1pc(s) | IP20 | (L x W x H) 49 x 31.5 x 30 mm | - | Black | Separate | +70°C | -20°C | 2.5 | Spring-loaded rod | 3 | 4 | - | 5A | MEP1G92Z | - | - | 10,000,000 | - | 30mm | 49mm | 31.5mm | - | ||
![]() SL5F96X11 Panasonic | In Stock | - | - | Metal | Grey | Screws | Snap-action contact | 1pc(s) | IP20 | (W x H x D) 30 x 60 x 30 mm (Casing) | - | - | Separate | - | - | 1.5 | Pull cord | 3 | 6 | Non-Compliant | 10A | SL5F96X11 | 30mm | momentary | 1 x 10<sup>7</sup> cycles | M16 | 60mm | - | 30mm | IP66 | ||
![]() 51000-00ci_asm Panasonic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZH2344CEJ Panasonic | In Stock | - | - | Die cast | - | Screw | - | 1pc(s) | - | (W x H x D) 56 x 42 x 18 mm (Casing) | 5 x 10<sup> 5</sup> cycles | - | - | - | - | - | Lever | - | - | - | 0.1A | AZH2344CEJ | 18mm | momentary | 10<sup> 7</sup> cycles | - | 42mm | - | 56mm | - |