- Base Part Number
- Lead Free
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- Supplier Device Package
- Consumer IC Type
- ECCN Code
Attribute column
Manufacturer
Panasonic Audio Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Quiescent Current | Supply Current-Max | Seated Height-Max | Consumer IC Type | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN6123MS-TXL Panasonic Electronic Components | 1 | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | MINI-5D | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | AN6123MS | - | - | - | - | - | - | - | 450μA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AN3969K Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | - | 22 | PANASONIC CORP | 75 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, SDIP22,.3 | SDIP22,.3 | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | No | - | - | e0 | - | - | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 1 | 1.778 mm | unknown | - | 22 | R-PDIP-T22 | Not Qualified | 5.5 V | COMMERCIAL EXTENDED | 4.5 V | 2 | - | 31 mA | 4.75 mm | VOLUME CONTROL CIRCUIT | 19.1 mm | 7.62 mm | - | - | ||
![]() AN15861A-VT Panasonic Electronic Components | In Stock | - | Datasheet | Surface Mount | 44-QFP | - | 44-QFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2005 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | AN15861A | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |