- Analog Input Voltage-Max
- Converter Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Linearity Error-Max (EL)
- Number of Analog In Channels
- Number of Bits
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Panasonic Data Acquisition - Analog to Digital Converters (ADC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Sample Rate | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Converter Type | Seated Height-Max | Number of Analog In Channels | Output Bit Code | Linearity Error-Max (EL) | Analog Input Voltage-Max | Output Format | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN65752H Panasonic Electronic Components | In Stock | - | Datasheet | YES | 48 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | FQFP | FQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 20 MHz | 3.6 V | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.5 mm | unknown | 48 | S-PQFP-G48 | Not Qualified | COMMERCIAL | 8 | ADC, FLASH METHOD | 2.9 mm | 2 | BINARY | 0.7031% | 3.6 V | PARALLEL, 8 BITS | 7 mm | 7 mm | ||
![]() MN65543S Panasonic Electronic Components | In Stock | - | Datasheet | YES | 24 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | 15 MHz | 5 V | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 1.27 mm | unknown | 24 | R-PDSO-G24 | Not Qualified | COMMERCIAL | 8 | ADC, FLASH METHOD | 2.4 mm | 1 | BINARY | 0.5078% | 5 V | PARALLEL, 8 BITS | 15.3 mm | 7.2 mm | ||
![]() MN65761T Panasonic Electronic Components | In Stock | - | Datasheet | YES | 48 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | TFQFP | TFQFP, TQFP48,.35SQ | TQFP48,.35SQ | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | QFP | No | 18 MHz | 3.6 V | e0 | No | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.5 mm | unknown | 48 | S-PQFP-G48 | Not Qualified | COMMERCIAL | 9 | ADC, FLASH METHOD | 1.2 mm | 1 | BINARY | 0.4883% | 3.6 V | PARALLEL, WORD | 7 mm | 7 mm |