- Converter Type
- HTS Code
- Ihs Manufacturer
- Input Bit Code
- JESD-30 Code
- Length
- Number of Bits
- Number of Functions
- Number of Terminals
- Package Body Material
- Package Code
- Package Description
Attribute column
Manufacturer
Panasonic Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Input Bit Code | Input Format | Settling Time-Max | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN657011H Panasonic Electronic Components | In Stock | - | Datasheet | YES | 48 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | FQFP | FQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 0.03 µs | 3.5 V | e0 | No | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.5 mm | unknown | 48 | S-PQFP-G48 | Not Qualified | COMMERCIAL | 8 | 40 mA | D/A CONVERTER | 2.9 mm | 0.1953% | BINARY, 2''S COMPLEMENT BINARY | PARALLEL, 8 BITS | 0.05 µs | 7 mm | 7 mm | ||
![]() MN657021F Panasonic Electronic Components | In Stock | - | Datasheet | YES | 48 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | FQFP | FQFP, QFP48,.35SQ,20 | QFP48,.35SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | No | 0.025 µs | 3 V | e0 | No | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | 1 | 0.5 mm | unknown | 48 | S-PQFP-G48 | Not Qualified | COMMERCIAL | 8 | 28 mA | D/A CONVERTER | 2.9 mm | 0.1953% | BINARY | PARALLEL, 8 BITS | 0.037 µs | 7 mm | 7 mm | ||
![]() MN6470 Panasonic Electronic Components | In Stock | - | Datasheet | YES | 42 | PANASONIC CORP | - | - | PLASTIC/EPOXY | QFP | QFP, | QFP42/44,.73SQ,50 | SQUARE | FLATPACK | Active | QFP | - | - | 5 V | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | 1.27 mm | unknown | 42 | S-PQFP-G42 | Not Qualified | - | 18 | - | D/A CONVERTER | 2.6 mm | - | BINARY | - | - | 14 mm | 14 mm |