- Analog IC - Other Type
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Description
- Package Shape
- Package Style
- Part Life Cycle Code
- Part Package Code
- Pin Count
Attribute column
Manufacturer
Panasonic Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Impedance (Max) (Zzt) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | Tolerance | JESD-609 Code | Part Status | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Seated Height-Max | Voltage - Zener (Nom) (Vz) | Normal Position | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MN4066B Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | - | 14 | PANASONIC CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | SEPARATE OUTPUT | 14 | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | SPST | - | - | - | - | - | NO | - | - | ||
![]() DG508AAK Panasonic | In Stock | - | - | Surface Mount | DO-214AC, SMA | - | DO-214AC | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | Tape & Reel (TR) | -- | ±5% | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 33V | 1.2V @ 200mA | 1.25W | - | 43V | - | - | - | ||
![]() MN74HC4066 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | NO | - | 14 | PANASONIC CORP | - | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | unknown | - | 14 | R-PDIP-T14 | Not Qualified | - | - | - | - | SPST | - | - | - | - | - | - | - | - | ||
![]() AN15851B Panasonic Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 36 | PANASONIC CORP | - | 70 °C | -20 °C | PLASTIC/EPOXY | SSOP | SSOP, | SOP36,.47,32 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | SSOP | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | 1 | 0.8 mm | unknown | - | 36 | R-PDSO-G36 | Not Qualified | 9.9 V | OTHER | 8.1 V | 4 | AUDIO/VIDEO SWITCH | - | - | - | 3.25 mm | - | - | 15.2 mm | 8.4 mm | ||
![]() MN74HC4066S Panasonic Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 14 | PANASONIC CORP | - | - | - | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | - | unknown | - | 14 | R-PDSO-G14 | Not Qualified | - | - | - | - | SPST | - | - | - | - | - | - | - | - | ||
![]() AN15876A Panasonic Electronic Components | In Stock | - | Datasheet | - | - | YES | - | 100 | PANASONIC CORP | - | 75 °C | -20 °C | PLASTIC/EPOXY | QFP | QFP, | QFP100,.63SQ,20 | SQUARE | FLATPACK | Obsolete | QFP | - | 9 V | - | - | - | - | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 1 | - | unknown | - | 100 | S-PQFP-G100 | Not Qualified | 9.5 V | COMMERCIAL EXTENDED | 8.5 V | 19 | AUDIO/VIDEO SWITCH | - | - | - | - | - | - | - | - |