- Analog IC - Other Type
- Applications
- Base Part Number
- Lead Free
- Length
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Functions
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Panasonic Interface - Analog Switches - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Operating Supply Current | Throw Configuration | Supply Type | Seated Height-Max | Multiplexer/Demultiplexer Circuit | Voltage - Supply, Single (V+) | Features | Output Frequency-Max | Length | Width | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AN5870K Panasonic Electronic Components | In Stock | - | Datasheet | Through Hole | Through Hole | 30-SDIP (0.400, 10.16mm) | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C TA | Tube | 2001 | e0 | Obsolete | 1 (Unlimited) | 30 | - | Tin/Lead (Sn/Pb) | - | - | Video | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.778mm | unknown | NOT SPECIFIED | AN5870K | - | - | Not Qualified | 5.25V | 511V | - | - | 4 | DPST | 60mA | SPDT | Single | - | 2:1 | 4.5V~5.25 10.5V~12.6V | RGB | - | 26.7mm | 10.16mm | Non-RoHS Compliant | Contains Lead | ||
![]() AN6783S Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | YES | - | - | 8 | PANASONIC CORP | 85 °C | -35 °C | PLASTIC/EPOXY | SOP | 0.225 INCH, PLASTIC, SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | 5 V | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | - | 1.27 mm | unknown | - | - | 8 | R-PDSO-G8 | Not Qualified | 18 V | - | OTHER | 3.2 V | - | PULSE; RECTANGULAR | - | - | - | 1.9 mm | - | - | - | 0.01 MHz | 5 mm | 4.2 mm | - | - | ||
![]() AN96A07K Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | NO | - | - | 28 | PANASONIC CORP | 70 °C | -20 °C | PLASTIC/EPOXY | SDIP | SDIP, | - | RECTANGULAR | IN-LINE, SHRINK PITCH | Obsolete | DIP | 12 V | - | - | - | - | - | - | - | EAR99 | - | - | - | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | - | 1.778 mm | unknown | - | - | 28 | R-PDIP-T28 | Not Qualified | 13.2 V | - | COMMERCIAL | 9.6 V | - | PARABOLA | - | - | - | 5.05 mm | - | - | - | - | 26.7 mm | 10.16 mm | - | - | ||
![]() AN15866A-VT Panasonic Electronic Components | 1128 | - | Datasheet | Surface Mount | Surface Mount | 80-QFP | - | 80 | 80-QFH (14x20) | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C TA | Tray | 2005 | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | AN15866A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.5V~9.5V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AN15865AAVT Panasonic Electronic Components | In Stock | - | - | Surface Mount | Surface Mount | 80-QFP | - | - | 80-QFH | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~75°C TA | Bulk | 2011 | - | Obsolete | 3 (168 Hours) | - | - | - | 75°C | -20°C | Video | - | - | - | - | - | - | - | - | - | AN15865A | - | - | - | - | - | - | - | - | - | - | SPDT | Single | - | - | 8.5V~9.5V | - | - | - | - | RoHS Compliant | Lead Free |